- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package Type | RoHS | Unit Weight | Series | Type | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Isolation Voltage | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHA150F-12-S Cosel | 41 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 11.287668 oz | LHA | - | - | 1 Output | 89.5 % | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA50F-24-G Cosel | 41 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 5 oz | LHA | - | - | 1 Output | 89 % | - | - | 50.4 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA75F-5-C Cosel | 41 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 6.702053 oz | LHA | - | - | 1 Output | 81 % | - | - | 60 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() PCA300F-15-C Cosel | 2926 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 1.852 lbs | PCA | - | - | 1 Output | 90 % | - | - | 330 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC, 88 VDC to 370 VDC | 41 mm | 152 mm | 89 mm | ||
![]() LHA150F-12-Y Cosel | 34 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | Open Frame | Details | 11.287668 oz | LHA | - | 150W | 1 Output | 89.5 % | 12V dc | 12.5A | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() PCA1500F-15 Cosel | 559 |
| - | - | 1 | 45 Hz to 66 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 4.409 lbs | PCA | AC-DC Power Supplies | - | 1 Output | 92 % | - | - | 1.5 kW | 4 kVAC | Regulated | Switching Supplies | 85 VAC to 264 VAC | 41 mm | 203 mm | 140 mm | ||
![]() PCA1000F-24-I Cosel | 789 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 2.646 lbs | PCA | - | - | 1 Output | 93 % | - | - | 1.056 kW | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 41 mm | 178 mm | 102 mm | ||
![]() LHA75F-15-C Cosel | 32 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 6.702053 oz | LHA | - | - | 1 Output | 87.5 % | - | - | 75 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA75F-5-Y Cosel | 32 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | Open Frame | Details | 6.702053 oz | LHA | - | 60W | 1 Output | 81 % | 5V dc | 12A | 60 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA30F-15-C Cosel | In Stock | - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 3.527396 oz | LHA | - | - | 1 Output | 89 % | - | - | 30 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 87.5 mm | 50 mm | ||
![]() AEA600F-36-J Cosel | 2678 |
| - | - | 1 | 45 Hz to 66 Hz | + 70 C | - 20 C | Chassis | Open Frame | - | Details | 2.205 lbs | AEA600F | - | - | 1 Output | - | - | - | 600 W | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 48.5 mm | 186 mm | 127 mm | ||
![]() LHP150F-36-GY Cosel | 23 |
| - | - | 1 | 45 Hz to 66 Hz | + 70 C | - 10 C | Chassis | Open Frame | - | Details | 11.287668 oz | LHP150F | - | - | 1 Output | - | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA75F-48-G Cosel | 41 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 6.702053 oz | LHA | - | - | 1 Output | 89.5 % | - | - | 76.8 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA50F-36-J4 Cosel | In Stock | - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 5 oz | LHA | - | - | 1 Output | 90 % | - | - | 50.4 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA50F-24-C Cosel | In Stock | - | - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 5 oz | LHA | - | - | 1 Output | 89 % | - | - | 50.4 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA50F-36-Y Cosel | 24065654 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | Open Frame | Details | 5 oz | LHA | - | 50.4W | 1 Output | 90 % | 36V dc | 1.4A | 50.4 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 112 mm | 50 mm | ||
![]() LHA150F-24-U1 Cosel | 41 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | - | Details | 11.287668 oz | LHA | - | - | 1 Output | 92 % | - | - | 151.2 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() LHA75F-48-Y Cosel | 24065654 |
| - | cUL, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | Open Frame | Details | 6.702053 oz | LHA | - | 76.8W | 1 Output | 89.5 % | 48V dc | 1.6A | 76.8 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 150 mm | 50 mm | ||
![]() LHA150F-48-Y Cosel | 34 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | Open Frame | Details | 11.287668 oz | LHA | - | 153.6W | 1 Output | 93 % | 48V dc | 3.2A | 153.6 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | ||
![]() PCA1000F-32-I Cosel | 536 |
| - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368-1, UL62368-1 | 1 | 50 Hz/60 Hz | + 70 C | - 20 C | Chassis | Enclosed | - | Details | 2.646 lbs | PCA | - | - | 1 Output | 93 % | - | - | 1.056 kW | 4000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | 41 mm | 178 mm | 102 mm |