- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Package Type | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Subcategory | Power Rating | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Current - Output (Max) | Output Current | Output Power | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Input Voltage | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC4-ON2ED-00 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUNS1200F48 Cosel USA, Inc. | 2179 |
| - | Through Hole | 19-DIP Module | - | TUNS1200 | Cosel | 1 | - | Cosel | - | Cosel USA, Inc. | - | - | - | - | - | Box | - | Active | Details | 60950-1; 62368-1 | - | - | 48V | -40°C ~ 100°C (With Derating) | TUNS (100W) | 4.62" L x 3.40" W x 0.50" H (117.3mm x 86.3mm x 12.7mm) | Enclosed | ITE (Commercial) | AC-DC Power Supply | - | 1 | CE, CSA, cURus, TUV, UL | - | - | - | - | 1200 W | - | AC-DC Power Modules | - | - | - | - | - | - | Universal Input | 85 VAC to 264 VAC | AC/DC Power Modules | - | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() OFI1200A28-NO Cosel | In Stock | - | - | - | - | - | - | - | 1 | - | - | + 95 C | - | - 40 C | Chassis | Enclosed | - | - | - | - | - | Details | - | Powerbox | 3.086 lbs | - | - | OFI1200A | - | AC/DC Baseplate Power Supply | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 3 kVAC | - | Not Regulated | Switching Supplies | - | 85 VAC to 305 VAC | - | IPX0 | 40 mm | 260 mm | 142 mm | ||
![]() OFI1200A28-N Cosel | In Stock | - | - | - | - | - | - | - | 1 | - | - | + 95 C | - | - 40 C | Chassis | Enclosed | - | - | - | - | - | Details | - | Powerbox | 3.086 lbs | - | - | OFI1200A | - | AC/DC Baseplate Power Supply | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | 3 kVAC | - | Not Regulated | Switching Supplies | - | 85 VAC to 305 VAC | - | IPX0 | 40 mm | 260 mm | 142 mm | ||
![]() OFI700A12-O Cosel | In Stock | - | - | - | - | - | - | - | 1 | 47 Hz to 63 Hz | - | + 95 C | - | - 40 C | Chassis | Enclosed | - | - | - | - | - | Details | - | Powerbox | 2.094 lbs | - | - | OFI700A | - | AC/DC Baseplate Power Supply | - | - | - | 1 Output | - | - | - | - | - | 700 W | - | - | - | - | 3 kVDC | - | Not Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 350 VDC | - | IPX0 | 38 mm | 250 mm | 126 mm | ||
![]() LHA15F-5-C Cosel | In Stock | - | - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | - | - | - | - | - | Details | - | - | 1.587328 oz | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 83 % | - | - | - | 15 W | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA10F-3R3-J4Y Cosel | In Stock | - | - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | - | - | - | - | - | Details | - | - | 1.587328 oz | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 72 % | - | - | - | 10 W | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 21.5 mm | 62.5 mm | 50 mm | ||
![]() LHA10F-3R3-SNY Cosel | 32 |
| - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | - | - | - | Enclosed | - | Details | - | - | 1.587328 oz | - | - | LHA | - | AC-DC Power Supplies | - | - | 6.6W | 1 Output | - | 72 % | 3.3V dc | - | 2A | 10 W | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 21.5 mm | 62.5 mm | 50 mm | ||
![]() LHA15F-5-J4 Cosel | In Stock | - | - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | - | - | - | - | - | Details | - | - | 1.587328 oz | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 83 % | - | - | - | 15 W | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA10F-12-C Cosel | In Stock | - | - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | - | - | - | - | - | Details | - | - | 1.587328 oz | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 81 % | - | - | - | 10 W | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 21.5 mm | 62.5 mm | 50 mm | ||
![]() LHA15F-3R3-SNY Cosel | 33 |
| - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | - | - | - | Enclosed | - | Details | - | - | 1.587328 oz | - | - | LHA | - | AC-DC Power Supplies | - | - | 9.9W | 1 Output | - | 72 % | 3.3V dc | - | 3A | 15 W | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA15F-5-SN Cosel | In Stock | - | - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | - | - | - | - | - | Details | - | - | 1.587328 oz | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 83 % | - | - | - | 15 W | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 21.5 mm | 73.5 mm | 50 mm | ||
![]() LHA10F-15-S Cosel | In Stock | - | - | - | - | - | - | - | - | 45 Hz to 440 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | - | - | - | - | - | Details | - | - | 1.587328 oz | - | - | LHA | - | AC-DC Power Supplies | - | - | - | 1 Output | - | 83 % | - | - | - | 10 W | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 21.5 mm | 62.5 mm | 50 mm | ||
![]() AEA1000F-48-R3 Cosel | 2770 |
| - | - | - | EN60601-1 | - | - | 1 | 45 Hz to 66 Hz | - | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | 3.307 lbs | - | - | AEA | - | AC to DC Power Supplies Medical Type | - | - | - | 1 Output | - | 95 % | - | - | - | 1.008 kW | - | - | - | - | 4 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 50 mm | 228.6 mm | 127 mm | ||
![]() AEA1000F-24-T Cosel | 794 |
| - | - | - | EN60601-1 | - | - | 1 | 45 Hz to 66 Hz | - | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | 3.307 lbs | - | - | AEA | - | AC to DC Power Supplies Medical Type | - | - | - | 1 Output | - | 95 % | - | - | - | 1.008 kW | - | - | - | - | 4 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 50 mm | 228.6 mm | 127 mm | ||
![]() AEA600F-36-R3 Cosel | 2967 |
| - | - | - | - | - | - | 1 | 45 Hz to 66 Hz | - | + 70 C | - | - 20 C | Chassis | Open Frame | - | - | - | - | - | Details | - | - | 2.205 lbs | - | - | AEA | - | AC to DC Power Supplies Medical Type | - | - | - | 1 Output | - | 94 % | - | - | - | 601.2 W | - | - | - | - | 4 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 41 mm | 186 mm | 127 mm | ||
![]() AEA1000F-24-J Cosel | 2664 |
| - | - | - | EN60601-1 | - | - | 1 | 45 Hz to 66 Hz | - | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | 3.307 lbs | - | - | AEA | - | AC to DC Power Supplies Medical Type | - | - | - | 1 Output | - | 95 % | - | - | - | 1.008 kW | - | - | - | - | 4 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 50 mm | 228.6 mm | 127 mm | ||
![]() LHP300F-42-SNTY Cosel | 2642 |
| - | - | - | UL62368-1 | - | - | 20 | 45 Hz to 66 Hz | - | + 70 C | - | - 10 C | Chassis | Open Frame | - | - | - | - | - | Details | - | - | 2 lbs | - | - | LHP | - | AC to DC Power Supply | - | - | - | 1 Output | - | 93.5 % | - | - | - | - | - | - | - | - | 3 kV | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 37 mm | 180 mm | 84 mm | ||
![]() PLA600F-24-W Cosel | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | - | Chassis | Enclosed | - | - | - | - | - | Details | - | - | 0.335103 oz | - | - | PLA | - | - | - | - | - | 1 Output | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | Switching Supplies | - | 85 VAC to 264 VAC | - | - | 61 mm | 215 mm | 120 mm | ||
![]() PCA300F-48-I Cosel | 2873 |
| - | - | - | ANSI/AAMI ES60601-1, cUL, EN60601-1, EN62368, UL62368-1 | - | - | 1 | 50 Hz/60 Hz | - | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | 1.852 lbs | - | - | PCA | - | - | - | - | - | 1 Output | - | 91 % | - | - | - | 336 W | - | - | - | - | 4000 V | - | Regulated | Switching Supplies | - | 85 VAC to 264 VAC, 88 VDC to 370 VDC | - | - | 41 mm | 152 mm | 89 mm |