- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | Package Type | RoHS | Tradename | Unit Weight | Series | Type | Power Rating | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Isolation Voltage | Load Regulation | Product | Input Voltage | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OFI1200A48-O Cosel | In Stock | - | - | - | 1 | Industrial | - | + 95 C | - 40 C | Chassis | Enclosed | 25 A | 48 VDC | - | Details | Powerbox | 2.646 lbs | OFI1200A | AC/DC Baseplate Power Supply | - | 1 Output | - | - | - | - | 3 kVAC | Not Regulated | Switching Supplies | 85 VAC to 305 VAC | IPX0 | 39 mm | 260 mm | 142 mm | ||
![]() OFI1200A28 Cosel | In Stock | - | - | - | 1 | Industrial | - | + 95 C | - 40 C | Chassis | Enclosed | 43 A | 28 VDC | - | Details | Powerbox | 2.646 lbs | OFI1200A | AC/DC Baseplate Power Supply | - | 1 Output | - | - | - | - | 3 kVAC | Not Regulated | Switching Supplies | 85 VAC to 305 VAC | IPX0 | 39 mm | 260 mm | 142 mm | ||
![]() OFI700A28 Cosel | In Stock | - | - | - | 1 | - | 47 Hz to 63 Hz | + 95 C | - 40 C | Chassis | Enclosed | 25 A | 28 VDC | - | Details | Powerbox | 2.094 lbs | OFI700A | AC/DC Baseplate Power Supply | - | 1 Output | - | - | - | 700 W | 3 kVDC | Not Regulated | Switching Supplies | 85 VAC to 264 VAC, 120 VDC to 350 VDC | IPX0 | 38 mm | 250 mm | 126 mm | ||
![]() OFI1200A12-N Cosel | In Stock | - | - | - | 1 | Industrial | - | + 95 C | - 40 C | Chassis | Enclosed | 84 A | 12 VDC | - | Details | Powerbox | 3.086 lbs | OFI1200A | AC/DC Baseplate Power Supply | - | 1 Output | - | - | - | - | 3 kVAC | Not Regulated | Switching Supplies | 85 VAC to 305 VAC | IPX0 | 40 mm | 260 mm | 142 mm | ||
![]() OFI700A12-O Cosel | In Stock | - | - | - | 1 | Industrial | 47 Hz to 63 Hz | + 95 C | - 40 C | Chassis | Enclosed | 58.4 A | 12 VDC | - | Details | Powerbox | 2.094 lbs | OFI700A | AC/DC Baseplate Power Supply | - | 1 Output | - | - | - | 700 W | 3 kVDC | Not Regulated | Switching Supplies | 85 VAC to 264 VAC, 120 VDC to 350 VDC | IPX0 | 38 mm | 250 mm | 126 mm | ||
![]() PCA1500F-15 Cosel | In Stock |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - 20 C | Chassis | Enclosed | 100 A | 15 VDC | - | Details | - | 4.409 lbs | PCA | AC-DC Power Supplies | - | 1 Output | 92 % | - | - | 1.5 kW | 4 kVAC | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 41 mm | 203 mm | 140 mm | ||
![]() LHA150F-12-U1 Cosel | 6 |
| - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | - | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 12.5 A | 12 VDC | - | Details | - | 11.287668 oz | LHA | - | - | 1 Output | 89.5 % | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | ||
![]() LHA75F-24-Y Cosel | 23 |
| - | cUL, EN62368-1, UL62368-1 | 1 | - | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 3.2 A | 24 VDC | Open Frame | Details | - | 6.702053 oz | LHA | - | 76.8W | 1 Output | 88 % | 24V dc | 3.2A | 76.8 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 150 mm | 50 mm | ||
![]() LHA30F-24-G Cosel | 6 |
| - | cUL, EN62368-1, UL62368-1 | 1 | - | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 1.3 A | 24 VDC | - | Details | - | 3.527396 oz | LHA | - | - | 1 Output | 90 % | - | - | 31.2 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 87.5 mm | 50 mm | ||
![]() LHA75F-12-J4 Cosel | 14 |
| - | cUL, EN62368-1, UL62368-1 | 1 | - | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 6.3 A | 12 VDC | - | Details | - | 6.702053 oz | LHA | - | - | 1 Output | 86.5 % | - | - | 75.6 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 150 mm | 50 mm | ||
![]() LHA300F-12-U1 Cosel | In Stock | - | - | cUL, EN62368-1, EN62477-1, UL62368-1 | 1 | - | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 25 A | 12 VDC | - | Details | - | 1.279 lbs | LHA | - | - | 1 Output | 92 % | - | - | 300 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 37 mm | 180 mm | 84 mm | ||
![]() LHA30F-24-Y Cosel | 300 |
| - | cUL, EN62368-1, UL62368-1 | 1 | - | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 1.3 A | 24 VDC | Open Frame | Details | - | 3.527396 oz | LHA | - | 31.2W | 1 Output | 90 % | 24V dc | 1.3A | 31.2 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 87.5 mm | 50 mm | ||
![]() LHA75F-24-C Cosel | In Stock | - | - | cUL, EN62368-1, UL62368-1 | 1 | - | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 3.2 A | 24 VDC | - | Details | - | 6.702053 oz | LHA | - | - | 1 Output | 88 % | - | - | 76.8 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 150 mm | 50 mm | ||
![]() LHA75F-3R3-J4Y Cosel | 6 |
| - | cUL, EN62368-1, UL62368-1 | 1 | - | 50 Hz/60 Hz | + 70 C | - 10 C | PCB | Open Frame | 12 A | 3.3 VDC | - | Details | - | 6.702053 oz | LHA | - | - | 1 Output | 75 % | - | - | 39.6 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 150 mm | 50 mm | ||
![]() PJMA300F-36 Cosel | In Stock |
| - | - | 10 | Industrial | 47 Hz to 63 Hz | + 70 C | - 20 C | Chassis | Enclosed | 8.4 A | 36 VDC | - | Details | - | 2.205 lbs | PJMA | - | - | 1 Output | - | - | - | 300 W | - | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 61 mm | 240 mm | 150 mm | ||
![]() LHP150F-36-TY Cosel | 12 |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - 10 C | Chassis | Open Frame | 4.2 A | 36 VDC | - | Details | - | 11.287668 oz | LHP150F | - | - | 1 Output | - | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | ||
![]() LHP150F-42-RY Cosel | 12 |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - 10 C | Chassis | Open Frame | 3.6 A | 42 VDC | - | Details | - | 11.287668 oz | LHP150F | - | - | 1 Output | - | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | ||
![]() LHP150F-24-SY Cosel | 12 |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - 10 C | Chassis | Open Frame | 6.3 A | 24 VDC | - | Details | - | 11.287668 oz | LHP150F | - | - | 1 Output | - | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | ||
![]() LHP150F-36-RY Cosel | 28 |
| - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - 10 C | Chassis | Open Frame | 4.2 A | 36 VDC | - | Details | - | 11.287668 oz | LHP150F | - | - | 1 Output | - | - | - | 150 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | ||
![]() LHP300F-24-GY Cosel | In Stock | - | - | - | 1 | Industrial | 45 Hz to 66 Hz | + 70 C | - 10 C | Chassis | Open Frame | 12.5 A | 24 VDC | - | Details | - | 1.279 lbs | LHP300F | - | - | 1 Output | - | - | - | 300 W | 3000 V | Regulated | Switching Supplies | 85 VAC to 264 VAC | - | 37 mm | 180 mm | 84 mm |