- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Material - Insulation | Approvals | Base Product Number | Brand | Current-IEC | Current-UL | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Voltage-Channel 1 | Package | Package Type | Product Status | RoHS | Unit Weight | Voltage-IEC | Voltage-UL | Series | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Depth | Termination Style | Number of Outputs | Efficiency | Output Voltage | Number of Levels | Output Current | Output Power | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Product Type | Stripping Length | Disconnect Type | Product | Features | Input Voltage | Product Category | Height | Length | Width | Terminal Width | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLA600F-5-R Cosel | In Stock | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | ATFL4 | - | 6.3 A | 6.3 A | - | - | Amphenol PCD | - | - | - | - | Tray | - | Active | Non-Compliant | - | 500V | 220V | ATF | Disconnect, Feed Through | 2 | - | - | Red | - | - | - | Screw | - | - | - | 1 | - | - | 10-22 AWG | 5mm x 20mm, 5mm x 25mm | 0.5-4mm² | - | 10mm | Fuse, Lever | - | LED | - | - | - | - | - | 8.0mm | - | - | ||
![]() R15A-9 Cosel | 323 | - | - | - | 200 g | - | - | 120065 | - | - | - | - | - | Molex | - | - | - | - | Bulk | - | Active | Compliant | - | - | - | * | - | - | 60 °C | -10 °C | - | - | - | 69 mm | - | - | 73 % | 9 V | - | 1.7 A | - | - | - | - | - | - | - | - | - | - | - | - | 98 mm | 34 mm | - | - | Lead Free | ||
![]() PAA50F-5-N Cosel | In Stock | - | - | Panel | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5 V | - | 10 A | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() AC3-OOVV-00 Cosel | In Stock | - | - | - | - | - | - | - | Cosel | - | - | Cosel | - | - | - | - | - | - | - | - | - | Details | 3.748 lbs | - | - | ACE | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | - | - | Modular Power Supplies | - | - | - | - | - | - | ||
![]() LHP150F-42-SNY Cosel | 45 |
| - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | Chassis | Open Frame | 42 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 150 W | - | - | - | - | - | - | Switching Supplies | - | 85 VAC to 264 VAC | - | 37.5 mm | 176 mm | 85 mm | - | - | - | ||
![]() LHP150F-42-CY Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | Chassis | Open Frame | 42 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 150 W | - | - | - | - | - | - | Switching Supplies | - | 85 VAC to 264 VAC | - | 27 mm | 160 mm | 75 mm | - | - | - | ||
![]() LHP150F-24-SNY Cosel | 45 |
| - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | Chassis | Open Frame | 24 VDC | - | Enclosed | - | - | - | - | - | LHP | - | - | - | - | - | - | 151.2W | - | - | 1 | - | 24V dc | - | 6.3A | 150 W | - | - | - | - | - | - | Switching Supplies | - | 85 → 264V ac | - | 37.5 mm | 176 mm | 85 mm | - | - | - | ||
![]() LHA75F-36-SNY Cosel | 36098439 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | LHA | - | - | - | - | - | - | 2.1W | - | - | 1 | - | 36V dc | - | 75.6A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA50F-24-SNY Cosel | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | LHA | - | - | - | - | - | - | 50.4W | - | - | 1 | - | 24V dc | - | 2.1A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA50F-12-SNY Cosel | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | LHA | - | - | - | - | - | - | 51.6W | - | - | 1 | - | 12V dc | - | 4.3A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA75F-15-SNY Cosel | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | LHA | - | - | - | - | - | - | 75W | - | - | 1 | - | 15V dc | - | 5A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA15F-24-Y Cosel | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | - | LHA | - | - | - | - | - | - | 16.8W | - | - | 1 | - | 24V dc | - | 700mA | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA30F-12-SNY Cosel | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | LHA | - | - | - | - | - | - | 30W | - | - | 1 | - | 12V dc | - | 2.5A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA15F-15-SNY Cosel | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | LHA | - | - | - | - | - | - | 15W | - | - | 1 | - | 15V dc | - | 1A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA30F-24-SNY Cosel | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | LHA | - | - | - | - | - | - | 31.2W | - | - | 1 | - | 24V dc | - | 1.3A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA100F-48-Y Cosel | 34898439 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | - | LHA | - | - | - | - | - | - | 100.8W | - | - | 1 | - | 48V dc | - | 2.1A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA150F-12-SNY Cosel | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | LHA | - | - | - | - | - | - | 150W | - | - | 1 | - | 12V dc | - | 12.5A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA10F-12-Y Cosel | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | - | LHA | - | - | - | - | - | - | 10.8W | - | - | 1 | - | 12V dc | - | 900mA | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA100F-5-Y Cosel | 34898439 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | - | LHA | - | - | - | - | - | - | 75W | - | - | 1 | - | 5V dc | - | 15A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - | ||
![]() LHA10F-5-Y Cosel | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Frame | - | - | - | - | - | LHA | - | - | - | - | - | - | 10W | - | - | 1 | - | 5V dc | - | 2A | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | - | - | - |