- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Weight | Approvals | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Voltage-Channel 1 | RoHS | Voltage-Output 1 | Series | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Current - Output 1 | Product | Input Voltage | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R25A-24-GN Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() R10A-3-N Cosel | In Stock | - | - | - | 150 g | - | - | - | - | - | - | Compliant | - | - | 60 °C | -10 °C | - | 68 mm | - | 64 % | 3 V | 2 A | - | - | - | - | - | 82 mm | 26 mm | Lead Free | ||
![]() PLA300F-24-R Cosel | In Stock | - | - | - | - | - | + 70 C | - 20 C | Chassis | Enclosed | 24 VDC | - | - | PLA300F | - | - | - | - | 1 Output | - | - | - | 300 W | - | - | 85 VAC to 264 VAC | 40.89 mm | 189.99 mm | 102.11 mm | - | ||
![]() R100U9N Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() R50A-5-N Cosel | In Stock | - | - | Panel | 300 g | UL | - | - | - | - | - | Compliant | 5 V | - | 60 °C | -10 °C | 50 W | 85 mm | 1 | 78 % | 5 V | 10 A | 50 W | 10 A | - | - | 93 mm | 160 mm | 34.5 mm | Lead Free | ||
![]() R15A-3-N Cosel | In Stock | - | - | - | 200 g | - | - | - | - | - | - | Compliant | - | - | 60 °C | -10 °C | - | 69 mm | - | 68 % | 3 V | 3 A | - | - | - | - | - | 98 mm | 34 mm | Lead Free | ||
![]() LDA50F-24-H-SN Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMA30F-24 Cosel | In Stock |
| - | - | - | - | + 70 C | - 20 C | Chassis | Open Frame | 24 V | - | - | UMA | - | - | - | - | 1 Output | - | - | - | 31.2 W | - | Switching Supplies | 85 VAC to 264 VAC | 21.7 mm | 76.2 mm | 50.8 mm | - | ||
![]() UMA60F-48 Cosel | In Stock |
| - | - | - | - | + 70 C | - 20 C | Chassis | Open Frame | 48 V | - | - | UMA | - | - | - | - | 1 Output | - | - | - | 60 W | - | Switching Supplies | 85 VAC to 264 VAC | 24.2 mm | 76.2 mm | 50.8 mm | - | ||
![]() UMA30F-48 Cosel | In Stock |
| - | - | - | - | + 70 C | - 20 C | Chassis | Open Frame | 48 V | - | - | UMA | - | - | - | - | 1 Output | - | - | - | 31.2 W | - | Switching Supplies | 85 VAC to 264 VAC | 21.7 mm | 76.2 mm | 50.8 mm | - | ||
![]() R15A18 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PJMA300F-12 Cosel | In Stock |
| - | - | - | - | + 70 C | - 20 C | Chassis | Enclosed | 12 VDC | - | - | PJMA | - | - | - | - | 1 Output | - | - | - | 300 W | - | Switching Supplies | 85 VAC to 264 VAC | 61 mm | 240 mm | 150 mm | - | ||
![]() PJMA300F-48 Cosel | In Stock |
| - | - | - | - | + 70 C | - 20 C | Chassis | Enclosed | 48 VDC | - | - | PJMA | - | - | - | - | 1 Output | - | - | - | 300 W | - | Switching Supplies | 85 VAC to 264 VAC | 61 mm | 240 mm | 150 mm | - | ||
![]() AC4-ON2ED-00 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R100U-5-CN Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | Lead Free | ||
![]() AC4-NEM2C-00 Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LHP150F-30-TY Cosel | 6 |
| - | - | - | - | + 70 C | - 10 C | Chassis | Open Frame | 30 VDC | - | - | LHP | - | - | - | - | 1 Output | - | - | - | 150 W | - | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | - | ||
![]() LHP150F-42-GY Cosel | 6 |
| - | - | - | - | + 70 C | - 10 C | Chassis | Open Frame | 42 VDC | - | - | LHP150F | - | - | - | - | 1 Output | - | - | - | 150 W | - | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | - | ||
![]() PAA150F-15-R Cosel | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LHP150F-48-GY Cosel | 45 |
| - | - | - | - | + 70 C | - 10 C | Chassis | Open Frame | 48 VDC | - | - | LHP150F | - | - | - | - | 1 Output | - | - | - | 150 W | - | Switching Supplies | 85 VAC to 264 VAC | 27 mm | 160 mm | 75 mm | - |