- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Minimum Load Required | Current - Output 2 | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFA300F-24-SNFTY Cosel USA | 2101 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | - | 336W | - | - | 12.5A | No | - | 49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-24-J1R2Y Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | - | 336W | - | - | 12.5A | No | - | 49mm | - | - | ROHS3 Compliant | - | ||
![]() LFA300F-48-SNTY Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | - | 336W | - | - | 6.3A | No | - | 49mm | - | - | ROHS3 Compliant | - | ||
![]() LEB150F-0524-SNZ32 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LEB (150W) | 8.74Lx3.35W x 1.57 H 222.0mmx85.1mmx39.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 2 | CE, cURus, TUV | 82% | 3kV | - | - | - | - | 150W | - | 24V | 5A | No | 6A | 37mm | - | - | ROHS3 Compliant | - | ||
![]() LEB225F-0524-RU Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | - | -10°C~70°C | 2015 | LEB (225W) | 8.74Lx3.74W x 1.77 H 222.0mmx95.0mmx45.0mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 2 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | 225W | - | 24V | 5A | No | 9A | - | - | - | ROHS3 Compliant | - | ||
![]() LFA75F-48-J1 Cosel USA | 23 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | 48V | - | - | - | 76.8W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1.6A | No | - | 30mm | - | 50mm | ROHS3 Compliant | Lead Free | ||
![]() LFA50F-12-SCJ1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (50W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 81.5% | 3kV | - | - | - | - | 51.6W | - | - | 4.3A | No | - | 23mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-9-N1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | 270.000008g | -10°C~71°C With Derating | 2005 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | 9V | - | - | - | 30.6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 3.4A | No | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA30F-24-J1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | NO | - | -10°C~70°C | 2015 | LFA (30W) | 4.13Lx1.97W x 1.04 H 104.9mmx50.0mmx26.4mm | Active | Not Applicable | 7 | EAR99 | Open Frame | ITE (Commercial) | UNSPECIFIED | UNSPECIFIED | 1 | R-XXFM-X7 | 1 | CE, cURus, TUV | 84% | 3kV | 24V | 100V | NO | - | 31.2W | - | - | 1.3A | No | - | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA30F-5-J1 Cosel USA | 13 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (30W) | 4.13Lx1.97W x 1.04 H 104.9mmx50.0mmx26.4mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | - | - | - | 30W | - | - | 6A | No | - | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA50F-15-J1Y Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (50W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 81.5% | 3kV | - | - | - | - | 52.5W | - | - | 3.5A | No | - | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA50F-24-J1Y Cosel USA | 23 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (50W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | 50.4W | - | - | 2.1A | No | - | 23mm | 132mm | 50mm | ROHS3 Compliant | Lead Free | ||
![]() LFA50F-48-J1Y Cosel USA | 23 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (50W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 82.5% | 3kV | - | - | - | - | 52.8W | - | - | 1.1A | No | - | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LEB100F-0512-SNR Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LEB (100W) | 8.74Lx2.95W x 1.38 H 222.0mmx74.9mmx35.1mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 2 | CE, cURus, TUV | 76% | 3kV | - | - | - | 5A 10A | 85W | - | 12V | 5A | No | 5A | 46mm | - | - | ROHS3 Compliant | - | ||
![]() LEB150F-0524-U Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LEB (150W) | 8.74Lx3.35W x 1.57 H 222.0mmx85.1mmx39.9mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 2 | CE, cURus, TUV | 82% | 3kV | - | - | - | - | 150W | - | 24V | 5A | No | 6A | 37mm | 222mm | 85mm | ROHS3 Compliant | - | ||
![]() LFA300F-15-J1Y Cosel USA | 2259 |
| Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | - | - | Open Frame | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | - | - | - | 330W | - | - | 14A | No | - | 49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LEB150F-0524-SNT Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LEB (150W) | 8.74Lx3.35W x 1.57 H 222.0mmx85.1mmx39.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 2 | CE, cURus, TUV | 82% | 3kV | - | - | - | - | 150W | - | 24V | 5A | No | 6A | 37mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LEB150F-0524-SNC Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LEB (150W) | 8.74Lx3.35W x 1.57 H 222.0mmx85.1mmx39.9mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 2 | CE, cURus, TUV | 82% | 3kV | - | - | - | - | 150W | - | 24V | 5A | No | 6A | 37mm | - | - | ROHS3 Compliant | - | ||
![]() PBA150F-9-N1 Cosel USA | 2225 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | 560.186577g | -10°C~71°C With Derating | 2005 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 85% | 3kV | - | - | - | - | 150.3W | - | - | 16.7A | No | - | 34mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA150F-48-N1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | 560.186577g | -10°C~71°C With Derating | 2005 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | - | 158.4W | - | - | 3.3A | No | - | 34mm | - | - | ROHS3 Compliant | Lead Free |