- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Minimum Load Required | Isolation Voltage | Current - Output 2 | Current - Output 3 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEP240F-24-SN Cosel USA | 139 | - | Datasheet | 6 Weeks | Panel | Chassis Mount | Module | - | - | -10°C~70°C With Derating | 2002 | LEP (240W) | - | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 240W | - | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | 24V | - | - | 240W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 10A | - | No | - | - | - | DC Input Capable, Universal Input | 58mm | 252mm | 108mm | ROHS3 Compliant | Lead Free | ||
![]() LFA30F-12-Y Cosel USA | 15 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (30W) | 4.13Lx1.97W x 1.04 H 104.9mmx50.0mmx26.4mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | 30W | - | - | 2.5A | - | No | - | - | - | - | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA50F-48-SY Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (50W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 82.5% | 3kV | - | - | - | 52.8W | - | - | 1.1A | - | No | - | - | - | - | 23mm | - | - | ROHS3 Compliant | - | ||
![]() LDC15F-2-SNG Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | 2015 | LDC (15W) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 15W | - | 15V | 2A | -15V | - | 3kV | 300mA | 200mA | - | 38mm | 135mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-15-CN Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | 30W | - | - | 2A | - | No | - | - | - | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA75F-24-SCJ1Y Cosel USA | 34 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | - | - | 76.8W | - | - | 3.2A | - | No | - | - | - | - | 30mm | - | - | ROHS3 Compliant | - | ||
![]() PBW30F-5-CN Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | NO | - | -10°C~71°C With Derating | - | PBW (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | 7 | Enclosed | ITE (Commercial) | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X7 | 2 | CE, cURus, TUV | 75% | 3kV | 5V | 100V | YES | 15W | - | -5V | 1.5A | - | No | - | 2A | - | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA600F-3R3-CF1 Cosel USA | 837 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 72% | 3kV | - | - | - | 396W | - | - | 120A | - | No | - | - | - | - | 61mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA600F-3R3-CF3 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 72% | 3kV | - | - | - | 396W | - | - | 120A | - | No | - | - | - | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() PBA600F-7R5-F1 Cosel USA | 645 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | 7.5V | - | - | 600W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 80A | - | No | - | - | - | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() PBA50F-9-TN Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | 50.4W | - | - | 5.6A | - | No | - | - | - | - | 31mm | 120mm | 82mm | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-12-SJ1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | - | - | 10.8W | - | - | 900mA | - | No | - | - | - | - | 18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-12-S Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | - | - | 10.8W | - | - | 900mA | - | No | - | - | - | - | 18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-24-S Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | 12W | - | - | 500mA | - | No | - | - | - | - | 18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-5-SJ1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 76% | 3kV | - | - | - | 10W | - | - | 2A | - | No | - | - | - | - | 18mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA10F-12-SNCJ1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LFA (10W) | 2.89Lx1.97W x 0.87 H 73.4mmx50.0mmx22.1mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | - | - | 10.8W | - | - | 900mA | - | No | - | - | - | - | 32mm | - | - | ROHS3 Compliant | - | ||
![]() LDC60F-1-GY Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | - | Module | - | - | - | 2015 | LDC (60W) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | 3 | - | - | - | - | - | - | 60W | - | 12V | 5A | -12V | - | 3kV | 2.5A | 500mA | - | 23mm | 185mm | 83mm | ROHS3 Compliant | Lead Free | ||
![]() PBA50F-9-RN1 Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | - | - | 279.99999g | -10°C~71°C With Derating | 2017 | PBA (50W) | 4.72Lx1.22W x 3.23 H 119.9mmx31.0mmx82.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | 50.4W | - | - | 5.6A | - | No | - | - | - | - | 31mm | - | - | ROHS3 Compliant | - | ||
![]() LEB100F-0324-Y Cosel USA | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2015 | LEB (100W) | 8.74Lx2.95W x 1.38 H 222.0mmx74.9mmx35.1mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | 2 | CE, cURus, TUV | 80% | 3kV | - | - | - | 100W | - | 24V | 5A | - | No | - | 4A | - | - | 32mm | - | - | ROHS3 Compliant | - | ||
![]() LFA240F-24-H Cosel USA | In Stock |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | -10°C~70°C | 2010 | LFA (240W) | 5.20Lx1.97W x 1.04 H 132.1mmx50.0mmx26.4mm | Active | 1 (Unlimited) | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 87.5% | 3kV | - | - | - | 240W | - | - | 10A | - | No | - | - | - | - | 43mm | - | - | ROHS3 Compliant | Lead Free |