- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Output Power | Protections | Current - Output 1 | Total Power Output-Max | Minimum Load Required | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADA600F-30-GR Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | NO | - | -10°C~71°C With Derating | 2015 | ADA (600W) | 7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm | Active | Not Applicable | 24 | Enclosed | ITE (Commercial) | 360W 600W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XXMA-X24 | 1 | CE, cURus, TUV | 87% | 3kV | 30V | 100V | YES | - | 600W | - | 20A | 330W | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | 65mm | - | - | ROHS3 Compliant | - | ||
![]() PBA300F-15-U Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | 15V | - | - | - | 330W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 22A | - | No | - | 42mm | - | - | ROHS3 Compliant | - | ||
![]() PBA150F-5-CMN Cosel USA, Inc. | 2755 |
| Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | - | - | 150W | - | 30A | - | No | - | 34mm | 168mm | 93mm | ROHS3 Compliant | - | ||
![]() PBA300F-12-CG Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2005 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | - | - | 324W | - | 27A | - | No | - | 42mm | - | - | ROHS3 Compliant | - | ||
![]() PBA300F-7R5-UF4 Cosel USA, Inc. | 2099 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 79% | 3kV | - | - | - | - | 300W | - | 40A | - | No | - | 42mm | - | - | ROHS3 Compliant | - | ||
![]() PBA300F-3R3-CF4 Cosel USA, Inc. | 2400 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 71% | 3kV | - | - | - | - | 198W | - | 60A | - | No | - | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA1500F-24-F3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | - | - | 1.68kW | - | 70A | - | No | - | 61mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA1500F-36-CD33 Cosel USA, Inc. | 920 |
| Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | - | - | 1.692kW | - | 42A | - | No | - | 61mm | 268mm | 178mm | ROHS3 Compliant | Lead Free | ||
![]() PBA30F-9-VN Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | - | - | - | 30.6W | - | 3.4A | - | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-3R3-VN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 69% | 3kV | - | - | - | - | 19.8W | - | 6A | - | No | - | 34.5mm | - | - | ROHS3 Compliant | - | ||
![]() PBA30F-5-CE Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | Chassis Mount | - | 270.000008g | -10°C~71°C With Derating | 2017 | PBA (30W) | 4.06Lx1.22W x 3.07 H 103.1mmx31.0mmx78.0mm | Active | Not Applicable | - | Open Frame | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 77% | 3kV | - | - | - | - | 30W | - | 6A | - | No | - | 34.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA150F-48-GRN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 560.186577g | -10°C~71°C With Derating | 2017 | PBA (150W) | 6.61Lx1.34W x 3.66 H 167.9mmx34.0mmx93.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 88% | 3kV | - | - | - | - | 158.4W | - | 3.3A | - | No | - | 34mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-12-TN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | - | - | 102W | - | 8.5A | - | No | - | 32mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA100F-5-KN Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | 453.59237g | -10°C~71°C With Derating | 2017 | PBA (100W) | 5.79Lx1.26W x 3.66 H 147.1mmx32.0mmx93.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | - | - | 100W | - | 20A | - | No | - | 32mm | 147mm | 81mm | ROHS3 Compliant | Lead Free | ||
![]() ADA750F-36-N1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | DIN Rail | NO | - | -10°C~71°C With Derating | 2015 | ADA (750W) | 6.91Lx5.00W x 2.76 H 175.5mmx127.0mmx70.0mm | Active | Not Applicable | 24 | Enclosed | ITE (Commercial) | 450W 738W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XXMA-X24 | 1 | CE, cURus, TUV | 89% | 3kV | 36V | 100V | YES | - | 750W | - | 31.5A | 396W | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 70mm | - | - | ROHS3 Compliant | - | ||
![]() ADA750F-48-CT Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | NO | - | -10°C~71°C With Derating | 2015 | ADA (750W) | 6.91Lx5.00W x 2.76 H 175.5mmx127.0mmx70.0mm | Active | Not Applicable | 24 | Enclosed, Conformal Coated | ITE (Commercial) | 432W 744W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XXMA-X24 | 1 | CE, cURus, TUV | 89% | 3kV | 48V | 100V | YES | - | 750W | - | 31.5A | 384W | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 70mm | - | - | ROHS3 Compliant | - | ||
![]() PBA600F-36-D28 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | - | 18A | 648W | - | 18A | - | No | - | 61mm | 190mm | 120mm | ROHS3 Compliant | - | ||
![]() PBA600F-36-U Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 84% | 3kV | 36V | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 648W | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBA600F-15-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | - | Enclosed | ITE (Commercial) | - | REMOTE SHUTDOWN | - | - | - | - | - | - | - | 1 | CE, cURus, TUV | 82% | 3kV | 15V | - | - | - | 645W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 43A | - | No | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() ADA750F-36-F Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | NO | - | -10°C~71°C With Derating | 2015 | ADA (750W) | 6.91Lx5.00W x 2.76 H 175.5mmx127.0mmx70.0mm | Active | Not Applicable | 24 | Enclosed | ITE (Commercial) | 450W 738W Forced Air | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | R-XXMA-X24 | 1 | CE, cURus, TUV | 89% | 3kV | 36V | 100V | YES | - | 750W | - | 31.5A | 396W | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 70mm | - | - | ROHS3 Compliant | - |