- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Outputs
- Output Power
- Published
- Height
- Current - Output 1
- Lead Free
- Efficiency
Attribute column
Manufacturer
Cosel AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Additional Feature | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEB225F-0524-SZ35 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | -10°C~70°C | 2015 | LEB (225W) | 8.74Lx3.74W x 1.77 H 222.0mmx95.0mmx45.0mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 2 | CE, cURus, TUV | 83% | 3kV | - | - | 225W | - | 24V | 5A | - | - | No | 9A | - | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA300F-12-STY Cosel USA, Inc. | 2858 |
| Datasheet | 6 Weeks | Chassis Mount | Module | -10°C~70°C | 2010 | LFA (300W) | 8.74Lx3.74W x 2.07 H 222.0mmx95.0mmx52.6mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | 324W | - | - | 17A | - | - | No | - | - | 49mm | - | - | ROHS3 Compliant | - | ||
![]() PBA300F-12-F3 Cosel USA, Inc. | 2892 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2005 | PBA (300W) | 6.69Lx4.02W x 1.65 H 169.9mmx102.1mmx41.9mm | Active | Not Applicable | Enclosed | ITE (Commercial) | REMOTE SHUTDOWN | 1 | CE, cURus, TUV | 81% | 3kV | 12V | - | 324W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 27A | - | - | No | - | - | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA600F-3R3-G Cosel USA, Inc. | 2993 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (600W) | 7.48Lx4.72W x 2.40 H 190.0mmx119.9mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | REMOTE SHUTDOWN | 1 | CE, cURus, TUV | 72% | 3kV | 3.3V | - | 396W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 120A | - | - | No | - | - | 61mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA1000F-24-UF1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 1.056kW | - | - | 44A | - | - | No | - | - | 61mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA1000F-5-F1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 81% | 3kV | - | - | 1kW | - | - | 200A | - | - | No | - | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() PBA1000F-3R3-G Cosel USA, Inc. | 624 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 76% | 3kV | - | - | 660W | - | - | 200A | - | - | No | - | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() AC9-HEEKKK-03-H Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C | 2015 | ACE (900W) | 10.00Lx6.99W x 2.50 H 254.0mmx177.5mmx63.5mm | Active | Not Applicable | Enclosed | ITE (Commercial), Medical | - | 6 | CE, cURus, TUV | 80% | 3kV | - | - | 900W | - | 12V | 3.2A | 12V | 48V | No | 13A | 6.5A | - | - | - | ROHS3 Compliant | - | ||
![]() PBA1000F-24-CF3 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 86% | 3kV | - | 44A | 1.056kW | - | - | 44A | - | - | No | - | - | 61mm | 240mm | 110mm | ROHS3 Compliant | Lead Free | ||
![]() PBA1000F-7R5-CF4 Cosel USA, Inc. | 521 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | 1.005kW | - | - | 134A | - | - | No | - | - | 61mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA1000F-36-D28 Cosel USA, Inc. | 988 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 86% | 3kV | - | - | 1.044kW | - | - | 29A | - | - | No | - | - | 61mm | 240mm | 150mm | ROHS3 Compliant | - | ||
![]() PBA1000F-48-D42 Cosel USA, Inc. | 689 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 86% | 3kV | - | 22A | 1.056kW | - | - | 22A | - | - | No | - | - | 61mm | 240mm | 110mm | ROHS3 Compliant | - | ||
![]() PBA1000F-15-U Cosel USA, Inc. | 988 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 1.05kW | - | - | 70A | - | - | No | - | - | 61mm | - | - | ROHS3 Compliant | - | ||
![]() PBA1000F-12-G Cosel USA, Inc. | 866 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1000W) | 9.45Lx5.91W x 2.40 H 240.0mmx150.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 84% | 3kV | - | - | 1.056kW | - | - | 88A | - | - | No | - | - | 61mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PBA1500F-24-UF3 Cosel USA, Inc. | 822 |
| Datasheet | 6 Weeks | Chassis Mount | - | -20°C~70°C With Derating | 2015 | PBA (1500W) | 10.55Lx7.01W x 2.40 H 268.0mmx178.1mmx61.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 87% | 3kV | - | - | 1.68kW | - | - | 70A | - | - | No | - | - | 61mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA30F-3R3-CY Cosel USA, Inc. | 23 |
| Datasheet | 6 Weeks | Chassis Mount | Module | -10°C~70°C | 2015 | LFA (30W) | 4.13Lx1.97W x 1.04 H 104.9mmx50.0mmx26.4mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 75% | 3kV | - | - | 19.8W | - | - | 6A | - | - | No | - | - | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA30F-5-SNCJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | -10°C~70°C | 2015 | LFA (30W) | 4.13Lx1.97W x 1.04 H 104.9mmx50.0mmx26.4mm | Active | Not Applicable | Enclosed | ITE (Commercial) | - | 1 | CE, cURus, TUV | 79% | 3kV | - | - | 30W | - | - | 6A | - | - | No | - | - | 36mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA75F-12-GJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 83% | 3kV | - | - | 75.6W | - | - | 6.3A | - | - | No | - | - | 30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA75F-36-GJ1 Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 84.5% | 3kV | - | - | 75.6W | - | - | 2.1A | - | - | No | - | - | 30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LFA75F-5-G Cosel USA, Inc. | In Stock | - | Datasheet | 6 Weeks | Chassis Mount | Module | -10°C~70°C | 2015 | LFA (75W) | 5.91Lx1.97W x 1.32 H 150.1mmx50.0mmx33.5mm | Active | Not Applicable | Open Frame | ITE (Commercial) | - | 1 | CE, cURus, TUV | 80% | 3kV | 5V | - | 75W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 15A | - | - | No | - | - | 30mm | - | 50mm | ROHS3 Compliant | - |