- Body/Shell Style
- Connector Type
- Contact Gender
- ECCN Code
- Filter Feature
- HTS Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mating Information
- Mixed Contacts
- Mounting Type
Attribute column
Manufacturer
Cree Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Type of mechanical accessory/spare part | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Contact Pattern | Features | Terminal Length | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 241501 Cree | In Stock | - | - | BOARD | - | COPPER-ZINC ALLOY | - | DETENT | SOLDERABLE RETENTION CLIPS | LOCKING | 0.531 inch | NOT SPECIFIED | NOT SPECIFIED | LUMBERG CONNECT GMBH | POLYBUTYLENE TEREPHTHALATE | Lumberg Connect GmbH | 241501 | STRAIGHT | ONE | - | 85 °C | -40 °C | - | Obsolete | 5.84 | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | TELECOM AND DATACOM CONNECTOR | - | - | - | - | 8536.69.40.30 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.0066 mm | not_compliant | TIN | - | COMMERCIAL | 2 | STAGGERED | 2311; 2316 | 0.343 inch | FEMALE | - | NO | 0.583 inch | - | 1 A | - | 30 mΩ | 100000000 Ω | - | SOCKET | SOLDER | POLARIZED HOUSING | - | 1 | - | - | 0.122 inch | - | ||
![]() XHP-3 Cree | In Stock | - | - | CABLE | - | - | - | - | - | LOCKING | 0.287 inch | - | - | J S T MFG CO LTD | POLYAMIDE6 | JST Manufacturing | XHP-3 | - | ONE | 1 | 85 °C | -25 °C | ROHS COMPLIANT | Active | 1.71 | Yes | - | 22 AWG | 30 AWG | - | - | - | - | - | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | COMPATIBLE CONTACT: SXH-001T-P0.6 | 8536.69.40.40 | - | - | - | - | NO | NO | GENERAL PURPOSE | 3 | - | unknown | - | UL | - | - | - | MULTIPAL MATING PARTS AVAILBLE | 0.224 inch | FEMALE | 94V-0 | - | 0.305 inch | - | 3 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.098 inch | RECEPTACLE | CRIMP | - | 1000VAC V | - | RECTANGULAR | - | - | - | ||
![]() CRD-060408-B Cree | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XHP-7 Cree | In Stock | - | - | CABLE | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | J S T MFG CO LTD | - | JST Manufacturing | XHP-7 | - | - | 1 | - | - | ROHS COMPLIANT | Active | 1.71 | Yes | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | COMPATIBLE CONTACT: SXH-001T-P0.6 | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | - | unknown | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | CRIMP | - | - | - | - | - | - | - | ||
![]() C53 Cree | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A07030-000 Cree | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | - | Active | 2 | - | ±100ppm/°C | - | 1.1 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- |