- Ihs Manufacturer
- Manufacturer Part Number
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- HTS Code
- CCT(K)
- CRI (Color Rendering Index)
- Color
- Current - Max
Attribute column
Manufacturer
Cree Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | CCT(K) | Ihs Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Series | Size / Dimension | Part Status | Color | HTS Code | Reach Compliance Code | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 14°C/W | 4500K | CREE INC | JB3030AWT-00-0000-000A0HD345E | Obsolete | 8.56 | Yes | High Power LEDs - White White, 30lm 3V, 80CRI | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Neutral | 8541.40.20.00 | compliant | 2.8V | 120° | SINGLE COLOR LED | 65mA | 198 lm/W | 80 | 240mA | 36 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | SMD | 12°C/W | 3000K | CREE INC | JK2835AWT-00-0000-000B0UJ430E | Obsolete | 7.91 | Yes | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | Active | White, Warm | 8541.40.20.00 | compliant | 6.2V | 120° | SINGLE COLOR LED | 150mA | 122 lm/W | 90 | 200mA | 113 lm (Typ) | -- | 0.035 (0.90mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 18°C/W | 3500K | CREE INC | JK3030AWT-00-0000-000B0BL235E | End Of Life | 5.58 | Yes | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Warm | 8541.40.20.00 | compliant | 3.2V | 120° | SINGLE COLOR LED | 350mA | 131 lm/W | 70 | 400mA | 147 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 18°C/W | 3500K | CREE INC | JK3030AWT-00-0000-000A0UJ235E | End Of Life | 6.71 | Yes | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Warm | 8541.40.20.00 | compliant | 3.2V | 120° | SINGLE COLOR LED | 350mA | 108 lm/W | 90 | 400mA | 121 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 18°C/W | 3500K | CREE INC | JK3030AWT-00-0000-000A0BL235E | End Of Life | 5.58 | Yes | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Warm | 8541.40.20.00 | compliant | 3.2V | 120° | SINGLE COLOR LED | 350mA | 134 lm/W | 70 | 400mA | 150 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | SMD | 12°C/W | 5000K | CREE INC | JK2835AWT-00-0000-000B0BN250E | Obsolete | 7.95 | Yes | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | Active | White, Cool | 8541.40.20.00 | compliant | 6.2V | 120° | SINGLE COLOR LED | 150mA | 165 lm/W | 70 | 200mA | 153 lm (Typ) | -- | 0.035 (0.90mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 18°C/W | 4500K | CREE INC | JK3030AWT-00-0000-000B0UJ445E | Obsolete | 8.57 | Yes | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Neutral | 8541.40.20.00 | compliant | 3.2V | 120° | SINGLE COLOR LED | 350mA | 111 lm/W | 90 | 400mA | 124 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | SMD | 12°C/W | 3500K | CREE INC | JK2835AWT-00-0000-000B0UJ435E | Obsolete | 5.75 | Yes | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | Active | White, Warm | 8541.40.20.00 | compliant | 6.2V | 120° | SINGLE COLOR LED | 150mA | 125 lm/W | 90 | 200mA | 116 lm (Typ) | -- | 0.035 (0.90mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | SMD | 12°C/W | 3500K | CREE INC | JK2835AWT-00-0000-000B0BM435E | Obsolete | 5.75 | Yes | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | Active | White, Warm | 8541.40.20.00 | compliant | 6.2V | 120° | SINGLE COLOR LED | 150mA | 157 lm/W | 70 | 200mA | 146 lm (Typ) | -- | 0.035 (0.90mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | SMD | 12°C/W | 2700K | CREE INC | JK2835AWT-00-0000-000B0BM227E | Obsolete | 5.75 | Yes | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | Active | White, Warm | 8541.40.20.00 | compliant | 6.2V | 120° | SINGLE COLOR LED | 150mA | 151 lm/W | 70 | 200mA | 140 lm (Typ) | -- | 0.035 (0.90mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 14°C/W | 3500K | CREE INC | JB3030AWT-00-0000-000A0UC435E | End Of Life | 6.17 | Yes | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Warm | 8541.40.20.00 | compliant | 2.8V | 120° | SINGLE COLOR LED | 65mA | 154 lm/W | 90 | 240mA | 28 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 18°C/W | 2700K | CREE INC | JK3030AWT-00-0000-000B0UH427E | End Of Life | 6.13 | Yes | CREE - JK3030AWT-00-0000-000B0UH427E - LED, HB, WARM WHITE, 2700K, 113LM | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Warm | 8541.40.20.00 | compliant | 3.2V | 120° | SINGLE COLOR LED | 350mA | 101 lm/W | 90 | 400mA | 113 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 14°C/W | 4500K | CREE INC | JB3030AWT-00-0000-000A0BD445E | Obsolete | 5.76 | Yes | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Neutral | 8541.40.20.00 | compliant | 2.8V | 120° | SINGLE COLOR LED | 65mA | 198 lm/W | 70 | 240mA | 36 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | SMD | 12°C/W | 4000K | CREE INC | JK2835AWT-00-0000-000B0UK240E | Obsolete | 7.95 | Yes | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | Active | White, Neutral | 8541.40.20.00 | compliant | 6.2V | 120° | SINGLE COLOR LED | 150mA | 131 lm/W | 90 | 200mA | 122 lm (Typ) | -- | 0.035 (0.90mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 18°C/W | 5700K | CREE INC | JK3030AWT-00-0000-000A0UJ457E | End Of Life | 6.16 | Yes | High Power LEDs - White White, 114lm 3V, 90CRI | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Cool | 8541.40.20.00 | compliant | 3.2V | 120° | SINGLE COLOR LED | 350mA | 112 lm/W | 90 | 400mA | 125 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 18°C/W | 5000K | CREE INC | JK3030AWT-00-0000-000B0BL450E | End Of Life | 6.11 | Yes | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Cool | 8541.40.20.00 | compliant | 3.2V | 120° | SINGLE COLOR LED | 350mA | 136 lm/W | 70 | 400mA | 152 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 18°C/W | 5700K | CREE INC | JK3030AWT-00-0000-000B0HL257E | End Of Life | 6.14 | Yes | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Cool | 8541.40.20.00 | compliant | 3.2V | 120° | SINGLE COLOR LED | 350mA | 130 lm/W | 80 | 400mA | 146 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1113 (2835 Metric) | SMD | 12°C/W | 4500K | CREE INC | JK2835AWT-00-0000-000B0HM245E | Obsolete | 5.75 | Yes | - | J | 0.138 L x 0.110 W (3.50mm x 2.80mm) | Active | White, Neutral | 8541.40.20.00 | compliant | 6.2V | 120° | SINGLE COLOR LED | 150mA | 155 lm/W | 80 | 200mA | 144 lm (Typ) | -- | 0.035 (0.90mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 18°C/W | 6500K | CREE INC | JK3030AWT-00-0000-000B0UJ465E | End Of Life | 6.74 | Yes | High Power LEDs - White White, 114lm 6V, 90CRI | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Cool | 8541.40.20.00 | compliant | 3.2V | 120° | SINGLE COLOR LED | 350mA | 111 lm/W | 90 | 400mA | 124 lm (Typ) | -- | 0.028 (0.72mm) | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 18°C/W | 4000K | CREE INC | JK3030AWT-00-0000-000A0BL440E | End Of Life | 6.13 | Yes | - | J | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | White, Neutral | 8541.40.20.00 | compliant | 3.2V | 120° | SINGLE COLOR LED | 350mA | 139 lm/W | 70 | 400mA | 156 lm (Typ) | -- | 0.028 (0.72mm) |