- Board Type
- Factory Lead Time
- Main Purpose
- Moisture Sensitivity Level (MSL)
- Outputs and Type
- Part Status
- Power - Output
- Regulator Topology
- Supplied Contents
- Voltage - Output
- Frequency - Switching
- Utilized IC / Part
Attribute column
Manufacturer
Cree Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Output Voltage-Nom | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Additional Feature | Pitch | Technology | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Trim/Adjustable Output | Analog IC - Other Type | Voltage - Output | Frequency - Switching | Utilized IC / Part | Supplied Contents | Total Power Output-Max | Evaluation Kit | Board Type | Power - Output | Main Purpose | Preloaded | Outputs and Type | Regulator Topology | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRD15DD17P Cree | In Stock | - | - | - | NO | 14 | CREE INC | 530 V | 480 V | Cree, Inc. | CRD15DD17P | 12 V | UNSPECIFIED | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | 5.75 | Non-Compliant | - | - | - | Crimp | Receptacle | 8 | Grey | ALSO AVILABLE IN 300 TO 1200 DC INPUT VOLTAGE | 5 mm | HYBRID | DUAL | PIN/PEG | 1 | unknown | R-XDMA-P14 | 1 | NO | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 15 W | - | - | - | - | No | - | - | - | ||
![]() CRD-060DD17P-2 Cree/Wolfspeed | In Stock | - | - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V 12V | - | C2M1000170D | Board(s) | - | Yes | Fully Populated | 60W | DC/DC, Step Down | - | 2, Isolated | Flyback | Non-RoHS Compliant | ||
![]() CRD-15DD17P Cree/Wolfspeed | 35 |
| Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | 100kHz | C2M1000170J | Board(s) | - | - | Fully Populated | 15W | DC/DC, Step Down | - | 1, Isolated | Flyback | - | ||
![]() KIT-CRD-3DD12P Cree/Wolfspeed | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | 100kHz | - | Board(s) | - | - | Fully Populated | 2.5kW | DC/DC, Step Up or Down | - | 1, Non-Isolated | Boost, Buck | - |