- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Series
Attribute column
Manufacturer
Cree Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Polarity | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Max Forward Surge Current (Ifsm) | Max Junction Temperature (Tj) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3D20060D Cree/Wolfspeed | 8 | - | - | 6 Weeks | Radial, Through Hole | Through Hole | TO-247-3 | 3 | TO-247-3 | - | - | Tube | 2012 | Z-Rec® | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | 136.3W | - | - | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | - | 1.8V @ 10A | 28A | 50μA | -55°C~175°C | 250A | 600V | 10A | 1.8V | 600V | 10A | - | 0 s | 50μA | 600V | 157A | - | - | 1 Pair Common Cathode | 180A | - | 21.082mm | 16.03mm | 5.156mm | No | Unknown | RoHS Compliant | - | ||
![]() C4D30120D Cree/Wolfspeed | 7215 | - | - | 7 Weeks | Through Hole | Through Hole | TO-247-3 | 3 | - | - | - | Tube | 2011 | Z-Rec® | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | 1.2nF | - | 220W | - | - | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | - | 1.8V @ 15A | 15A | 200μA | -55°C~175°C | 130A | 1200V | - | 3V | 1.2kV | 21.5A | - | 0ns | 200μA | 1.2kV | 130A | - | 1.2kV | 1 Pair Common Cathode | 100A | 175°C | 25.2mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() C3D20065D Cree/Wolfspeed | 10 | - | Datasheet | 6 Weeks | - | Through Hole | TO-247-3 | 3 | - | - | - | Tube | 2014 | Z-Rec® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 650V | - | 1.8V @ 10A | 55A | - | -55°C~175°C | - | - | 10A DC | - | - | - | - | 0ns | - | 650V | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() C4D40120D Cree/Wolfspeed | 4 |
| - | 7 Weeks | Through Hole | Through Hole | TO-247-3 | 3 | TO-247-3 | - | - | Tube | 2011 | Z-Rec® | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | 532W | - | - | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | - | 1.8V @ 20A | 54A | 200μA | -55°C~175°C | 130A | 1200V | 27A | 1.8V | 1.2kV | 27A | - | 0 s | 200μA | 1.2kV | 130A | - | - | 1 Pair Common Cathode | 130A | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() C3D16060D Cree/Wolfspeed | 770 | - | - | 6 Weeks | Through Hole | Through Hole | TO-247-3 | 3 | TO-247-3 | - | - | Tube | 2012 | Z-Rec® | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | 100W | - | - | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | - | 1.8V @ 8A | 46A | 50μA | -55°C~175°C | 220A | 600V | 8A DC | 1.8V | 600V | 8A | - | 0 s | 200μA | 600V | 80A | - | - | 1 Pair Common Cathode | 80A | - | 21.1mm | 16.13mm | 5.21mm | - | Unknown | RoHS Compliant | - | ||
![]() C4D10120D Cree/Wolfspeed | 600 | - | - | 6 Weeks | Through Hole | Through Hole | TO-247-3 | 3 | - | - | - | Tube | 2011 | Z-Rec® | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | 187W | - | - | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 150μA @ 1200V | - | 1.8V @ 5A | 18A | 150μA | -55°C~175°C | 46A | 1200V | - | 1.8V | 1.2kV | 9A | - | 0 s | 300μA | 1.2kV | 46A | - | - | 1 Pair Common Cathode | 46A | - | 21.1mm | 16.13mm | 5.21mm | No | Unknown | RoHS Compliant | - | ||
![]() C4D20120D Cree/Wolfspeed | 148 | - | - | 7 Weeks | Through Hole | Through Hole | TO-247-3 | 3 | - | - | - | Tube | 2014 | Z-Rec® | - | Active | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | - | - | 352W | - | - | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | - | 1.8V @ 10A | 32A | - | -55°C~175°C | - | 1200V | - | 1.8V | 1.2kV | 16A | - | 0ns | 200μA | 1.2kV | 71A | - | - | 1 Pair Common Cathode | 71A | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() C2D10120D Cree/Wolfspeed | In Stock | - | - | 5 Weeks | Radial, Through Hole | Through Hole | TO-247-3 | 3 | TO-247-3 | - | - | Tube | 2009 | Zero Recovery™ | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | 175°C | -55°C | - | - | 455pF | 1.2kV | 138W | - | - | - | 20A | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | - | 1.8V @ 5A | 10A | 200μA | -55°C~175°C | 100A | 1200V | 10A | 1.8V | 1.2kV | 10A | - | 0 s | 200μA | 1.2kV | 100A | - | - | 1 Pair Common Cathode | 100A | - | 21.082mm | 16.03mm | 5.156mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() C2D20120D Cree/Wolfspeed | In Stock | - | - | 5 Weeks | Radial, Through Hole | Through Hole | TO-247-3 | 3 | TO-247-3 | - | - | Tube | 2005 | Zero Recovery™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | 1nF | 1.2kV | 138W | - | - | - | 20A | - | - | - | Standard | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | 20A | 1.8V @ 10A | 20A | 200μA | -55°C~175°C | 65A | 1200V | 22A | 3V | 1.2kV | 22A | - | 0 s | 1mA | 1.2kV | 250A | - | - | 1 Pair Common Cathode | 250A | - | 21.082mm | 16.03mm | 5.156mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() C3D16065D Cree/Wolfspeed | 251 |
| Datasheet | 6 Weeks | - | Through Hole | TO-247-3 | 3 | TO-247-3 | - | - | Tube | 2014 | Z-Rec® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 650V | - | 1.8V @ 8A | - | - | -55°C~175°C | - | 650V | 8A DC | - | - | - | - | 0ns | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C3D30065D Cree/Wolfspeed | 461 |
| - | 11 Weeks | - | Through Hole | TO-247-3 | - | TO-247-3 | - | - | Tube | 2016 | Z-Rec® | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 95μA @ 650V | - | 1.8V @ 16A | 78A | - | -55°C~175°C | - | 650V | 39A DC | - | - | - | - | 0ns | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSD20060D Cree/Wolfspeed | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | TO-247-3 | - | TO-247-3 | - | - | Tube | 2009 | Zero Recovery™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | 175°C | -55°C | - | - | 550pF | 600V | - | - | - | - | 20A | - | - | - | Standard | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 600V | 20A | 1.8V @ 10A | 20A | - | -55°C~175°C | - | 600V | 16.5A | - | 600V | 16.5A | - | 0 s | 200μA | 600V | 500A | - | - | 1 Pair Common Cathode | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() C4D15120D Cree/Wolfspeed | 3909 | - | Datasheet | 6 Weeks | - | Through Hole | TO-247-3 | - | TO-247-3 | - | - | Tube | 2015 | Z-Rec® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 250μA @ 1200V | - | 1.8V @ 8A | - | - | -55°C~175°C | - | 1200V | 24.5V DC | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSD20030D Cree/Wolfspeed | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | TO-247-3 | - | - | 2 | 175°C | Tube | 2004 | Zero Recovery™ | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | - | EFFICIENCY | 8541.10.00.80 | 660pF | 300V | - | SINGLE | NOT SPECIFIED | unknown | 20A | NOT SPECIFIED | 3 | R-PSFM-T3 | Standard | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 300V | 20A | 1.4V @ 10A | - | - | -55°C~175°C | - | - | - | - | 300V | 10A | 1 | 0 s | - | - | - | 200A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |