- Packaging
- Package / Case
- Series
- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Part Status
- Speed
- Diode Type
- Voltage - Forward (Vf) (Max) @ If
- RoHS Status
Attribute column
Manufacturer
Cree Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Max Power Dissipation | Current Rating | Base Part Number | Polarity | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Max Forward Surge Current (Ifsm) | Max Junction Temperature (Tj) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3D02060F Cree/Wolfspeed | 6047 |
| - | 6 Weeks | Through Hole | Through Hole | TO-220-2 Full Pack, Isolated Tab | 2 | TO-220-F2 | - | Tube | 2012 | Z-Rec® | Active | 1 (Unlimited) | - | 175°C | -55°C | - | - | 10.8W | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 600V | - | 1.7V @ 2A | 2A | 50μA | -55°C~175°C | 65A | 600V | 4A DC | 1.7V | 600V | 4A | 0 s | 100μA | 600V | 120pF @ 0V 1MHz | 65A | 20A | - | 16.07mm | 10.3mm | 4.9mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() C3D06060G-TR Cree/Wolfspeed | 4147 |
| - | 7 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | Tape & Reel (TR) | 2013 | Z-Rec® | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 600V | - | 1.7V @ 6A | - | - | -55°C~175°C | - | 600V | 19A DC | - | - | - | - | - | - | 295pF @ 0V 1MHz | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CSD01060A Cree/Wolfspeed | 6412 |
| - | 6 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | - | - | Tube | 2009 | Zero Recovery™ | Active | 1 (Unlimited) | - | 175°C | -55°C | 80pF | 600V | 21.4W | 1A | CSD01060 | Standard | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 100μA @ 600V | 2.2A | 1.8V @ 1A | 2A | 100μA | -55°C~175°C | 32A | - | 4A DC | 1.8V | 600V | 2.2A | 0 s | - | 600V | 80pF @ 0V 1MHz | - | 9A | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() C4D08120E Cree/Wolfspeed | 3600 |
| - | 6 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | TO-252-2 | - | Tube | 2012 | Z-Rec® | Active | - | - | 175°C | -55°C | - | - | 136W | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 250μA @ 1200V | - | 3V @ 2A | 24.5A | 35μA | -55°C~175°C | 64A | 1200V | 24.5A DC | 1.8V | 1.2kV | 8A | 0 s | - | 1.2kV | 560pF @ 0V 1MHz | 64A | 64A | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() C3D04060E Cree/Wolfspeed | 1195 |
| - | 6 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | TO-252-2 | - | Tube | 2009 | Z-Rec® | Active | - | SMD/SMT | 175°C | -55°C | - | - | 75W | - | - | - | 600V | Single | No Recovery Time > 500mA (Io) | 8A | Silicon Carbide Schottky | 50μA @ 600V | - | 1.7V @ 4A | 4A | 50μA | -55°C~175°C | 110A | 600V | 13.5A DC | 1.7V | 600V | 4A | 0 s | 100μA | 600V | 251pF @ 0V 1MHz | 110A | 31.9A | - | 2.388mm | 7.34mm | 7.518mm | No | Unknown | RoHS Compliant | - | ||
![]() C3D04065E Cree/Wolfspeed | 1962 |
| Datasheet | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | TO-252-2 | - | Tube | 2014 | Z-Rec® | Active | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 60μA @ 650V | - | 1.8V @ 4A | - | - | -55°C~175°C | - | 650V | 13.5A DC | - | - | - | 0ns | - | - | 251pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSD01060E-TR Cree/Wolfspeed | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | TO-252-2 | - | Tape & Reel (TR) | 2013 | Zero Recovery™ | Active | 3 (168 Hours) | - | 175°C | -55°C | - | - | 21.4W | - | CSD01060 | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 100μA @ 600V | - | 1.8V @ 1A | - | 100μA | -55°C~175°C | 7A | 600V | 4A DC | 1.8V | 600V | 1A | 0 s | - | - | 80pF @ 0V 1MHz | 90A | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() C5D50065D Cree/Wolfspeed | 20 | - | - | 7 Weeks | Through Hole | Through Hole | TO-247-3 | - | - | 38.000013g | Bulk | 2014 | Z-Rec® | Active | 1 (Unlimited) | - | 175°C | -55°C | - | - | 300W | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 500μA @ 650V | - | 1.8V @ 50A | 50A | - | -55°C~175°C | - | - | 100A DC | - | 650V | 100A | 0ns | 500μA | 650V | 1970pF @ 0V 1MHz | - | 400A | 175°C | 25.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() C3D10065E Cree/Wolfspeed | 3687 | - | Datasheet | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | TO-252-2 | - | Tube | 2014 | Z-Rec® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 650V | - | 1.8V @ 10A | - | - | -55°C~175°C | - | 650V | 32A DC | - | - | - | 0ns | - | - | 460.5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C4D02120E Cree/Wolfspeed | 2865 | - | - | 6 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | TO-252-2 | - | Tube | 2014 | Z-Rec® | Active | - | - | 175°C | -55°C | - | - | 40.5W | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 1200V | - | 1.8V @ 2A | 5.9A | 50μA | -55°C~175°C | 18.8A | 1200V | 10A DC | 1.8V | 1.2kV | 5.9A | 0 s | 150μA | 1.2kV | 167pF @ 0V 1MHz | 18.8A | 19A | - | 2.388mm | 7.34mm | 6.248mm | No | Unknown | RoHS Compliant | - | ||
![]() C3D03060E Cree/Wolfspeed | 14397 |
| - | 6 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | TO-252-2 | - | Tube | 2009 | Z-Rec® | Active | - | Through Hole | 175°C | -55°C | - | - | 53W | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 600V | - | 1.7V @ 3A | 3A | 50μA | -55°C~175°C | 100A | 600V | 11A DC | 1.7V | 600V | 3A | 0 s | 100μA | 600V | 155pF @ 0V 1MHz | 100A | 100A | - | 2.388mm | 7.34mm | 7.518mm | No | Unknown | RoHS Compliant | - | ||
![]() C3D06060G Cree/Wolfspeed | 902 |
| - | 6 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 2 | TO-263-2 | - | Tube | 2009 | Z-Rec® | Active | - | - | 175°C | -55°C | - | - | 79W | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 600V | - | 1.7V @ 6A | 6A | 50μA | -55°C~175°C | 200A | 600V | 19A DC | 1.8V | 600V | 6A | 0 s | 50μA | 600V | 295pF @ 0V 1MHz | 70A | 70A | - | 4.572mm | 11.05mm | 10.312mm | No | Unknown | RoHS Compliant | - | ||
![]() C4D10120E Cree/Wolfspeed | 5700 | - | - | 6 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | TO-252-2 | - | Tube | 2012 | Z-Rec® | Active | - | - | 175°C | -55°C | - | - | 136W | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 250μA @ 1200V | - | 1.8V @ 10A | 16A | 250μA | -55°C~175°C | 71A | 1200V | 33A DC | 1.8V | 1.2kV | 10A | 0 s | 350μA | 1.2kV | 754pF @ 0V 1MHz | 71A | 46A | - | 2.388mm | 7.34mm | 6.248mm | No | Unknown | RoHS Compliant | - | ||
![]() C3D1P7060Q Cree/Wolfspeed | 1343 | - | - | 4 Weeks | Surface Mount | Surface Mount | 10-PowerTQFN | 8 | 10-Power QFN (3.3x3.3) | - | Tape & Reel (TR) | 2013 | Z-Rec® | Not For New Designs | 3 (168 Hours) | - | 160°C | -55°C | - | - | 35.5W | - | C3D1P7060 | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 600V | - | 1.7V @ 1.7A | 7A | 50μA | -55°C~160°C | 15A | 600V | 9.7A DC | 1.7V | 600V | 1.7A | 0 s | 100μA | 600V | 100pF @ 0V 1MHz | 15A | 15A | - | 1mm | 3.3mm | 3.3mm | No | Unknown | RoHS Compliant | - | ||
![]() C3D06065I Cree/Wolfspeed | 219 |
| - | 6 Weeks | - | Through Hole | TO-220-2 Isolated Tab | - | TO-220-2 Isolated Tab | - | Tube | 2015 | Z-Rec® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 650V | - | 1.7V @ 6A | - | - | -55°C~175°C | - | 650V | 13A DC | - | - | - | 0ns | - | - | 295pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C3D03060A Cree/Wolfspeed | 23 | - | - | 6 Weeks | Through Hole | Through Hole | TO-220-2 | 2 | TO-220-2 | - | Tube | 2010 | Z-Rec® | Active | 1 (Unlimited) | - | 175°C | -55°C | - | - | 53W | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 600V | - | 1.7V @ 3A | 3A | 50μA | -55°C~175°C | 100A | 600V | 11A DC | 1.7V | 600V | 3A | 0 s | 100μA | 600V | 155pF @ 0V 1MHz | 26A | 28A | - | 15.621mm | 10.41mm | 4.699mm | No | Unknown | RoHS Compliant | - | ||
![]() C4D02120E-TR Cree/Wolfspeed | 20643 | - | - | 7 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252-2 | - | Tape & Reel (TR) | 2001 | Z-Rec® | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 1200V | - | 1.8V @ 2A | - | - | -55°C~175°C | - | 1200V | 10A DC | - | - | - | 0ns | - | - | 167pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() C2D05120E Cree/Wolfspeed | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | TO-252-2 | - | Tube | 2009 | Zero Recovery™ | Obsolete | 1 (Unlimited) | - | 175°C | -55°C | - | - | 136W | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 200μA @ 1200V | - | 1.8V @ 5A | 5A | 200μA | -55°C~175°C | 100A | 1200V | 17.5A DC | 1.8V | 1.2kV | 10A | 0 s | 200μA | 1.2kV | 455pF @ 0V 1MHz | 100A | - | - | 2.388mm | 7.34mm | 6.248mm | No | Unknown | RoHS Compliant | - | ||
![]() C3D08060G Cree/Wolfspeed | 175 |
| - | 6 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 2 | TO-263-2 | - | Tube | 2009 | Z-Rec® | Active | - | - | 175°C | -55°C | - | - | 100W | - | - | - | - | Single | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 50μA @ 600V | - | 1.8V @ 8A | 8A | 50μA | -55°C~175°C | 220A | 600V | 24A DC | 1.8V | 600V | 8A | 0 s | 200μA | 600V | 441pF @ 0V 1MHz | 220A | 80A | - | 4.572mm | 11.05mm | 10.312mm | No | Unknown | RoHS Compliant | - | ||
![]() C4D08120E-TR Cree/Wolfspeed | 22 |
| - | 7 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | Tape & Reel (TR) | 2017 | Z-Rec® | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 250μA @ 1200V | - | 1.8V @ 8A | - | - | -55°C~175°C | - | 1200V | 24.5A DC | - | - | - | 0ns | - | - | 560pF @ 0V 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | - |