- Packaging
- Package / Case
- Series
- Capacitance @ Vr, F
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Part Status
- Speed
- Diode Type
- Voltage - Forward (Vf) (Max) @ If
- RoHS Status
Attribute column
Manufacturer
Cree Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Capacitance @ Vr, F | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPW3-1700-S010B-WP Cree/Wolfspeed | In Stock | - | - | 39 Weeks | Surface Mount | Surface Mount | Die | - | - | Tray | 2010 | Z-Rec® | Active | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 1700V | 2V @ 10A | -55°C~175°C | 1700V | - | 1.7kV | 10A | 0 s | 880pF @ 0V 1MHz | RoHS Compliant | ||
![]() CSD01060E-TR Cree | 6566 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E4D10120A Cree/Wolfspeed | 474 |
| Datasheet | 4 Weeks | - | Through Hole | TO-220-2 | - | TO-220-2 | - | - | Automotive, AEC-Q101, E | Active | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | 1.8V @ 10A | -55°C~175°C | 1200V | 33A DC | - | - | - | 777pF @ 0V 1MHz | - | ||
![]() C4D20120H Cree/Wolfspeed | 301 |
| - | 11 Weeks | - | Through Hole | TO-247-2 | - | TO-247-2 | Tube | - | Z-Rec® | Active | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | 1.8V @ 20A | -55°C~175°C | 1200V | 54A DC | - | - | 0ns | 1.5nF @ 0V 1MHz | - | ||
![]() C4D10120H Cree/Wolfspeed | 800 |
| - | 11 Weeks | - | Through Hole | TO-247-2 | - | TO-247-2 | Tube | - | Z-Rec® | Active | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 250μA @ 1200V | 1.8V @ 10A | -55°C~175°C | 1200V | 31.5A DC | - | - | 0ns | 754pF @ 0V 1MHz | - | ||
![]() C6D06065A Cree/Wolfspeed | 263 |
| - | 4 Weeks | - | Through Hole | TO-220-2 | - | TO-220-2 | - | - | Z-Rec® | Active | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30μA @ 650V | 1.5V @ 6A | -55°C~175°C | 650V | 24A DC | - | - | 0ns | 394pF @ 0V 1MHz | RoHS Compliant | ||
![]() C5D25170H Cree/Wolfspeed | In Stock | - | - | 11 Weeks | - | Through Hole | TO-247-2 | - | TO-247-2 | - | - | Z-Rec® | Active | Not Applicable | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1700V | 1.8V @ 25A | -55°C~175°C | 1700V | 70A DC | - | - | 0ns | 1950pF @ 0V 1MHz | - | ||
![]() C3D02065E Cree/Wolfspeed | 8031 |
| - | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | TO-252-2 | Tube | 2014 | Z-Rec® | Active | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | 1.8V @ 2A | -55°C~175°C | 650V | 8A DC | - | - | 0ns | 120pF @ 0V 1MHz | RoHS Compliant | ||
![]() C6D10065A Cree/Wolfspeed | 44 |
| - | 4 Weeks | - | Through Hole | TO-220-2 | - | TO-220-2 | - | - | Z-Rec® | Active | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | 1.5V @ 10A | -55°C~175°C | 650V | 37A DC | - | - | 0ns | 611pF @ 0V 1MHz | RoHS Compliant | ||
![]() C3D16065D1 Cree/Wolfspeed | 66 |
| - | - | - | Through Hole | TO-247-3 | - | TO-247-3 | - | - | Z-Rec® | Active | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 95μA @ 650V | 1.8V @ 16A | -55°C~175°C | 650V | - | - | - | 0ns | - | ROHS3 Compliant | ||
![]() C3D03065E Cree/Wolfspeed | 1856 |
| - | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | Tube | 2014 | Z-Rec® | Active | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | 1.8V @ 3A | -55°C~175°C | 650V | 11A DC | - | - | 0ns | 155pF @ 0V 1MHz | RoHS Compliant | ||
![]() E4D20120A Cree/Wolfspeed | 238 |
| - | 13 Weeks | - | Through Hole | TO-220-2 | - | TO-220-2 | Tube | - | Automotive, AEC-Q101, E | Active | Not Applicable | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | 1.8V @ 20A | -55°C~175°C | 1200V | 54.5A DC | - | - | 0ns | 1500pF @ 0V 1MHz | - | ||
![]() C3D06065E Cree/Wolfspeed | 1394 |
| - | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | Tube | 2014 | Z-Rec® | Active | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | 1.7V @ 6A | -55°C~175°C | 650V | 20A DC | - | - | 0ns | 295pF @ 0V 1MHz | RoHS Compliant | ||
![]() C3D08065E Cree/Wolfspeed | 2313 | - | - | 6 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | Tube | 2014 | Z-Rec® | Active | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | 1.8V @ 8A | -55°C~175°C | 650V | 25.5A DC | - | - | 0ns | 395pF @ 0V 1MHz | RoHS Compliant | ||
![]() CPW2-1200-S005B Cree/Wolfspeed | In Stock | - | - | - | - | Surface Mount | Die | - | - | Tube | - | Z-Rec® | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1.5V | 1.8V @ 5A | -55°C~175°C | - | 17.5A DC | - | - | 0ns | 455pF @ 0V 1MHz | - | ||
![]() CPW2-1200-S010B-FR1 Cree/Wolfspeed | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPW2-1200-S010B Cree/Wolfspeed | In Stock | - | - | - | - | Surface Mount | Die | - | - | Tube | - | Z-Rec® | Obsolete | 1 (Unlimited) | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 5A | 1.8V @ 10A | -55°C~175°C | - | 31A DC | - | - | 0ns | 1000F @ 0V 1MHz | - | ||
![]() CPW2-1200-S010BP Cree/Wolfspeed | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPW2-1200-S010B-SK Cree/Wolfspeed | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C5D05170H Cree/Wolfspeed | In Stock | - | - | 11 Weeks | - | Through Hole | TO-247-2 | - | TO-247-2 | - | - | Z-Rec® | Active | Not Applicable | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1700V | 1.8V @ 5A | -55°C~175°C | 1700V | 18A DC | - | - | 0ns | 425pF @ 0V 1MHz | - |