- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Package / Case
- Part Status
- Mounting Type
- Packaging
- Rds On (Max) @ Id, Vgs
- Vgs(th) (Max) @ Id
- FET Feature
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Operating Temperature
Attribute column
Manufacturer
Cree Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Configuration | Number of Channels | Power Dissipation | Turn On Delay Time | Power - Max | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Reverse Voltage | Drain to Source Breakdown Voltage | Input Capacitance | Max Junction Temperature (Tj) | FET Feature | Drain to Source Resistance | Rds On Max | Nominal Vgs | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAS300M17BM2 Cree/Wolfspeed | 791 |
| - | 19 Weeks | - | Chassis Mount | Module | 7 | Module | - | 325A Tc | - | - | -40°C~150°C TJ | Tray | 2014 | Z-Rec® | Active | 1 (Unlimited) | 150°C | - | 1.76kW | - | - | - | - | 1760W | 2 N-Channel (Half Bridge) | 10mOhm @ 225A, 20V | 2.3V @ 15mA (Typ) | 20000pF @ 1000V | 1076nC @ 20V | - | 1700V 1.7kV | - | 300A | 2.3V | - | - | - | - | - | Silicon Carbide (SiC) | 8mOhm | - | - | 30mm | 106.4mm | 61.4mm | - | Unknown | RoHS Compliant | ||
![]() CCS050M12CM2 Cree/Wolfspeed | In Stock | - | - | 19 Weeks | Chassis Mount, Screw | Chassis Mount | Module | 28 | Module | - | 87A Tc | 6 | 50 ns | 150°C TJ | Bulk | 2013 | Z-FET™ Z-Rec™ | Active | 1 (Unlimited) | 150°C | -40°C | 337W | - | 6 | 312W | 21 ns | 337W | 6 N-Channel (3-Phase Bridge) | 34mOhm @ 50A, 20V | 2.3V @ 2.5mA | 2.810nF @ 800V | 180nC @ 20V | 19ns | 1200V 1.2kV | 30 ns | 87A | 2.3V | 25V | 1.2kV | 1.2kV | 2.81nF | 150°C | Silicon Carbide (SiC) | 25mOhm | 34 mΩ | - | 17.5mm | - | - | No | Unknown | RoHS Compliant | ||
![]() HAS530M12BM3 Wolfspeed, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | - | - | 530A | - | - | - | Bulk | - | - | Active | - | - | - | - | 2 N-Channel (Half Bridge) | - | - | - | - | - | - | - | - | - | - | 1200V (1.2kV) | - | - | - | - | - | - | - | - | Silicon Carbide (SiC) | - | - | - | - | - | - | - | - | - | ||
![]() WAS310M17BM3 Wolfspeed, Inc. | In Stock | - | - | - | - | Chassis Mount | Module | - | - | WAS310 | 310A | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1700V (1.7kV) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WAS350M12BM3 Wolfspeed, Inc. | In Stock | - | - | - | - | Chassis Mount | Module | - | - | WAS350 | 417A (Tc) | - | - | -40°C ~ 150°C (TJ) | Box | - | - | Active | - | - | - | - | 2 N-Channel (Half Bridge) | - | - | - | - | - | 5.2mOhm @ 350A, 15V | 3.6V @ 85mA | 25700pF @ 800V | 844nC @ 15V | - | 1200V (1.2kV) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WAS175M12BM3 Wolfspeed, Inc. | In Stock | - | - | - | - | Chassis Mount | Module | - | - | WAS175 | 228A (Tc) | - | - | -40°C ~ 150°C (TJ) | Box | - | - | Active | - | - | - | - | 2 N-Channel (Half Bridge) | - | - | - | - | - | 10.4mOhm @ 175A, 15V | 3.6V @ 43mA | 12900pF @ 800V | 422nC @ 15V | - | 1200V (1.2kV) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EAB450M12XM3 Wolfspeed, Inc. | In Stock | - | - | - | - | Chassis Mount | Module | - | - | EAB450 | 450A (Tc) | - | - | -40°C ~ 175°C (TJ) | Box | - | - | Active | - | - | - | - | 2 N-Channel (Half Bridge) | - | - | - | - | - | 3.7mOhm @ 450A, 15V | 3.6V @ 132mA | 38000pF @ 800V | 1330nC @ 15V | - | 1200V (1.2kV) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAS310M17BM3 Wolfspeed, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | - | - | 399A (Tc) | - | - | -40°C ~ 150°C (TJ) | Bulk | - | - | Active | - | - | - | - | 2 N-Channel (Half Bridge) | - | - | - | 1.63kW (Tc) | - | 5.8mOhm @ 310A, 15V | 3.6V @ 102mA | 31500pF @ 1000V | 996nC @ 15V | - | 1700V | - | - | - | - | - | - | - | - | Silicon Carbide (SiC) | - | - | - | - | - | - | - | - | - | ||
![]() HAS175M12BM3 Wolfspeed, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | - | - | 175A | - | - | - | Bulk | - | - | Active | - | - | - | - | 2 N-Channel (Half Bridge) | - | - | - | - | - | - | - | - | - | - | 1200V (1.2kV) | - | - | - | - | - | - | - | - | Silicon Carbide (SiC) | - | - | - | - | - | - | - | - | - | ||
![]() HAS350M12BM3 Wolfspeed, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | - | - | 350A | - | - | - | Bulk | - | - | Active | - | - | - | - | 2 N-Channel (Half Bridge) | - | - | - | - | - | - | - | - | - | - | 1200V (1.2kV) | - | - | - | - | - | - | - | - | Silicon Carbide (SiC) | - | - | - | - | - | - | - | - | - | ||
![]() CAB003M09DM3 Wolfspeed, Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | Module | - | 518A (Tc) | - | - | -40°C ~ 175°C (TJ) | Bulk | - | - | Active | - | - | - | - | 2 N-Channel (Half Bridge) | - | - | - | 1.163kW (Tc) | - | 3.25mOhm @ 400A, 15V | 3.5V @ 130mA | 20.4pF @ 900V | 840nC @ 15V | - | 900V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAS300M12BM2 Cree/Wolfspeed | 676 |
| - | 19 Weeks | Screw | Chassis Mount | Module, Screw Terminals | 7 | Module | - | 423A Tc | 2 | - | 150°C TJ | Bulk | 2014 | Z-FET™ | Active | 1 (Unlimited) | 150°C | -40°C | 1.66kW | - | - | 1.66kW | - | 1660W | 2 N-Channel (Half Bridge) | 5.7mOhm @ 300A, 20V | 2.3V @ 15mA (Typ) | 11700pF @ 600V | 1025nC @ 20V | - | 1200V 1.2kV | - | 300A | 2.3V | 25V | - | - | - | - | Silicon Carbide (SiC) | 5mOhm | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() CAS120M12BM2 Cree/Wolfspeed | 2481 |
| - | 19 Weeks | - | Chassis Mount | Module | - | - | - | 193A Tc | - | - | -40°C~150°C TJ | Bulk | 2014 | Z-Rec® | Active | 1 (Unlimited) | - | - | 925W | - | - | - | - | - | 2 N-Channel (Half Bridge) | 16m Ω @ 120A, 20V | 2.6V @ 6mA (Typ) | 6300pF @ 1000V | 378nC @ 20V | - | 1200V 1.2kV | - | 193A | 2.6V | - | - | - | - | - | Silicon Carbide (SiC) | - | - | - | 30mm | 106.4mm | 61.4mm | - | No SVHC | RoHS Compliant | ||
![]() CCS020M12CM2 Cree/Wolfspeed | In Stock | - | - | 19 Weeks | - | Chassis Mount | Module | 28 | Module | - | 29.5A Tc | - | - | -40°C~150°C TJ | Tray | 2014 | Z-Rec® | Active | 1 (Unlimited) | 150°C | - | 167W | - | - | - | - | 167W | 6 N-Channel (3-Phase Bridge) | 98mOhm @ 20A, 20V | 2.2V @ 1mA (Typ) | 900pF @ 800V | 61.5nC @ 20V | - | 1200V 1.2kV | - | 20A | 2.2V | - | - | - | - | - | Silicon Carbide (SiC) | 80mOhm | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() CAS100H12AM1 Cree/Wolfspeed | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | 3 | Module | - | 168A | 2 | - | - | Bulk | 2013 | Z-FET™ | Obsolete | 1 (Unlimited) | 125°C | -55°C | 568W | - | - | 568W | - | 568W | 2 N-Channel (Half Bridge) | 20mOhm @ 20A, 20V | 3.1V @ 50mA | 9500pF @ 800V | - | - | 1200V 1.2kV | - | 168A | 2.6V | 20V | - | 1.2kV | 9.5nF | - | Standard | 16mOhm | 20 mΩ | 3.1 V | - | - | - | No | Unknown | Non-RoHS Compliant | ||
![]() CAS325M12HM2 Cree/Wolfspeed | In Stock | - | - | 19 Weeks | - | - | Module | - | Module | - | 444A Tc | - | - | 175°C TJ | Bulk | 2016 | Z-REC™ | Active | Not Applicable | - | - | - | - | - | - | - | 3000W | 2 N-Channel (Half Bridge) | 4.3mOhm @ 400A, 20V | 4V @ 105mA | - | 1127nC @ 20V | - | 1200V 1.2kV | - | - | - | - | - | - | - | - | Silicon Carbide (SiC) | 3.7mOhm | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CAB400M12XM3 Cree/Wolfspeed | 979 |
| - | - | - | Chassis Mount | Module | - | - | - | 395A Tc | - | - | -40°C~175°C TJ | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 N-Channel (Dual) | 5.3mOhm @ 400A, 15V | 3.6V @ 92mA | 2450pF @ 800V | 908nC @ 15V | - | 1200V | - | - | - | - | - | - | - | - | Silicon Carbide (SiC) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CAB450M12XM3 Cree/Wolfspeed | 700 |
| - | 8 Weeks | - | Chassis Mount | Module | - | Module | - | 450A | - | - | -40°C~175°C TJ | Box | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 850W | 2 N-Channel (Half Bridge) | 3.7mOhm @ 450A, 15V | 3.6V @ 132mA | 38000pF @ 800V | 1330nC @ 15V | - | 1200V | - | - | - | - | - | - | - | - | Silicon Carbide (SiC) | - | - | - | - | - | - | - | - | - |