- Package / Case
- Packaging
- Mounting Type
- Part Status
- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Operating Temperature
- Power Dissipation (Max)
Attribute column
Manufacturer
Cree Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Channel Mode | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack QuantityFactory Pack Quantity | Forward Transconductance - Min | Id - Continuous Drain Current | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Pd - Power Dissipation | Power Dissipation (Max) | Qg - Gate Charge | Qualification | Rds On - Drain-Source Resistance | RoHS | Transistor Polarity | Turn Off Delay Time | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Vgs (Max) | Fall Time (Typ) | Transistor Type | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | Input Capacitance | DS Breakdown Voltage-Min | Max Junction Temperature (Tj) | Drain to Source Resistance | Rds On Max | Nominal Vgs | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C3M0065100K Cree/Wolfspeed | 30 | - | - | 16 Weeks | - | Through Hole | TO-247-4 | - | - | TO-247-4L | - | 35A Tc | 15V | - | - | - | - | - | - | - | - | - | 113.5W Tc | - | - | - | - | - | 19 ns | - | - | - | - | - | - | -55°C~150°C TJ | Tube | 2016 | C3M™ | Active | Not Applicable | - | 150°C | -55°C | - | - | - | - | - | - | - | - | 1 | - | - | 113.5W | - | 20 ns | N-Channel | - | 78mOhm @ 20A, 15V | 3.5V @ 5mA | 660pF @ 600V | 35nC @ 15V | - | 1000V | +19V, -8V | - | - | 35A | - | - | - | - | 1kV | - | - | - | 150°C | 65mOhm | - | - | - | 5.21mm | - | - | - | - | RoHS Compliant | ||
![]() C2M0080120D Cree/Wolfspeed | 23 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-247-3 | - | 3 | TO-247-3 | - | 36A Tc | 20V | - | - | - | - | - | - | - | 1 | - | 192W Tc | - | - | - | - | - | 23.2 ns | - | - | - | - | - | - | -55°C~150°C TJ | Bulk | 2013 | C2M™ | Active | 1 (Unlimited) | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | Single | - | 208W | - | 12 ns | N-Channel | - | 98mOhm @ 20A, 20V | 4V @ 5mA | 950pF @ 1000V | 62nC @ 5V | - | 1200V | +25V, -10V | - | - | 31.6A | 3.2V | 25V | - | - | 1.2kV | - | 950pF | - | - | 80mOhm | 98 mΩ | 1.7 V | - | 21.1mm | 16.13mm | 5.21mm | No | Unknown | RoHS Compliant | ||
![]() C3M0075120K Cree/Wolfspeed | 640 | - | - | 16 Weeks | - | Through Hole | TO-247-4 | - | - | TO-247-4L | - | 30A Tc | 15V | - | - | - | - | - | - | - | - | - | 113.6W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | - | C3M™ | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 90mOhm @ 20A, 15V | 4V @ 5mA | 1350pF @ 1000V | 51nC @ 15V | - | 1200V | +19V, -8V | - | - | - | - | - | - | - | - | - | - | - | - | 75mOhm | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() C3M0065090J Cree/Wolfspeed | 2153 | - | - | 16 Weeks | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | 7 | D2PAK-7 | - | 35A Tc | 15V | - | - | - | - | - | - | - | - | - | 113W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | 2006 | C3M™ | Active | 1 (Unlimited) | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 78mOhm @ 20A, 15V | 2.1V @ 5mA | 660pF @ 600V | 30nC @ 15V | - | 900V | +19V, -8V | - | - | 35A | 2.1V | - | - | - | - | - | - | - | - | 65mOhm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() C3M0120100K Cree/Wolfspeed | 2185 |
| Datasheet | 16 Weeks | - | Through Hole | TO-247-4 | NO | - | - | - | 22A Tc | 15V | - | - | - | - | - | - | - | 1 | - | 83W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | 2016 | C3M™ | Active | 1 (Unlimited) | 4 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | IEC-60747-8-4 | R-PSFM-T4 | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | N-Channel | SWITCHING | 155m Ω @ 15A, 15V | 3.5V @ 3mA | 350pF @ 600V | 21.5nC @ 15V | - | 1000V | ±15V | - | - | - | - | - | 22A | 0.155Ohm | - | 50A | - | 1000V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() C3M0030090K Cree/Wolfspeed | 1776 |
| - | 16 Weeks | - | Through Hole | TO-247-4 | - | - | TO-247-4 | - | 63A Tc | 15V | - | - | - | - | - | - | - | - | - | 149W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | - | C3M™ | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 39mOhm @ 35A, 15V | 3.5V @ 11mA | 1864pF @ 600V | 87nC @ 15V | - | 900V | +15V, -4V | - | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() C2M1000170J Cree/Wolfspeed | 753 | - | - | 16 Weeks | - | Surface Mount | TO-263-7 (Straight Leads) | - | 7 | D2PAK (7-Lead) | - | 5.3A Tc | 20V | - | - | - | - | - | - | - | - | - | 78W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Bulk | 2015 | C2M™ | Active | 1 (Unlimited) | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 1.4Ohm @ 2A, 20V | 3.1V @ 500μA (Typ) | 200pF @ 1000V | 13nC @ 20V | - | 1700V | +25V, -10V | - | - | 5.3A | 2.6V | - | - | - | - | - | - | - | - | 1Ohm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() C3M0075120J Cree/Wolfspeed | 3376 | - | - | 16 Weeks | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | YES | - | - | - | 30A Tc | 15V | - | - | - | - | - | - | - | 1 | - | 113.6W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | 2017 | C3M™ | Active | 1 (Unlimited) | 7 | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | R-PSSO-G7 | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | DRAIN | - | N-Channel | SWITCHING | 90m Ω @ 20A, 15V | 4V @ 5mA | 1350pF @ 1000V | 51nC @ 15V | - | 1200V | +19V, -8V | - | - | - | - | - | 30A | 0.09Ohm | - | 80A | - | 1200V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() C3M0065090D Cree/Wolfspeed | 28 | - | - | 16 Weeks | - | Through Hole | TO-247-3 | - | 3 | - | - | 36A Tc | 15V | - | - | - | - | - | - | - | - | - | 125W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | 2005 | C3M™ | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 78m Ω @ 20A, 15V | 2.1V @ 5mA | 660pF @ 600V | 30.4nC @ 15V | - | 900V | +18V, -8V | - | - | 36A | 2.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() C2M0045170D Cree/Wolfspeed | 2107 | - | - | 16 Weeks | - | Through Hole | TO-247-3 | - | 3 | TO-247-3 | - | 72A Tc | 20V | - | - | - | - | - | - | - | - | - | 520W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | C2M™ | Active | Not Applicable | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 70mOhm @ 50A, 20V | 4V @ 18mA | 3672pF @ 1kV | 188nC @ 20V | - | 1700V | +25V, -10V | - | - | 72A | 2.6V | - | - | - | - | - | - | - | - | 45mOhm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() C3M0120090J Cree/Wolfspeed | 3849 | - | Datasheet | 16 Weeks | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | 7 | D2PAK-7 | - | 22A Tc | 15V | - | - | - | - | - | - | - | - | - | 83W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | 2015 | C3M™ | Active | 1 (Unlimited) | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 155mOhm @ 15A, 15V | 3.5V @ 3mA | 350pF @ 600V | 17.3nC @ 15V | - | 900V | +18V, -8V | - | - | 22A | 2.1V | - | - | - | - | - | - | - | - | 120mOhm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() CMF10120D Cree/Wolfspeed | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-247-3 | - | 3 | TO-247 | - | 24A Tc | 20V | - | - | - | - | - | - | - | 1 | - | 134W Tc | - | - | - | - | - | 38 ns | - | - | - | - | - | - | -55°C~135°C TJ | Tube | 2012 | Z-FET™ | Obsolete | 1 (Unlimited) | - | 135°C | -55°C | - | - | - | - | - | - | - | - | - | Single | - | 152W | - | 8.8 ns | N-Channel | - | 220mOhm @ 10A, 20V | 4V @ 500μA | 928pF @ 800V | 47.1nC @ 20V | 34ns | 1200V | +25V, -5V | 21 ns | - | 24A | 2.5V | 25V | - | - | 1.2kV | - | 928pF | - | - | 160mOhm | 220 mΩ | 2.5 V | - | 21.1mm | 16.13mm | 5.21mm | No | Unknown | RoHS Compliant | ||
![]() CMF20120D Cree/Wolfspeed | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-247-3 | - | 3 | TO-247-3 | - | 42A Tc | 20V | - | - | - | - | - | - | - | 1 | - | 215W Tc | - | - | - | - | - | 40 ns | - | - | - | - | - | - | -55°C~135°C TJ | Tube | 2005 | Z-FET™ | Obsolete | 1 (Unlimited) | - | 135°C | -55°C | - | - | - | - | - | - | - | - | - | Single | - | 150W | - | 13 ns | N-Channel | - | 110mOhm @ 20A, 20V | 4V @ 1mA | 1915pF @ 800V | 90.8nC @ 20V | 38ns | 1200V | +25V, -5V | 24 ns | - | 42A | 2.5V | 25V | - | - | 1.2kV | - | 1.915nF | - | - | 80mOhm | 110 mΩ | 2.5 V | - | 21.1mm | 16.13mm | 5.21mm | No | Unknown | RoHS Compliant | ||
![]() C3M0065100J Cree/Wolfspeed | 538 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | - | D2PAK-7 | - | 35A Tc | 15V | - | - | - | - | - | - | - | - | - | 113.5W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | 2017 | C3M™ | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 78mOhm @ 20A, 15V | 3.5V @ 5mA | 660pF @ 600V | 35nC @ 15V | - | 1000V | +15V, -4V | - | - | - | - | - | - | - | - | - | - | - | - | 65mOhm | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() C2M1000170J-TR Cree/Wolfspeed | 686 |
| - | 23 Weeks | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | - | D2PAK-7 | - | 5.3A Tc | 20V | - | - | - | - | - | - | - | - | - | 78W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | C2M™ | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 1.4Ohm @ 2A, 20V | 3.1V @ 500μA (Typ) | 200pF @ 1000V | 13nC @ 20V | - | 1700V | +25V, -10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() C3M0280090J Cree/Wolfspeed | 1550 |
| - | 16 Weeks | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | 7 | D2PAK-7 | - | 11A Tc | 15V | - | - | - | - | - | - | - | - | - | 50W Tc | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tube | 2006 | C3M™ | Active | 1 (Unlimited) | - | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 360mOhm @ 7.5A, 15V | 3.5V @ 1.2mA | 150pF @ 600V | 9.5nC @ 15V | - | 900V | +18V, -8V | - | - | 11A | 2.1V | - | - | - | - | - | - | - | - | 280mOhm | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() C3M0120065J Cree | 1152 |
| - | - | - | - | TO-263-7 | - | - | - | Enhancement | - | - | 50 | 5 S | 21 A | + 175 C | - 40 C | Yes | SMD/SMT | - | 86 W | - | 26 nC | - | 120 mOhms | Details | N-Channel | - | 18 ns | 8 ns | - | 650 V | - 4 V, + 15 V | 3.6 V | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 9 ns | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | 9.13 mm | 10.23 mm | 4.57 mm | - | - | - | ||
![]() C3M0120065K Cree | 252 |
| - | - | - | - | TO-247-4 | - | - | - | Enhancement | - | - | 30 | 5 S | 22 A | + 175 C | - 40 C | - | Through Hole | - | 98 W | - | 28 nC | - | 120 mOhms | Details | N-Channel | - | 19 ns | 8 ns | - | 650 V | - 4 V, + 15 V | 3.6 V | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 11 ns | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | 23.6 mm | 16.13 mm | 5.21 mm | - | - | - | ||
![]() C3M0045065D Cree | 355 |
| - | - | - | - | TO-247-3 | - | - | - | Enhancement | - | - | 30 | - | 49 A | + 175 C | - 40 C | - | Through Hole | - | 176 W | - | 63 nC | - | 45 mOhms | Details | N-Channel | - | 20 ns | 10 ns | 0.211644 oz | 650 V | - 8 V, + 19 V | 3.6 V | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 32 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E3M0075120K Cree | 44 |
| - | - | - | - | TO-247-4 | - | - | - | Enhancement | - | - | 30 | 11 S | 32 A | + 175 C | - 55 C | - | Through Hole | - | 145 W | - | 55 nC | AEC-Q101 | 97.5 mOhms | Details | N-Channel | - | 29 ns | 8 ns | - | 1.2 kV | - 8 V, + 19 V | 3.6 V | - | - | - | E-Series | - | - | - | - | - | - | - | - | - | - | - | - | Single | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 22 ns | - | - | - | Automotive Power MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |