- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Transistor Type
- Gain
- Id - Continuous Drain Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operating Frequency
- Output Power
- Package / Case
- Packaging
Attribute column
Manufacturer
Cree Transistors - JFETs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Id - Continuous Drain Current | Maximum Drain Gate Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Pd - Power Dissipation | RoHS | Shipping Restrictions | Transistor Polarity | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Breakdown Voltage | Vgs th - Gate-Source Threshold Voltage | Packaging | Operating Frequency | Output Power | Transistor Type | Gain |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 50 | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | HEMT | - | ||
![]() CMPA5259080S Cree | In Stock | - | - | QFN-48 | 50 | 4.8 A | - | + 225 C | - | Yes | SMD/SMT | - | Details | This product may require additional documentation to export from the United States. | N-Channel | 100 V | - 10 V, 2 V | - 3.1 V | Cut Tape | 5 GHz to 5.9 GHz | 112.9 W | HEMT | 21.4 dB | ||
![]() CGHV35400F1 Cree | In Stock | - | - | 440225 | 1 | 24 A | - | + 125 C | - 40 C | - | Flange Mount | - | Details | This product may require additional documentation to export from the United States. | N-Channel | 125 V | - 10 V, 2 V | 3 V | - | 2.9 GHz to 3.5 GHz | 400 W | HEMT | 11 dB | ||
![]() CGB5P-CEN Cree | In Stock | - | - | - | 1 | - | - | - | - | - | - | - | N | - | - | - | - | - | Bulk | - | - | HEMT | - | ||
![]() CMPA2735030S Cree | In Stock | - | - | QFN-32 | 50 | 4.6 A | - | + 225 C | - | Yes | SMD/SMT | 32 W | Details | - | N-Channel | 150 V | - 10 V, 2 V | - 3 V | Cut Tape | 2.7 GHz to 3.5 GHz | 40.6 W | HEMT | 28.1 dB | ||
![]() CGHV38375F Cree | 1 | - | - | 440226 | 1 | 24 A | - | + 125 C | - 40 C | - | Flange Mount | - | Details | This product may require additional documentation to export from the United States. | N-Channel | 125 V | - 10 V, 2 V | - | - | 2.75 GHz to 3.75 GHz | 400 W | HEMT | 11 dB | ||
![]() CGHV31500F1 Cree | In Stock | - | - | 440226-2 | 1 | 500 mA | - 2.7 V | + 75 C | - 40 C | - | Flange Mount | 418 W | N | This product may require additional documentation to export from the United States. | N-Channel | - | - | - | Tray | 2.7 GHz to 3.1 GHz | 57.9 dBm | HEMT | - |