- Manufacturer
- Ihs Manufacturer
- Manufacturer Part Number
- Operating Temperature-Max
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Subcategory
- Surface Mount
- Brand
- Configuration
- Construction
Attribute column
Manufacturer
Cree Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Brand | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Installed RAM | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Minimum Operating Temperature | On-Board Storage Size | On-Board Storage Type | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Processor Brand | Processor Series | Processor Type | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Shipping Restrictions | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Packing Method | Number of Functions | Construction | Reach Compliance Code | Frequency | Lead Length | Operating Supply Voltage | Configuration | Lead Diameter | Memory Size | Operating Mode | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Polarity/Channel Type | Product Type | Shielded | Rated Current-Max | Inductance-Nom (L) | FET Technology | Power Dissipation-Max (Abs) | Form Factor | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2500-00F Cree | In Stock | - | - | NO | WIRE | TUBULAR PACKAGE | 2 | IRON | - | 8.2 Ω | - | API DELEVAN | - | - | API Delevan | 2500-00F | - | - | - | - | - | - | 105 °C | -55 °C | - | 4.83 mm | 11.18 mm | Axial | Active | - | - | - | 5.21 | - | No | 5.6 MHz | - | - | 1% | e0 | No | EAR99 | Tin/Lead (Sn60Pb40) | 8504.50.80.00 | - | TR, 14 INCH | 1 | Axial | compliant | - | 36.58 mm | - | - | 0.635 mm | - | - | RF INDUCTOR | AXIAL | 65 | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.126 A | 270 µH | - | - | - | - | ||
![]() CGHV59070-AMP Cree | In Stock | - | - | - | - | - | - | - | iWave Systems | - | 1 | - | 6 GB | Ethernet, GPIO, I2C, SPI, UART, USB | iWave Systems | - | + 85 C | 6 GB | DDR4 | - 40 C | 8 GB | MicroSD | - | - | - | - | - | - | - | Intel | SX660 | Arria 10 SoC | - | Details | - | - | This product may require additional documentation to export from the United States. | SX660 | - | - | - | - | - | - | Computing | - | - | - | - | 1.5 GHz | - | 5 V | - | - | 2 GB, 4 GB | - | - | - | - | - | - | System-On-Modules - SOM | - | - | - | - | - | 95 mm x 75 mm | System-On-Modules - SOM | ||
![]() UPF1010F Cree | In Stock | - | - | YES | - | - | - | - | - | - | - | CREE INC | - | - | Cree, Inc. | UPF1010F | - | - | - | - | - | - | 200 °C | - | , | - | - | - | Obsolete | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | FET General Purpose Power | - | - | - | unknown | - | - | - | Single | - | - | ENHANCEMENT MODE | - | - | - | - | N-CHANNEL | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | 20 W | - | - |