- Packaging
- Configuration
- Package / Case
- Color
- Lens Style
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Height
- Luminous Intensity
Attribute column
Manufacturer
Cree LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Number of Elements | Wavelength-dominant | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Base Part Number | Configuration | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lens Size | Luminous Intensity | Millicandela Rating | Illumination Color | Lens Transparency | Lens Color | Forward Current-Max | Reverse Voltage | Wavelength | Number of LEDs | T-code | Reverse Voltage (DC) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C503B-BCN-CU0W0451-030 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | 470nm | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | Blue | - | 8541.40.20.00 | - | - | - | - | - | - | Standard | - | 3.2V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5.00mm Dia | 2.85 cd | 2850mcd | - | Clear | Colorless | - | - | - | - | - | - | 8.6mm | - | - | RoHS Compliant | ||
![]() CP41A-AHS-CL0P0354 Cree Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 4-EDIP (0.200, 5.08mm) | 4 | - | 1 | 591nm | Tube | - | 7.60mm Lx7.60mm W | Active | 1 (Unlimited) | - | 100°C | -40°C | Amber | - | - | - | - | - | - | 7.6mm | - | Standard | 224mW | 2.5V | 100° | SINGLE COLOR LED | 70mA | - | Round with Domed Top | 3.00mm Dia | 7.7 cd | 7700mcd | Orange | Clear | - | - | 5V | - | - | - | - | 6mm | - | - | RoHS Compliant | ||
![]() C503B-ABS-CY0Z0341 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | Bulk | - | - | Active | 1 (Unlimited) | - | 100°C | -40°C | Amber | - | - | 130mW | - | - | - | 5.6mm | - | Standard | 130mW | 2.1V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5.00mm Dia | 5 cd | 8930mcd | Orange | Clear | Colorless | - | 5V | 591 nm | - | - | 5V | 13.3mm | 5.6mm | 5mm | RoHS Compliant | ||
![]() C503B-BAN-CX0B0462 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | Tape & Box (TB) | - | - | Active | 1 (Unlimited) | - | 95°C | -40°C | Blue | - | - | 120mW | - | - | - | 5.8mm | - | Standard | 120mW | 3.2V | 15° | SINGLE COLOR LED | 20mA | - | Round with Domed Top | 5.00mm Dia | 11 cd | 13840mcd | - | Clear | Colorless | - | 5V | 470 nm | - | - | 5V | 10.3mm | 5.8mm | 5mm | RoHS Compliant | ||
![]() CLM3A-BKW-CSBUB363 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | 2 | RECTANGULAR | 1 | 470nm | Tape & Reel (TR) | - | 2.70mm Lx2.00mm W | Discontinued | 5A (24 Hours) | 2 | 100°C | -40°C | Blue | HIGH RELIABILITY | - | - | TAPE AND REEL 7" | 1 | - | 2mm | CLM3A | Standard | 100mW | 3.4V | 120 ° | SINGLE COLOR LED | 20mA | - | Rectangle with Flat Top | - | 400 mcd | 467mcd | - | Clear | Colorless | - | 5V | - | - | - | - | 1.4mm | - | - | RoHS Compliant | ||
![]() C566C-GFS-CW0X0891 Cree Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | - | - | - | 530nm | Bulk | Screen Master® | - | Obsolete | 1 (Unlimited) | 2 | 95°C | -40°C | Green | - | 8541.40.20.00 | - | - | 1 | 2.54mm | - | C566C | Standard | - | 3.4V | 70°, 35° | SINGLE COLOR LED | - | 20mA | Oval with Domed Top | 5.20mmx4.60mm | 4.43 cd | 4430mcd | - | Diffused | - | 0.035A | - | - | - | - | - | 11.9mm | - | - | RoHS Compliant | ||
![]() CP41B-RHS-CM0Q0EE4 Cree Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 4-DIP (0.200, 5.08mm) | - | - | - | 628nm | Tube | - | 7.60mm Lx7.60mm W | Active | 1 (Unlimited) | 4 | 100°C | -40°C | Red | - | 8541.40.20.00 | - | - | 1 | 5.08mm | - | CP41B | Standard | - | 2.5V | 100° | SINGLE COLOR LED | - | 70mA | Round with Domed Top | 3.00mm Dia | - | - | - | Clear | - | 0.07A | - | - | - | T-1 | - | 6.15mm | - | - | RoHS Compliant | ||
![]() C503B-AAS-CA0C0341-015 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | 2 | - | - | 590nm | Bulk | - | - | Active | 1 (Unlimited) | 2 | 100°C | -40°C | Amber | - | - | - | - | 1 | - | - | C503B | Standard | - | 2.1V | 15° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5.00mm Dia | 22.45 cd | 22450mcd | Orange | Clear | Colorless | 0.05A | - | - | - | T-1 3/4 | - | 13.3mm | - | - | RoHS Compliant | ||
![]() C566D-BFE-CU14Q4S2 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Tape & Box (TB) | Screen Master® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Blue | - | - | 140mW | - | - | - | - | - | Standard | - | 3.4V | 30 ° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx4.60mm | 2.042 cd | 2042mcd | - | Clear | - | - | - | 470 nm | 1 | - | 5V | 7.8mm | 5.2mm | 4.6mm | RoHS Compliant | ||
![]() C566D-BFF-CU14Q4S1 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Bulk | Screen Master® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Blue | - | - | 140mW | - | - | - | - | - | Standard | - | 3.4V | 30 ° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx4.60mm | 2.042 cd | 2042mcd | - | Clear | - | - | - | 470 nm | 1 | - | 5V | 11.9mm | 5.2mm | 4.6mm | RoHS Compliant | ||
![]() C566D-BFF-CU34Q3S1 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Bulk | Screen Master® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Blue | - | - | 140mW | - | - | - | - | - | Standard | - | 3.4V | 30 ° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx4.60mm | 2.412 cd | 2412mcd | - | Clear | - | - | - | 470 nm | 1 | - | 5V | 11.9mm | 5.2mm | 4.6mm | RoHS Compliant | ||
![]() C566D-BFF-CU34Q4S1 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Bulk | Screen Master® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Blue | - | - | 140mW | - | - | - | - | - | Standard | - | 3.4V | 30 ° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx4.60mm | 2.412 cd | 2412mcd | - | Clear | - | - | - | 470 nm | 1 | - | 5V | 11.9mm | 5.2mm | 4.6mm | RoHS Compliant | ||
![]() C566D-GFE-CY14Q8S1 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Bulk | Screen Master® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Green | - | - | 140mW | - | - | - | - | - | Standard | - | 3.4V | 30 ° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx4.60mm | 7.98 cd | 7980mcd | - | Clear | - | - | - | 527 nm | 1 | - | 5V | 7.8mm | 5.2mm | 4.6mm | RoHS Compliant | ||
![]() C566D-RFE-CV34QBB2 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Tape & Box (TB) | Screen Master® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Red | - | - | 130mW | - | - | - | - | - | Standard | - | 2.1V | 30 ° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx4.60mm | 3.372 cd | 3372mcd | - | Clear | - | - | - | 621 nm | 1 | - | 5V | 7.8mm | 5.2mm | 4.6mm | RoHS Compliant | ||
![]() C503B-RCN-CYAYBAA1-030 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | 624nm | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | - | Standard | - | 2.1V | 30° | SINGLE COLOR LED | - | 20mA | Round with Domed Top | 5.00mm Dia | 6.18 cd | 6180mcd | - | Clear | Colorless | - | - | - | - | - | - | 10.3mm | - | - | RoHS Compliant | ||
![]() CP41A-AHS-CM0P0454 Cree Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 4-EDIP (0.200, 5.08mm) | - | - | - | 591nm | Tube | - | 7.60mm Lx7.60mm W | Active | 1 (Unlimited) | - | 100°C | -40°C | Amber | - | 8541.40.20.00 | - | - | - | - | - | - | Standard | - | 2.5V | 100° | SINGLE COLOR LED | 70mA | - | Round with Domed Top | 3.00mm Dia | 8.25 cd | 8250mcd | Orange | Clear | - | - | - | - | - | - | - | 6mm | - | - | RoHS Compliant | ||
![]() C566D-BFF-CU14Q3S1 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Bulk | Screen Master® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Blue | - | - | 140mW | - | - | - | - | - | Standard | - | 3.4V | 30 ° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx4.60mm | 2.042 cd | 2042mcd | - | Clear | - | - | - | 470 nm | 1 | - | 5V | 11.9mm | 5.2mm | 4.6mm | RoHS Compliant | ||
![]() C566D-BFF-CU34Q4S2 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Tape & Box (TB) | Screen Master® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Blue | - | - | 140mW | - | - | - | - | - | Standard | - | 3.4V | 30 ° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx4.60mm | 2.412 cd | 2412mcd | - | Clear | - | - | - | 470 nm | 1 | - | 5V | 11.9mm | 5.2mm | 4.6mm | RoHS Compliant | ||
![]() C566D-BFE-CU14Q4S1 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | Bulk | Screen Master® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Blue | - | - | 140mW | - | - | - | - | - | Standard | - | 3.4V | 30 ° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx4.60mm | 2.042 cd | 2042mcd | - | Clear | - | - | - | 470 nm | 1 | - | 5V | 7.8mm | 5.2mm | 4.6mm | RoHS Compliant | ||
![]() C566D-RFF-CV34QBB1 Cree Inc. | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | Radial | 2 | - | 1 | - | Bulk | Screen Master® | - | Active | 1 (Unlimited) | - | 85°C | -40°C | Red | - | - | 130mW | - | - | - | 4.6mm | - | Standard | 130mW | 2.1V | 30 ° | SINGLE COLOR LED | 20mA | - | Oval with Domed Top | 5.20mmx4.60mm | 3.2 cd | 3372mcd | - | Clear | - | - | 5V | 621 nm | - | - | 5V | 11.9mm | 5.2mm | 4.6mm | RoHS Compliant |