- Configuration
- Height
- Lens Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Viewing Angle
- CCT(K)
Attribute column
Manufacturer
Cree LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | CCT(K) | Temperature-Test | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Base Part Number | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Illumination Color | Flux @ Current/Temperature - Test | Luminous Flux | Light Emitting Surface (LES) | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXB1304-0000-000C0UB240H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 4000K 2-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | Square | 1A | 9V | 115° | - | 400mA | 110 lm/W | 90 | Flat | - | 395lm 380lm~410lm | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000C0UA430G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 1A | 9V | 115° | - | 400mA | 102 lm/W | 90 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000N0UA435G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 250mA | 36V | 115° | - | 100mA | 102 lm/W | 90 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000F0UA435G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 500mA | 18V | 115° | - | 200mA | 102 lm/W | 90 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000F0HC450E Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 5000K 5-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Square | 500mA | 18V | 115° | - | 200mA | 137 lm/W | 80 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000N0UB240H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 4000K 2-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | Square | 250mA | 36V | 115° | - | 100mA | 110 lm/W | 90 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000F0HB430H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 3000K 2-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 500mA | 18V | 115° | - | 200mA | 118 lm/W | 80 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000C0HC457E Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 5700K 5-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Square | 1A | 9V | 115° | - | 400mA | 137 lm/W | 80 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000F0BD257E Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 5700K 5-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Square | 500mA | 18V | 115° | - | 200mA | 147 lm/W | 70 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000F0HC235G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 500mA | 18V | 115° | - | 200mA | 127 lm/W | 80 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000N0HB427H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 2700K 2-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 250mA | 36V | 115° | - | 100mA | 118 lm/W | 80 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000N0HC465E Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 6500K 5-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Square | 250mA | 36V | 115° | - | 100mA | 147 lm/W | 80 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000C0HB430H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 3000K 2-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 1A | 9V | 115° | - | 400mA | 118 lm/W | 80 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | Lead Free | ||
![]() CXB1304-0000-000C0HC250E Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 5000K 5-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Square | 1A | 9V | 115° | - | 400mA | 127 lm/W | 80 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXA1304-0000-000N00B40E6 Cree Inc. | In Stock | - | Datasheet | 5 Weeks | 2 | 3500K | 85°C | Tape & Reel (TR) | XLamp® CXA1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Warm | - | CXA1304 | Square | 250mA | 37V | 115° | 100mA | - | 115 lm/W | 80 | Flat | White | - | 410 lm | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000C0UC235G Cree Inc. | In Stock | - | Datasheet | - | - | 3500K 2-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | - | 8.6V | 115° | - | 400mA | 133 lm/W | 90 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000F0UC450G Cree Inc. | In Stock | - | Datasheet | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Square | - | 17.3V | 115° | - | 200mA | 142 lm/W | 90 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000F0UB227G Cree Inc. | In Stock | - | Datasheet | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | - | 17.3V | 115° | - | 200mA | 114 lm/W | 90 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000F0UC240G Cree Inc. | In Stock | - | Datasheet | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | Square | - | 17.3V | 115° | - | 200mA | 132 lm/W | 90 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000N0HC430H Cree Inc. | In Stock | - | Datasheet | - | - | 3000K 2-Step MacAdam Ellipse | 85°C | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | - | 34.5V | 115° | - | 100mA | 143 lm/W | 80 | Flat | - | - | - | 6.00mm Dia | 1.70mm | RoHS Compliant | - |