- Configuration
- Height
- Lens Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Viewing Angle
- CCT(K)
Attribute column
Manufacturer
Cree LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | CCT(K) | Number of Elements | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Depth | Base Part Number | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Illumination Color | Lens Color | Luminous Flux | Light Emitting Surface (LES) | Luminous Intensity-Min | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXA1304-0000-000N00A40E8 Cree Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | SMD/SMT | 2 | 2700K | 1 | Tray | XLamp® CXA1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Warm | - | 13.35mm | CXA1304 | Square | 250mA | 37V | 115° | 250mA | 100mA | 100 lm/W | 80 | Flat | White | - | 355 lm | 6.00mm Dia | - | 1.70mm | No | RoHS Compliant | Lead Free | ||
![]() CXA2520-0000-000N0UN40E7 Cree Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | 2 | 3000K | - | Tray | XLamp® CXA2520 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Warm | - | - | CXA2520 | Square | 1.25A | 36V | 115° | 550mA | - | 89 lm/W | 90 | Flat | White | - | 1.71 klm | 19.00mm Dia | 115 cd | 1.70mm | - | RoHS Compliant | - | ||
![]() CXA1512-0000-000N0HK40E3 Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 5000K | 1 | Tray | XLamp® CXA1512 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Cool | - | 15.85mm | CXA1512 | Square | 600mA | 37V | 115° | 350mA | - | 103 lm/W | 80 | Flat | White | - | 1.29 klm | 8.90mm Dia | - | 1.70mm | - | RoHS Compliant | - | ||
![]() CXA1512-0000-000N00K440F Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 4000K 4-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA1512 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Neutral | - | 15.85mm | CXA1512 | Square | 600mA | 37V | 115° | 350mA | - | 103 lm/W | 70 | Flat | White | - | 1.29 klm | 8.90mm Dia | - | 1.70mm | No | RoHS Compliant | - | ||
![]() CXA2520-0000-000N0HQ450F Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 5000K 4-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA2520 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Cool | - | 23.85mm | CXA2520 | Square | 1.25A | 36V | 115° | 1.25A | 550mA | 118 lm/W | 80 | Flat | White | - | 2.26 klm | 19.00mm Dia | - | 1.70mm | No | RoHS Compliant | - | ||
![]() CXA2530-0000-000N00U250F Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 5000K 4-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA2530 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Cool | - | 23.85mm | CXA2530 | Square | 1.6A | 37V | 115° | 1.6A | 800mA | 129 lm/W | 70 | Flat | White | - | 3.68 klm | 19.00mm Dia | - | 1.70mm | No | RoHS Compliant | - | ||
![]() CXA2530-0000-000N00S227H Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 2700K 2-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA2530 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Warm | - | 23.85mm | CXA2530 | Square | 1.6A | 37V | 115° | 800mA | - | 98 lm/W | 80 | Flat | White | - | 2.78 klm | 19.00mm Dia | - | 1.70mm | - | RoHS Compliant | - | ||
![]() CXA2530-0000-000N00T240H Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 4000K 2-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA2530 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Neutral | - | 23.85mm | CXA2530 | Square | 1.6A | 37V | 115° | 800mA | - | 112 lm/W | 70 | Flat | White | - | 3.2 klm | 19.00mm Dia | - | 1.70mm | - | RoHS Compliant | - | ||
![]() CXA2530-0000-000N00T450H Cree Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | 2 | 5000K 2-Step MacAdam Ellipse | - | Tray | XLamp® CXA2530 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Cool | - | - | CXA2530 | Square | 1.6A | 37V | 115° | 800mA | - | 120 lm/W | 70 | Flat | White | - | 3.44 klm | 19.00mm Dia | 115 cd | 1.70mm | - | RoHS Compliant | Lead Free | ||
![]() CXA2520-0000-000N00R20E5 Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 4000K | 1 | Tray | XLamp® CXA2520 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Neutral | - | 23.85mm | CXA2520 | Square | 1.25A | 36V | 115° | 1.25A | 550mA | 127 lm/W | 70 | Flat | White | - | 2.42 klm | 19.00mm Dia | - | 1.70mm | No | RoHS Compliant | - | ||
![]() CXA1507-0000-000N0HF440F Cree Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | SMD/SMT | 2 | 4000K 4-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA1507 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Neutral | - | 15.85mm | CXA1507 | Square | 375mA | 37V | 115° | 200mA | - | 102 lm/W | 80 | Flat | White | Clear | 730 lm | 8.90mm Dia | - | 1.70mm | - | RoHS Compliant | - | ||
![]() CXA1507-0000-000N00G240H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | SMD/SMT | 2 | 4000K 2-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA1507 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Neutral | - | 15.85mm | CXA1507 | Square | 375mA | 37V | 115° | 200mA | - | 110 lm/W | 70 | Flat | White | Clear | 780 lm | 8.90mm Dia | - | 1.70mm | - | RoHS Compliant | - | ||
![]() CXB1816-0000-000N0HP430G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | - | Tray | Xlamp® CXB1816 | 17.85mm Lx17.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | - | Square | 900mA | 36V | 115° | - | 450mA | 125 lm/W | 80 | Flat | - | - | - | 12.00mm Dia | - | 1.70mm | - | RoHS Compliant | Lead Free | ||
![]() CXA2530-0000-000N0UR230F Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 3000K 4-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA2530 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Warm | - | 23.85mm | CXA2530 | Square | 1.6A | 37V | 115° | 800mA | - | 85 lm/W | 90 | Flat | White | - | 2.42 klm | 19.00mm Dia | - | 1.70mm | No | RoHS Compliant | Lead Free | ||
![]() CXA1507-0000-000N0UC427F Cree Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | SMD/SMT | 2 | 2700K 4-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA1507 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Warm | - | 15.85mm | CXA1507 | Square | 375mA | 37V | 115° | 200mA | - | 67 lm/W | 90 | Flat | White | Clear | 475 lm | 8.90mm Dia | - | 1.70mm | No | RoHS Compliant | Lead Free | ||
![]() CXA1507-0000-000N0UD427F Cree Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | SMD/SMT | 2 | 2700K 4-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA1507 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Warm | - | 15.85mm | CXA1507 | Square | 375mA | 37V | 115° | 200mA | - | 77 lm/W | 90 | Flat | White | Clear | 550 lm | 8.90mm Dia | - | 1.70mm | - | RoHS Compliant | - | ||
![]() CXA1507-0000-000N0UC40E8 Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | 2700K | - | Tray | XLamp® CXA1507 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Warm | 8541.40.20.00 | - | CXA1507 | Square | 375mA | 37V | 115° | 200mA | - | 67 lm/W | 90 | Flat | White | Clear | 475 lm | 8.90mm Dia | - | 1.70mm | - | RoHS Compliant | - | ||
![]() CXA1512-0000-000N0HM240F Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 4000K 4-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA1512 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Neutral | - | 15.85mm | CXA1512 | Square | 600mA | 37V | 115° | 350mA | - | 111 lm/W | 80 | Flat | White | - | 1.38 klm | 8.90mm Dia | - | 1.70mm | - | RoHS Compliant | - | ||
![]() CXA2530-0000-000N00T440F Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 4000K 4-Step MacAdam Ellipse | 1 | Tray | XLamp® CXA2530 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Neutral | - | 23.85mm | CXA2530 | Square | 1.6A | 37V | 115° | 800mA | - | 120 lm/W | 70 | Flat | White | - | 3.44 klm | 19.00mm Dia | - | 1.70mm | No | RoHS Compliant | Lead Free | ||
![]() CXA2530-0000-000N0HT20E5 Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | SMD/SMT | 2 | 4000K | 1 | Tray | XLamp® CXA2530 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -40°C | White, Neutral | - | 23.85mm | CXA2530 | Square | 1.6A | 37V | 115° | 800mA | - | 112 lm/W | 80 | Flat | White | - | 3.2 klm | 19.00mm Dia | - | 1.70mm | - | RoHS Compliant | - |