- Configuration
- Height
- Lens Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Viewing Angle
- CCT(K)
Attribute column
Manufacturer
Cree LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | HTS Code | Reach Compliance Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMU2258-0000-000P0Z0A30H CreeLED, Inc. | In Stock | - | - | - | - | 3000K 2-Step MacAdam Ellipse | 6663lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Warm | - | - | Square | - | 50.5V | 115° | 1.08A | 122 lm/W | 95 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU1010-0000-000N0Z0A27H CreeLED, Inc. | In Stock | - | - | - | - | 2700K 2-Step MacAdam Ellipse | 1055lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 13.50mm L x 13.50mm W | - | - | Chip On Board (COB) | White, Warm | - | - | Square | - | 33.7V | 115° | 270mA | 116 lm/W | 95 | 720mA | Flat | 9.80mm Dia | - | - | 1.50mm | - | ||
![]() CMU1516-0000-000N0H0A40G CreeLED, Inc. | In Stock | - | - | - | CMU1516 | 4000K 3-Step MacAdam Ellipse | 2515lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 19.00mm L x 19.00mm W | - | - | Chip On Board (COB) | White, Neutral | - | - | Square | - | 33.7V | 115° | 450mA | 166 lm/W | 80 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU2287-0000-000P0H0A65G CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 6500K 3-Step MacAdam Ellipse | 13206lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Cool | - | - | Square | - | 50.5V | 115° | 1.62A | 161 lm/W | 80 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU2287-0000-000P0U0A31Q CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 3100K 3-Step MacAdam Ellipse | 10480lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Warm | - | - | Square | - | 50.5V | 115° | 1.62A | 128 lm/W | 90 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU2258-0000-000P0U0A30U CreeLED, Inc. | In Stock | - | - | - | CMU2258 | 3000K 3-Step MacAdam Ellipse | 7068lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Warm | - | - | Square | - | 50.5V | 115° | 1.08A | 130 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU2287-0000-000P0U0A57G CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 5700K 3-Step MacAdam Ellipse | 11525lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Cool | - | - | Square | - | 50.5V | 115° | 1.62A | 141 lm/W | 90 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CMU1516-0000-000N0U0A35H CreeLED, Inc. | In Stock | - | - | - | CMU1516 | 3500K 2-Step MacAdam Ellipse | 2161lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 19.00mm L x 19.00mm W | - | - | Chip On Board (COB) | White, Warm | - | - | Square | - | 33.7V | 115° | 450mA | 142 lm/W | 90 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | - | ||
![]() CMU2287-0000-000P0B0A57E CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 5700K 5-Step MacAdam Ellipse | 14640lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Cool | - | - | Square | - | 50.5V | 115° | 1.62A | 179 lm/W | 70 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | ||
![]() CXB2530-0000-000N0HT435G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 3500K 3-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB2530 | 23.85mm Lx23.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | unknown | Square | 1.6A | 36V | 115° | 800mA | 124 lm/W | 80 | - | Flat | 19.00mm Dia | - | - | 1.70mm | RoHS Compliant | ||
![]() CXB1816-0000-000N0UN435H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 3500K 2-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1816 | 17.85mm Lx17.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | - | Square | 900mA | 36V | 115° | 450mA | 109 lm/W | 90 | - | Flat | 12.00mm Dia | - | - | 1.70mm | RoHS Compliant | ||
![]() CXB1304-0000-000C0BD440E Cree Inc. | In Stock | - | Datasheet | - | - | 4000K 5-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Neutral | 8541.40.20.00 | - | Square | - | 8.6V | 115° | 400mA | 166 lm/W | 70 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | ||
![]() CXB1304-0000-000F0HC435G Cree Inc. | In Stock | - | Datasheet | - | - | 3500K 3-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | - | Square | - | 17.3V | 115° | 200mA | 142 lm/W | 80 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | ||
![]() CXB1304-0000-000F0BD440E Cree Inc. | In Stock | - | Datasheet | - | - | 4000K 5-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Neutral | 8541.40.20.00 | - | Square | - | 17.3V | 115° | 200mA | 165 lm/W | 70 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | ||
![]() CXB1304-0000-000F0UC235G Cree Inc. | In Stock | - | Datasheet | - | - | 3500K 3-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | - | Square | - | 17.3V | 115° | 200mA | 132 lm/W | 90 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | ||
![]() CXB1507-0000-000F0HJ265E Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 6500K 5-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1507 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Cool | 8541.40.20.00 | - | Square | 750mA | 18V | 115° | 400mA | 150 lm/W | 80 | - | Flat | 8.90mm Dia | - | - | 1.70mm | RoHS Compliant | ||
![]() CXB1507-0000-000F0HH427G Cree Inc. | In Stock | - | Datasheet | - | - | 2700K 3-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1507 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | - | Square | - | 17.3V | 115° | 400mA | 146 lm/W | 80 | - | Flat | 8.90mm Dia | - | - | 1.70mm | RoHS Compliant | ||
![]() CXB1304-0000-000F0HC240G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 4000K 3-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Neutral | 8541.40.20.00 | - | Square | 500mA | 18V | 115° | 200mA | 127 lm/W | 80 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | ||
![]() CXB1304-0000-000N0HC240H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 4000K 2-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Neutral | 8541.40.20.00 | - | Square | 250mA | 36V | 115° | 100mA | 127 lm/W | 80 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | ||
![]() CXB1304-0000-000C0UA430H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 3000K 2-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | - | Square | 1A | 9V | 115° | 400mA | 102 lm/W | 90 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant |