- Configuration
- Height
- Lens Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Viewing Angle
- CCT(K)
Attribute column
Manufacturer
Cree LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | HTS Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXB1304-0000-000F0HC240G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 4000K 3-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Neutral | 8541.40.20.00 | Square | 500mA | 18V | 115° | 200mA | 127 lm/W | 80 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000N0HC240H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 4000K 2-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Neutral | 8541.40.20.00 | Square | 250mA | 36V | 115° | 100mA | 127 lm/W | 80 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000C0UA430H Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 3000K 2-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | Square | 1A | 9V | 115° | 400mA | 102 lm/W | 90 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | - | ||
![]() CXB1304-0000-000N0UA427G Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 2700K 3-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | Square | 250mA | 36V | 115° | 100mA | 102 lm/W | 90 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | Lead Free | ||
![]() CXB1304-0000-000N0HC457E Cree Inc. | In Stock | - | Datasheet | 5 Weeks | - | 5700K 5-Step MacAdam Ellipse | - | - | - | - | Tray | Xlamp® CXB1304 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Cool | 8541.40.20.00 | Square | 250mA | 36V | 115° | 100mA | 147 lm/W | 80 | - | Flat | 6.00mm Dia | - | - | 1.70mm | RoHS Compliant | - | ||
![]() CMU2239-0000-000N0U0A40G CreeLED, Inc. | In Stock | - | - | - | CMU2239 | 4000K 3-Step MacAdam Ellipse | 5217lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Neutral | - | Square | - | 33.7V | 115° | 1.08A | 143 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU2287-0000-000P0U0A50G CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 5000K 3-Step MacAdam Ellipse | 11201lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Cool | - | Square | - | 50.5V | 115° | 1.62A | 137 lm/W | 90 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU1532-0000-000N0H0A57G CreeLED, Inc. | In Stock | - | - | - | CMU1532 | 5700K 3-Step MacAdam Ellipse | 4914lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 19.00mm L x 19.00mm W | - | - | Chip On Board (COB) | White, Cool | - | Square | - | 33.7V | 115° | 900mA | 162 lm/W | 80 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU1526-0000-000N0H0A27H CreeLED, Inc. | In Stock | - | - | - | CMU1526 | 2700K 2-Step MacAdam Ellipse | 3656lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 19.00mm L x 19.00mm W | - | - | Chip On Board (COB) | White, Warm | - | Square | - | 33.7V | 115° | 720mA | 151 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU1519-0000-000N0U0A27G CreeLED, Inc. | In Stock | - | - | - | CMU1519 | 2700K 3-Step MacAdam Ellipse | 2436lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 19.00mm L x 19.00mm W | - | - | Chip On Board (COB) | White, Warm | - | Square | - | 33.7V | 115° | 540mA | 134 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU2258-0000-000P0U0A27H CreeLED, Inc. | In Stock | - | - | - | CMU2258 | 2700K 2-Step MacAdam Ellipse | 7227lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Warm | - | Square | - | 50.5V | 115° | 1.08A | 133 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU2239-0000-000N0H0A57G CreeLED, Inc. | In Stock | - | - | - | CMU2239 | 5700K 3-Step MacAdam Ellipse | 6131lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Cool | - | Square | - | 33.7V | 115° | 1.08A | 168 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU1532-0000-000N0H0A65G CreeLED, Inc. | In Stock | - | - | - | CMU1532 | 6500K 3-Step MacAdam Ellipse | 4949lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 19.00mm L x 19.00mm W | - | - | Chip On Board (COB) | White, Cool | - | Square | - | 33.7V | 115° | 900mA | 163 lm/W | 80 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU1526-0000-000N0H0A40H CreeLED, Inc. | In Stock | - | - | - | CMU1526 | 4000K 2-Step MacAdam Ellipse | 3909lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 19.00mm L x 19.00mm W | - | - | Chip On Board (COB) | White, Neutral | - | Square | - | 33.7V | 115° | 720mA | 161 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU2239-0000-000N0B0A50E CreeLED, Inc. | In Stock | - | - | - | CMU2239 | 5000K 5-Step MacAdam Ellipse | 6724lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Cool | - | Square | - | 33.7V | 115° | 1.08A | 185 lm/W | 70 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU1532-0000-000N0U0A30Q CreeLED, Inc. | In Stock | - | - | - | CMU1532 | 3000K 3-Step MacAdam Ellipse | 4034lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 19.00mm L x 19.00mm W | - | - | Chip On Board (COB) | White, Warm | - | Square | - | 33.7V | 115° | 900mA | 133 lm/W | 90 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU1516-0000-000N0H0A40H CreeLED, Inc. | In Stock | - | - | - | CMU1516 | 4000K 2-Step MacAdam Ellipse | 2515lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 19.00mm L x 19.00mm W | - | - | Chip On Board (COB) | White, Neutral | - | Square | - | 33.7V | 115° | 450mA | 166 lm/W | 80 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU2287-0000-000P0U0A27H CreeLED, Inc. | In Stock | - | - | - | CMU2287 | 2700K 2-Step MacAdam Ellipse | 10549lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Warm | - | Square | - | 50.5V | 115° | 1.62A | 129 lm/W | 90 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU2258-0000-000P0H0A65G CreeLED, Inc. | In Stock | - | - | - | CMU2258 | 6500K 3-Step MacAdam Ellipse | 9046lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Cool | - | Square | - | 50.5V | 115° | 1.08A | 166 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | - | ||
![]() CMU2258-0000-000P0H0A30G CreeLED, Inc. | In Stock | - | - | - | CMU2258 | 3000K 3-Step MacAdam Ellipse | 8651lm (Typ) | CreeLED, Inc. | Tray | Active | - | - | 28.00mm L x 28.00mm W | - | - | Chip On Board (COB) | White, Warm | - | Square | - | 50.5V | 115° | 1.08A | 159 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | - | - |