- Configuration
- Height
- Lens Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Viewing Angle
- CCT(K)
Attribute column
Manufacturer
Cree LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMU1532-0000-000N0U0A40G CreeLED, Inc. | In Stock | - | - | CMU1532 | 4000K 3-Step MacAdam Ellipse | 4176lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 900mA | 138 lm/W | 90 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0B0A57E CreeLED, Inc. | In Stock | - | - | CMU1516 | 5700K 5-Step MacAdam Ellipse | 2782lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 450mA | 183 lm/W | 70 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0H0A50G CreeLED, Inc. | In Stock | - | - | CMU1526 | 5000K 3-Step MacAdam Ellipse | 3954lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 720mA | 163 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0U0A30U CreeLED, Inc. | In Stock | - | - | CMU1532 | 3000K 3-Step MacAdam Ellipse | 3869lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 900mA | 128 lm/W | 90 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0U0A30U CreeLED, Inc. | In Stock | - | - | CMU2239 | 3000K 3-Step MacAdam Ellipse | 4828lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 1.08A | 133 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0U0A50G CreeLED, Inc. | In Stock | - | - | CMU1516 | 5000K 3-Step MacAdam Ellipse | 2177lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 450mA | 144 lm/W | 90 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0H0A35G CreeLED, Inc. | In Stock | - | - | CMU2239 | 3500K 3-Step MacAdam Ellipse | 6015lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 1.08A | 165 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0H0A35G CreeLED, Inc. | In Stock | - | - | CMU1526 | 3500K 3-Step MacAdam Ellipse | 3878lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 160 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0B0A30E CreeLED, Inc. | In Stock | - | - | CMU1526 | 3000K 5-Step MacAdam Ellipse | 4176lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 172 lm/W | 70 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0B0A50E CreeLED, Inc. | In Stock | - | - | CMU1516 | 5000K 5-Step MacAdam Ellipse | 2765lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 450mA | 182 lm/W | 70 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0B0A40E CreeLED, Inc. | In Stock | - | - | CMU2258 | 4000K 5-Step MacAdam Ellipse | 9728lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 50.5V | 115° | 1.08A | 178 lm/W | 70 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0H0A35H CreeLED, Inc. | In Stock | - | - | CMU2287 | 3500K 2-Step MacAdam Ellipse | 12847lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.62A | 157 lm/W | 80 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0B0A57E CreeLED, Inc. | In Stock | - | - | CMU2258 | 5700K 5-Step MacAdam Ellipse | 9843lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.5V | 115° | 1.08A | 180 lm/W | 70 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0U0A27G CreeLED, Inc. | In Stock | - | - | CMU1516 | 2700K 3-Step MacAdam Ellipse | 2050lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 450mA | 135 lm/W | 90 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0U0A30Q CreeLED, Inc. | In Stock | - | - | CMU1519 | 3000K 3-Step MacAdam Ellipse | 2484lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 136 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0B0A40E CreeLED, Inc. | In Stock | - | - | CMU1516 | 4000K 5-Step MacAdam Ellipse | 2732lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 450mA | 180 lm/W | 70 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0H0A35G CreeLED, Inc. | In Stock | - | - | CMU1516 | 3500K 3-Step MacAdam Ellipse | 2495lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 450mA | 165 lm/W | 80 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0H0A50G CreeLED, Inc. | In Stock | - | - | CMU2258 | 5000K 3-Step MacAdam Ellipse | 8974lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.5V | 115° | 1.08A | 165 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1006-0000-000N0Z0A27H CreeLED, Inc. | In Stock | - | - | - | 2700K 2-Step MacAdam Ellipse | 714lm (Typ) | CreeLED, Inc. | Tray | Active | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 180mA | 118 lm/W | 95 | 480mA | Flat | 9.80mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0Z0A30H CreeLED, Inc. | In Stock | - | - | - | 3000K 2-Step MacAdam Ellipse | 9845lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.62A | 120 lm/W | 95 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm |