- Configuration
- Height
- Lens Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Viewing Angle
- CCT(K)
Attribute column
Manufacturer
Cree LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | CCT(K) | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | HTS Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Flux @ Current/Temperature - Test | Light Emitting Surface (LES) | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMA1303-0000-000F0H0A27G Cree Inc. | In Stock | - | Datasheet | 10 Weeks | 2700K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | - | Square | - | 18.7V | 116° | 350mA | 114 lm/W | 80 | 700mA | Flat | 748lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1303-0000-000C0U0A40G Cree Inc. | In Stock | - | Datasheet | 10 Weeks | 4000K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Neutral | - | Square | - | 9.35V | 116° | 700mA | 108 lm/W | 90 | 1.4A | Flat | 709lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1840-0000-00PN0U0A30G Cree Inc. | In Stock | - | Datasheet | - | 3000K 3-Step MacAdam Ellipse | - | XLamp® CMA1840 | 17.85mm Lx17.85mm W | Active | Not Applicable | Chip On Board (COB) | White, Warm | - | Square | - | 34.7V | 115° | 1.1A | 132 lm/W | 90 | 1.26A | Flat | 5035lm Typ | 14.00mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMT1945-0000-00PN0U0A30G Cree Inc. | In Stock | - | Datasheet | - | 3000K 3-Step MacAdam Ellipse | - | XLamp® CMT1945 | 19.00mm Lx19.00mm W | Active | Not Applicable | Chip On Board (COB) | White, Warm | - | Square | - | 34.7V | 115° | 1.2A | 116 lm/W | 90 | 2.5A | Flat | 4828lm Typ | 14.50mm Dia | 1.45mm | RoHS Compliant | ||
![]() CMA1303-0000-000F0U0A40G Cree Inc. | In Stock | - | Datasheet | 10 Weeks | 4000K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Neutral | - | Square | - | 18.7V | 116° | 350mA | 108 lm/W | 90 | 700mA | Flat | 709lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1303-0000-000C0H0A27G Cree Inc. | In Stock | - | Datasheet | 10 Weeks | 2700K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | - | Square | - | 9.35V | 116° | 700mA | 114 lm/W | 80 | 1.4A | Flat | 748lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1303-0000-000N0H0A27G Cree Inc. | 19000 | - | Datasheet | 10 Weeks | 2700K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | - | Square | - | 37.4V | 116° | 175mA | 114 lm/W | 80 | 350mA | Flat | 748lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1303-0000-000N0U0A30G Cree Inc. | In Stock | - | Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | - | Square | - | 37.4V | 116° | 175mA | 101 lm/W | 90 | 350mA | Flat | 659lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMT1945-0000-00PN0U0A40G Cree Inc. | In Stock | - | Datasheet | - | 4000K 3-Step MacAdam Ellipse | - | XLamp® CMT1945 | 19.00mm Lx19.00mm W | Active | Not Applicable | Chip On Board (COB) | White, Neutral | - | Square | - | 34.7V | 115° | 1.2A | 133 lm/W | 90 | 1.44A | Flat | 5545lm Typ | 14.50mm Dia | 1.45mm | RoHS Compliant | ||
![]() CMA1303-0000-000F0U0A27G Cree Inc. | 19000 | - | Datasheet | 10 Weeks | 2700K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | - | Square | - | 18.7V | 116° | 350mA | 96 lm/W | 90 | 700mA | Flat | 630lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1303-0000-000C0U0A30G Cree Inc. | 19000 | - | Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | - | Square | - | 9.35V | 116° | 700mA | 101 lm/W | 90 | 1.4A | Flat | 659lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1303-0000-000F0U0A30G Cree Inc. | In Stock | - | Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | - | Square | - | 18.7V | 116° | 350mA | 101 lm/W | 90 | 700mA | Flat | 659lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1303-0000-000N0H0A40G Cree Inc. | In Stock | - | Datasheet | 10 Weeks | 4000K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Neutral | - | Square | - | 37.4V | 116° | 175mA | 126 lm/W | 80 | 350mA | Flat | 823lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1303-0000-000F0H0A30G Cree Inc. | In Stock | - | Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | - | Square | - | 18.7V | 116° | 350mA | 119 lm/W | 80 | 700mA | Flat | 780lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1303-0000-000C0H0A30G Cree Inc. | In Stock | - | Datasheet | 10 Weeks | 3000K 3-Step MacAdam Ellipse | - | XLamp® CMA1303 | 13.35mm Lx13.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | - | Square | - | 9.35V | 116° | 700mA | 119 lm/W | 80 | 1.4A | Flat | 780lm Typ | 4.50mm Dia | 1.70mm | RoHS Compliant | ||
![]() CXA1310-0000-000N00J430G Cree Inc. | In Stock | - | Datasheet | - | 3000K 3-Step MacAdam Ellipse | Tray | XLamp® CXA1310 | 13.35mm Lx13.35mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | Square | 525mA | 36V | 115° | 350mA | 92 lm/W | 80 | - | Flat | - | 6.00mm Dia | 1.55mm | RoHS Compliant | ||
![]() CXB3070-0000-000N0UAD40G Cree Inc. | In Stock | - | Datasheet | - | 4000K 3-Step MacAdam Ellipse | Tray | Xlamp® CXB3070 | 27.35mm Lx27.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Neutral | 8541.40.20.00 | Square | - | 36V | 115° | 1.9A | 135 lm/W | 90 | - | Flat | - | 23.00mm Dia | 1.70mm | RoHS Compliant | ||
![]() CXA3070-0000-000NT0Z227H Cree Inc. | In Stock | - | Datasheet | - | 2700K 2-Step MacAdam Ellipse | Tray | XLamp® CXA3070 | 27.35mm Lx27.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | Square | - | 36.2V | 115° | 1.9A | 111 lm/W | 80 | - | Flat | - | 23.00mm Dia | 1.70mm | RoHS Compliant | ||
![]() CXA3070-0000-000NTYY230G Cree Inc. | In Stock | - | Datasheet | - | 3000K 3-Step MacAdam Ellipse | Tray | XLamp® CXA3070 | 27.35mm Lx27.35mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | Square | - | 36.2V | 115° | 1.9A | 97 lm/W | 93 | - | Flat | - | 23.00mm Dia | 1.70mm | RoHS Compliant | ||
![]() CXB3590-0000-000R0UCD57G Cree Inc. | In Stock | - | Datasheet | - | 5700K 3-Step MacAdam Ellipse | Tray | Xlamp® CXB3590 | 34.85mm Lx34.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Cool | 8541.40.20.00 | Square | - | 72V | 115° | 1.2A | 145 lm/W | 90 | - | Flat | - | 30.00mm Dia | 1.70mm | RoHS Compliant |