- Configuration
- Height
- Lens Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Viewing Angle
- CCT(K)
Attribute column
Manufacturer
Cree LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMU1516-0000-000N0U0A30U CreeLED, Inc. | In Stock | - | - | CMU1516 | 3000K 3-Step MacAdam Ellipse | 2008lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 450mA | 132 lm/W | 90 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0U0A40G CreeLED, Inc. | In Stock | - | - | CMU1526 | 4000K 3-Step MacAdam Ellipse | 3363lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 720mA | 139 lm/W | 90 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0B0A57E CreeLED, Inc. | In Stock | - | - | CMU1532 | 5700K 5-Step MacAdam Ellipse | 5338lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 900mA | 176 lm/W | 70 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0H0A57G CreeLED, Inc. | In Stock | - | - | CMU1516 | 5700K 3-Step MacAdam Ellipse | 2560lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 450mA | 169 lm/W | 80 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0U0A30U CreeLED, Inc. | In Stock | - | - | CMU1526 | 3000K 3-Step MacAdam Ellipse | 3114lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 128 lm/W | 90 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0B0A40E CreeLED, Inc. | In Stock | - | - | CMU2287 | 4000K 5-Step MacAdam Ellipse | 14471lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 50.5V | 115° | 1.62A | 177 lm/W | 70 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0H0A35G CreeLED, Inc. | In Stock | - | - | CMU1519 | 3500K 3-Step MacAdam Ellipse | 2964lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 163 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0H0A40G CreeLED, Inc. | In Stock | - | - | CMU1526 | 4000K 3-Step MacAdam Ellipse | 3909lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 720mA | 161 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0U0A40H CreeLED, Inc. | In Stock | - | - | CMU1516 | 4000K 2-Step MacAdam Ellipse | 2166lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 450mA | 143 lm/W | 90 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0H0A65G CreeLED, Inc. | In Stock | - | - | CMU1516 | 6500K 3-Step MacAdam Ellipse | 2565lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 450mA | 169 lm/W | 80 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0U0A30H CreeLED, Inc. | In Stock | - | - | CMU2239 | 3000K 2-Step MacAdam Ellipse | 5136lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 1.08A | 141 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0U0A35H CreeLED, Inc. | In Stock | - | - | CMU2287 | 3500K 2-Step MacAdam Ellipse | 11135lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.62A | 136 lm/W | 90 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0H0A35H CreeLED, Inc. | In Stock | - | - | CMU1516 | 3500K 2-Step MacAdam Ellipse | 2495lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 450mA | 165 lm/W | 80 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0U0A27H CreeLED, Inc. | In Stock | - | - | CMU1516 | 2700K 2-Step MacAdam Ellipse | 2050lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 450mA | 135 lm/W | 90 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0H0A35G CreeLED, Inc. | In Stock | - | - | CMU2287 | 3500K 3-Step MacAdam Ellipse | 12847lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.62A | 157 lm/W | 80 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0H0A27G CreeLED, Inc. | In Stock | - | - | CMU1519 | 2700K 3-Step MacAdam Ellipse | 2798lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 154 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0H0A35G CreeLED, Inc. | In Stock | - | - | CMU2258 | 3500K 3-Step MacAdam Ellipse | 8797lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.08A | 161 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0U0A31Q CreeLED, Inc. | In Stock | - | - | CMU1519 | 3100K 3-Step MacAdam Ellipse | 2421lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 133 lm/W | 90 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0H0A27G CreeLED, Inc. | In Stock | - | - | CMU1532 | 2700K 3-Step MacAdam Ellipse | 4530lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 900mA | 149 lm/W | 80 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0H0A40G CreeLED, Inc. | In Stock | - | - | CMU2287 | 4000K 3-Step MacAdam Ellipse | 12948lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 50.5V | 115° | 1.62A | 158 lm/W | 80 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm |