- Configuration
- Height
- Lens Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Viewing Angle
- CCT(K)
Attribute column
Manufacturer
Cree LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | CCT(K) | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | HTS Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Flux @ Current/Temperature - Test | Light Emitting Surface (LES) | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CXA1510-0000-000N0UH257F Cree Inc. | In Stock | - | Datasheet | 4 Weeks | 5700K 4-Step MacAdam Ellipse | Tray | Xlamp® CXA1510 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Cool | 8541.40.20.00 | Square | 450mA | 36V | 115° | 250mA | 104 lm/W | 90 | - | Flat | - | 8.90mm Dia | 1.70mm | RoHS Compliant | ||
![]() CXA1510-0000-000F0YF20E8 Cree Inc. | In Stock | - | Datasheet | 4 Weeks | 2700K | Tray | Xlamp® CXA1510 | 15.85mm Lx15.85mm W | Active | 1 (Unlimited) | Chip On Board (COB) | White, Warm | 8541.40.20.00 | Square | 900mA | 18V | 115° | 500mA | 78 lm/W | 93 | - | Flat | - | 8.90mm Dia | 1.70mm | RoHS Compliant | ||
![]() CMA1516-0000-00N0U0A35G Cree Inc. | In Stock | - | Datasheet | - | 3500K 3-Step MacAdam Ellipse | - | XLamp® CMA1516 | 15.85mm Lx15.85mm W | Active | - | Chip On Board (COB) | White, Warm | - | Square | - | 35V | 115° | 450mA | 121 lm/W | 90 | 1.05A | Flat | 1900lm Typ | 9.00mm Dia | 1.70mm | RoHS Compliant |