- Configuration
- Height
- Lens Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
- Type
- Viewing Angle
- CCT(K)
Attribute column
Manufacturer
Cree LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMU2258-0000-000P0U0A50G CreeLED, Inc. | In Stock | - | - | CMU2258 | 5000K 3-Step MacAdam Ellipse | 7676lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.5V | 115° | 1.08A | 141 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0U0A30G CreeLED, Inc. | In Stock | - | - | CMU2258 | 3000K 3-Step MacAdam Ellipse | 7519lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.08A | 138 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0U0A35H CreeLED, Inc. | In Stock | - | - | CMU2239 | 3500K 2-Step MacAdam Ellipse | 5212lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 1.08A | 143 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0U0A35G CreeLED, Inc. | In Stock | - | - | CMU1526 | 3500K 3-Step MacAdam Ellipse | 3360lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 138 lm/W | 90 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1526-0000-000N0H0A35H CreeLED, Inc. | In Stock | - | - | CMU1526 | 3500K 2-Step MacAdam Ellipse | 3878lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 720mA | 160 lm/W | 80 | 1.92A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0H0A35H CreeLED, Inc. | In Stock | - | - | CMU1532 | 3500K 2-Step MacAdam Ellipse | 4813lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 900mA | 159 lm/W | 80 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0H0A40H CreeLED, Inc. | In Stock | - | - | CMU1532 | 4000K 2-Step MacAdam Ellipse | 4853lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 900mA | 160 lm/W | 80 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0U0A30Q CreeLED, Inc. | In Stock | - | - | CMU2258 | 3000K 3-Step MacAdam Ellipse | 7369lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.08A | 135 lm/W | 90 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0H0A22G CreeLED, Inc. | In Stock | - | - | CMU2239 | 2200K 3-Step MacAdam Ellipse | 4989lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 1.08A | 137 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0B0A30E CreeLED, Inc. | In Stock | - | - | CMU2239 | 3000K 5-Step MacAdam Ellipse | 6480lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 1.08A | 178 lm/W | 70 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0U0A31Q CreeLED, Inc. | In Stock | - | - | CMU1516 | 3100K 3-Step MacAdam Ellipse | 2040lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 450mA | 135 lm/W | 90 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0H0A50G CreeLED, Inc. | In Stock | - | - | CMU1519 | 5000K 3-Step MacAdam Ellipse | 3025lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 540mA | 166 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0H0A50G CreeLED, Inc. | In Stock | - | - | CMU1532 | 5000K 3-Step MacAdam Ellipse | 4912lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.7V | 115° | 900mA | 162 lm/W | 80 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2239-0000-000N0H0A40H CreeLED, Inc. | In Stock | - | - | CMU2239 | 4000K 2-Step MacAdam Ellipse | 6060lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 1.08A | 167 lm/W | 80 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1516-0000-000N0H0A27H CreeLED, Inc. | In Stock | - | - | CMU1516 | 2700K 2-Step MacAdam Ellipse | 2353lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 450mA | 155 lm/W | 80 | 1.2A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0U0A35G CreeLED, Inc. | In Stock | - | - | CMU1532 | 3500K 3-Step MacAdam Ellipse | 4171lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 900mA | 138 lm/W | 90 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU2287-0000-000P0B0A65E CreeLED, Inc. | In Stock | - | - | CMU2287 | 6500K 5-Step MacAdam Ellipse | 14758lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.5V | 115° | 1.62A | 180 lm/W | 70 | 4.32A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU2258-0000-000P0B0A30E CreeLED, Inc. | In Stock | - | - | CMU2258 | 3000K 5-Step MacAdam Ellipse | 9488lm (Typ) | CreeLED, Inc. | Tray | Active | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.5V | 115° | 1.08A | 174 lm/W | 70 | 2.88A | Flat | 22.00mm Dia | - | - | 1.50mm | ||
![]() CMU1519-0000-000N0H0A35H CreeLED, Inc. | In Stock | - | - | CMU1519 | 3500K 2-Step MacAdam Ellipse | 2964lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.7V | 115° | 540mA | 163 lm/W | 80 | 1.44A | Flat | 14.50mm Dia | - | - | 1.50mm | ||
![]() CMU1532-0000-000N0B0A40E CreeLED, Inc. | In Stock | - | - | CMU1532 | 4000K 5-Step MacAdam Ellipse | 5272lm (Typ) | CreeLED, Inc. | Tray | Active | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.7V | 115° | 900mA | 174 lm/W | 70 | 2.4A | Flat | 14.50mm Dia | - | - | 1.50mm |