- Package / Case
- Viewing Angle
- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- Color
- Height Seated (Max)
- Mounting Type
- Size / Dimension
- Voltage - Forward (Vf) (Typ)
- Height
Attribute column
Manufacturer
Cree LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Power Rating | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 1000 | 1 A | - | - | Dome | + 150 C | SMD/SMT | Details | XLamp | - | - | 535 nm | Reel | XB-D Green | - | Single | 125 deg | - | Green | Clear | - | Green LEDs | - | 130 lm | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 | 1 A | - | - | Dome | + 150 C | SMD/SMT | Details | XLamp | - | - | 485 nm | Reel | XB-D Blue | - | Single | 125 deg | - | Blue | Clear | - | Blue LEDs | 2.95 V | 47.5 lm | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 | 1 A | - | - | Dome | + 150 C | SMD/SMT | Details | XLamp | - | - | 460 nm | Reel | XB-D Royal Blue | - | Single | 120 deg | - | Royal Blue | Clear | - | Blue LEDs | 2.95 V | 650 mW | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 | 1 A | - | - | Dome | + 150 C | SMD/SMT | Details | XLamp | - | - | 465 nm | Reel | XB-D Royal Blue | - | Single | 120 deg | - | Royal Blue | Clear | - | Blue LEDs | 2.95 V | 575 mW | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 | 1 A | - | - | Dome | + 150 C | SMD/SMT | Details | XLamp | - | - | 480 nm | Reel | XB-D Blue | - | Single | 125 deg | - | Blue | Clear | - | Blue LEDs | 2.95 V | 47.5 lm | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 | 1 A | - | - | Dome | + 150 C | SMD/SMT | Details | XLamp | - | - | 535 nm | Reel | XB-D Green | - | Single | 125 deg | - | Green | Clear | - | Green LEDs | - | 130 lm | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.60 mm | 1.6 mm x 1.6 mm | Dome | + 150 C | SMD/SMT | Details | - | 0.012615 oz | 1 V | 457 nm | Reel | - | 3 W | - | 125 deg | - | Royal Blue | Diffused | Colorless | Blue LEDs | 2.9 V | 625 mW | 1.60 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.60 mm | 1.6 mm x 1.6 mm | Dome | + 150 C | SMD/SMT | Details | - | 0.012615 oz | 1 V | 455 nm | Reel | - | 3 W | - | 125 deg | - | Royal Blue | Diffused | Colorless | Blue LEDs | 2.9 V | 625 mW | 1.60 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 1000 | 350 mA | - | - | - | - | SMD/SMT | Details | XLamp | - | - | 465 nm | Reel | XB-D Royal Blue | 600 mW | - | 135 deg | - | Royal Blue | Clear | - | Blue LEDs | 3.1 V | 600 mW | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 3000 | 350 mA | 1.6 mm x 1.6 mm x 0.80 mm | 1.6 mm x 1.6 mm | Square Flat | + 150 C | SMD/SMT | - | - | - | 1 V | 475 nm | Reel | - | 3 W | - | 130 deg | - | Blue | Diffused | Colorless | Blue LEDs | 2.95 V | 45.7 lm | 0.80 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 3000 | 350 mA | 1.6 mm x 1.6 mm x 0.80 mm | 1.6 mm x 1.6 mm | Square Flat | + 150 C | SMD/SMT | - | - | - | 1 V | 527 nm | Reel | - | 3 W | - | 130 deg | - | Green | Diffused | Colorless | Green LEDs | 2.85 V | 148 lm | 0.80 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 3000 | 350 mA | 1.6 mm x 1.6 mm x 0.80 mm | 1.6 mm x 1.6 mm | Square Flat | + 150 C | SMD/SMT | - | - | - | 1 V | 530 nm | Reel | - | 3 W | - | 130 deg | - | Green | Diffused | Colorless | Green LEDs | 2.85 V | 148 lm | 0.80 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.60 mm | 1.6 mm x 1.6 mm | Dome | + 150 C | SMD/SMT | - | - | - | 1 V | 527 nm | Reel | - | 3 W | - | 125 deg | - | Green | Diffused | Colorless | Green LEDs | 2.85 V | 148 lm | 1.60 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.60 mm | 1.6 mm x 1.6 mm | Dome | + 150 C | SMD/SMT | Details | - | - | 1 V | 527 nm | MouseReel | - | 3 W | - | 125 deg | - | Green | Diffused | Colorless | Green LEDs | 2.85 V | 156 lm | 1.60 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | - | - | - | XB-D PC Amber | - | - | - | - | PC Amber | - | - | Amber LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1000 | 350 mA | - | 3.06 mm | Dome | - | SMD/SMT | Details | - | - | - | 740 nm | - | - | 3 W | - | - | - | Far Red | Water Clear | Colorless | Red LEDs | 1.85 V | 400 mW | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1000 | 350 mA | - | 3.06 mm | Dome | - | SMD/SMT | Details | - | - | - | 530 nm | MouseReel | - | 3 W | - | - | - | Green | Water Clear | Colorless | Green LEDs | 2.85 V | 172 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 1000 | 350 mA | - | - | - | - | SMD/SMT | Details | XLamp | - | - | 465 nm | Reel | XB-D Royal Blue | 550 mW | - | 135 deg | - | Royal Blue | Clear | - | Blue LEDs | 3.1 V | 550 mW | 1.84 mm | 2.45 mm | 2.45 mm |