- Package / Case
- Viewing Angle
- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- Color
- Height Seated (Max)
- Mounting Type
- Size / Dimension
- Voltage - Forward (Vf) (Typ)
- Height
Attribute column
Manufacturer
Cree LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Number of LEDs | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | SMD-2 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2 mm | - | Dome | + 150 C | - | SMD/SMT | Details | XLamp | 0.008245 oz | 5 V | 465 nm | Reel | XPCBLU | 2 W | 125 deg | - | Blue | Clear | - | - | Blue LEDs | 3.3 V | 30.6 lm | 2 mm | 3.45 mm | 3.45 mm | ||
| Tiny WHSL | 8000 | - | - | 1616 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.60 mm | 1.6 mm x 1.6 mm | Dome | + 150 C | - | SMD/SMT | - | - | - | 1 V | 460 nm | Reel | - | 3 W | 125 deg | - | Royal Blue | Diffused | Colorless | - | Blue LEDs | 2.9 V | 575 mW | 1.60 mm | 1.6 mm | 1.6 mm | ||
| Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | 5 mm x 5 mm | Square Flat | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 3000 K | Reel | XM-L Color High Intensity | 1 W | 118 deg | - | RGB, Warm White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 65 lm, 140 lm, 17 lm, 120 lm | 1 mm | 5.0 mm | 5.0 mm | ||
| Tiny WHSL | In Stock | - | - | 2016 | 3000 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm | Reel | - | 3 W | 120 deg | - | Red | Clear | Colorless | - | Red LEDs | 2.4 V | 156 lm | 1.0 mm | 2.05 mm | 1.6 mm | ||
| Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | 5 mm x 5 mm | Square Flat | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 6000 K | Reel | XM-L Color High Intensity | 1 W | 118 deg | - | RGB, Cool White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 65 lm, 140 lm, 17 lm, 140 lm | 1 mm | 5.0 mm | 5.0 mm | ||
| Tiny WHSL | In Stock | - | - | 2016 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | - | - | - | 500 nm | Reel | - | 3 W | 140 deg | - | Cyan | Clear | Colorless | - | Blue LEDs | 3.05 V | 180 lm | 1.0 mm | 2.05 mm | 1.6 mm | ||
| Tiny WHSL | In Stock | - | - | 2016 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | - | - | - | 500 nm | MouseReel | - | 3 W | 140 deg | - | Cyan | Clear | Colorless | - | Blue LEDs | 3.05 V | 156 lm | 1.0 mm | 2.05 mm | 1.6 mm | ||
| Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | 5 mm x 5 mm | Square Flat | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 3000 K | Reel | XM-L Color High Intensity | 1 W | 118 deg | - | RGB, Warm White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 65 lm, 140 lm, 17 lm, 120 lm | 1 mm | 5.0 mm | 5.0 mm | ||
| Tiny WHSL | In Stock | - | - | - | 250 | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | 5 mm x 5 mm | Square Flat | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 4000 K | Reel | XM-L Color High Intensity | 1 W | 118 deg | - | RGB, Neutral White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 65 lm, 140 lm, 17 lm, 135 lm | 1 mm | 5.0 mm | 5.0 mm | ||
| Tiny WHSL | In Stock | - | - | - | 250 | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | 2016 | 3000 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | - | - | - | 500 nm | Reel | - | 3 W | 140 deg | - | Cyan | Clear | Colorless | - | Blue LEDs | 3.05 V | 164 lm | 1.0 mm | 2.05 mm | 1.6 mm | ||
| Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | 5 mm x 5 mm | Square Flat | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 6000 K | Reel | XM-L Color High Intensity | 1 W | 118 deg | - | RGB, Cool White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 65 lm, 140 lm, 17 lm, 140 lm | 1 mm | 5.0 mm | 5.0 mm | ||
| Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | 5 mm x 5 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 4000 K | Reel | XM-L Color High Density | - | - | - | RGB, Neutral White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 80 lm, 155 lm, 23 lm, 145 lm | 3 mm | 3.5 mm | 3.5 mm | ||
| Tiny WHSL | In Stock | - | - | 5050 | 250 | 350 mA | - | 5 mm x 5 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 3000 K | Reel | XM-L Color High Density | - | - | - | RGB, Warm White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 80 lm, 155 lm, 23 lm, 130 lm | 3 mm | 3.5 mm | 3.5 mm | ||
| Tiny WHSL | In Stock | - | - | 5050 | 250 | 350 mA | - | 5 mm x 5 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 6500 K | Reel | XM-L Color High Density | - | - | - | RGB, Cool White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 80 lm, 155 lm, 23 lm, 155 lm | 3 mm | 3.5 mm | 3.5 mm | ||
| Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | 5 mm x 5 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 7000 K | Reel | XM-L Color High Density | - | - | - | RGB, Cool White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 80 lm, 155 lm, 23 lm, 155 lm | 3 mm | 3.5 mm | 3.5 mm | ||
| Tiny WHSL | In Stock | - | - | 2016 | 3000 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | - | - | - | 615 nm | Reel | XLamp Element G | 3 W | 120 deg | - | Red-Orange | Clear | Colorless | - | Red LEDs | 2.4 V | 180 lm | 1.0 mm | 2.05 mm | 1.6 mm | ||
| Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | 5 mm x 5 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 7000 K | Reel | XM-L Color High Density | - | - | - | RGB, Cool White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 80 lm, 155 lm, 23 lm, 155 lm | 3 mm | 3.5 mm | 3.5 mm | ||
| Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | 5 mm x 5 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | - | 625 nm, 527 nm, 457 nm, 4000 K | Reel | XM-L Color High Density | - | - | - | RGB, Neutral White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 80 lm, 155 lm, 23 lm, 145 lm | 3 mm | 3.5 mm | 3.5 mm |