- Package / Case
- Viewing Angle
- Packaging
- Series
- Factory Pack QuantityFactory Pack Quantity
- Illumination Color
- Color
- Height Seated (Max)
- Mounting Type
- Size / Dimension
- Voltage - Forward (Vf) (Typ)
- Height
Attribute column
Manufacturer
Cree LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Power Rating | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Number of LEDs | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | - | 5 mm x 5 mm | Square Flat | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 625 nm, 527 nm, 457 nm, 7000 K | Reel | XM-L Color High Intensity | 1 W | - | - | 118 deg | - | - | RGB, Cool White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 65 lm, 140 lm, 17 lm, 140 lm | 1 mm | 5.0 mm | 5.0 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 2000 | 350 mA | - | 1.6 mm x 1.6 mm x 1.60 mm | 1.6 mm x 1.6 mm | Dome | - | + 150 C | - | SMD/SMT | - | - | - | - | - | 1 V | 530 nm | Reel | - | 3 W | - | - | 125 deg | - | - | Green | Diffused | Colorless | - | Green LEDs | 2.85 V | 130 lm | 1.60 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 1000 | 350 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | XLamp | - | 465 nm | Reel | XB-D Royal Blue | 575 mW | - | - | 135 deg | - | - | Royal Blue | Clear | - | - | Blue LEDs | 3.1 V | 575 mW | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 1000 | 350 mA | CREE INC | - | - | - | XBDROY-00-0000-000000Q09 | - | - | SMD/SMT | Active | 5.77 | Details | Yes | XLamp | - | 465 nm | Reel | XB-D Royal Blue | 600 mW | unknown | - | 135 deg | SINGLE COLOR LED | - | Royal Blue | Clear | - | - | Blue LEDs | 3.1 V | 600 mW | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 3000 | 350 mA | - | 1.6 mm x 1.6 mm x 0.90 mm | 1.6 mm x 1.6 mm | Square Flat | - | + 150 C | - | SMD/SMT | - | - | - | - | - | 1 V | - | Reel | - | 3 W | - | - | 120 deg | - | - | PC Amber | Diffused | Colorless | - | Amber LEDs | 2.9 V | 80.6 lm | 0.90 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 3000 | 350 mA | - | 1.6 mm x 1.6 mm x 0.80 mm | 1.6 mm x 1.6 mm | Square Flat | - | + 150 C | - | SMD/SMT | - | - | - | - | - | 1 V | 457 nm | Reel | - | 3 W | - | - | 130 deg | - | - | Royal Blue | Diffused | Colorless | - | Blue LEDs | 2.9 V | 600 mW | 0.80 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 3000 | 350 mA | - | 1.6 mm x 1.6 mm x 0.80 mm | 1.6 mm x 1.6 mm | Square Flat | - | + 150 C | - | SMD/SMT | - | - | - | - | - | 1 V | 525 nm | Reel | - | 3 W | - | - | 130 deg | - | - | Green | Diffused | Colorless | - | Green LEDs | 2.85 V | 139 lm | 0.80 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 2000 | 350 mA | - | 1.6 mm x 1.6 mm x 1.60 mm | 1.6 mm x 1.6 mm | Dome | - | + 150 C | - | SMD/SMT | - | - | - | - | - | 1 V | 525 nm | Reel | - | 3 W | - | - | 125 deg | - | - | Green | Diffused | Colorless | - | Green LEDs | 2.85 V | 156 lm | 1.60 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 | 1 A | - | - | - | Dome | - | + 150 C | - | SMD/SMT | - | - | Details | - | XLamp | - | 535 nm | Reel | XB-D Green | - | - | Single | 125 deg | - | - | Green | Clear | - | - | Green LEDs | - | 139 lm | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | - | 2000 | 250 mA | - | - | - | Dome | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 535 nm | Reel | - | - | - | Single | 110 deg | - | - | Green | Clear | - | - | Green LEDs | 3.1 V | 56.8 lm | 1.6 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 1000 | 1 A | - | - | - | Dome | - | + 150 C | - | SMD/SMT | - | - | Details | - | XLamp | - | 460 nm | Reel | XB-D Royal Blue | - | - | Single | 120 deg | - | - | Royal Blue | Clear | - | - | Blue LEDs | 2.95 V | 550 mW | 1.84 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 2000 | 350 mA | - | 1.6 mm x 1.6 mm x 1.60 mm | 1.6 mm x 1.6 mm | Dome | - | + 150 C | - | SMD/SMT | - | - | - | - | - | 1 V | 527 nm | Reel | - | 3 W | - | - | 125 deg | - | - | Green | Diffused | Colorless | - | Green LEDs | 2.85 V | 130 lm | 1.60 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5050 | 250 | 350 mA | - | - | 5 mm x 5 mm | Square Flat | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 625 nm, 527 nm, 457 nm, 6000 K | Reel | XM-L Color High Intensity | 1 W | - | - | 118 deg | - | - | RGB, Cool White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 65 lm, 140 lm, 17 lm, 140 lm | 1 mm | 5.0 mm | 5.0 mm | ||
Tiny WHSL | In Stock | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2016 | 3000 | 1 A | - | - | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 500 nm | Reel | XLamp Element G | 3 W | - | - | 140 deg | - | - | Cyan | Clear | Colorless | - | Blue LEDs | 3.05 V | 180 lm | 1.0 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | - | 5 mm x 5 mm | Square Flat | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 625 nm, 527 nm, 457 nm, 4000 K | Reel | XM-L Color High Intensity | 1 W | - | - | 118 deg | - | - | RGB, Neutral White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 65 lm, 140 lm, 17 lm, 135 lm | 1 mm | 5.0 mm | 5.0 mm | ||
Tiny WHSL | In Stock | - | - | 5050 | 1000 | 350 mA | - | - | 5 mm x 5 mm | Square Flat | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 625 nm, 527 nm, 457 nm, 6000 K | Reel | XM-L Color High Intensity | 1 W | - | - | 118 deg | - | - | RGB, Cool White | Clear | Colorless | 4 | RGBW LEDs | 2.1 V, 2.6 V, 2.9 V, 2.9 V | 65 lm, 140 lm, 17 lm, 140 lm | 1 mm | 5.0 mm | 5.0 mm |