- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | HTS Code | Power Rating | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | - | - | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 5000 K | MouseReel | XLamp Element G | - | 3 W | - | - | 125 deg | - | - | Cool White | Tinted | Colorless | White LEDs | - | 3 V | 320 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | - | - | 2.05 mm x 1.6 mm | Rectangular | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 5700 K | Reel | XLamp Element G | - | 3 W | - | - | 125 deg | - | - | Cool White | Tinted | Colorless | White LEDs | - | 3 V | 320 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | - | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | - | + 85 C | - | SMD/SMT | - | - | Details | - | - | - | 5000 K | - | XLAMP XP-G3 White | - | 1 W | - | - | 125 deg | - | - | Cool White | Clear | Yellow | White LEDs | - | 2.7 V | 180 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | XLamp | - | 6200 K | - | XLAMP XP-G2 | - | - | - | - | 125 deg | - | - | Cool White | Clear | Tinted | White LEDs | - | 2.73 V | 114 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | XLamp | - | 6000 K | - | XLAMP XP-G2 | - | - | - | - | 125 deg | - | - | Cool White | Clear | Tinted | White LEDs | - | 2.73 V | 114 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-2 | 80 | 1400 | 300 mA | - | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | 2700 K | - | MX-6 | - | 4 W | - | - | 120 deg | - | - | Warm White | Clear | Tinted | White LEDs | - | 3.3 V | 93.9 lm | 1.35 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 840 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 780 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | CREE INC | - | - | - | XPLBWT-00-0000-000UU50DT | - | - | - | Active | 5.75 | Details | Yes | - | - | - | Reel | - | 8541.40.20.00 | - | compliant | - | - | SINGLE COLOR LED | - | White | - | - | White LEDs | - | - | 360 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 680 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 840 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 840 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | PLCC-2 | 80 | 1400 | 300 mA | - | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | - | - | MX-6 | - | 4 W | - | - | 120 deg | - | - | Warm White, Neutral White | Clear | Tinted | White LEDs | - | 3.3 V | 107 lm | 1.35 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 80 | 2000 | 350 mA | - | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | - | + 150 C | - | SMD/SMT | - | - | - | - | - | 1 V | 2700 K | Reel | - | - | 1 W | - | - | 110 deg | - | - | Warm White | Diffused | Colorless | White LEDs | - | 2.84 V | 107 lm | 1.6 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 1965 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 500 | 3 A, 1.5 A | - | - | 5.7 mm x 0.56 mm | Dome | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | - | Reel | XHP50D | - | - | - | - | 120 deg | - | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 1120 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 1000 | 3 A, 1.5 A | - | - | - | Square | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 7000 K | Reel | XHP50D-HI | - | - | - | - | 120 deg | - | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 1151 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | - | - | Square | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 7000 K | Reel | XHP50D-HI | - | - | - | - | 120 deg | - | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 996 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 500 | 3 A, 1.5 A | - | - | 5.7 mm x 0.56 mm | Dome | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | - | Reel | XHP50D | - | - | - | - | 120 deg | - | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 970 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 68 | 1000 | 3 A, 1.5 A | - | - | - | Square | - | + 150 C | - | SMD/SMT | - | - | Details | - | - | - | 5000 K | Reel | XHP50D-HI | - | - | - | - | 120 deg | - | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 1073 lm | 1 mm | 5 mm | 5 mm |