- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 3030 | - | 5000 | - | - | - | - | - | - | Yes | SMD/SMT | Details | 6500 K | Reel | JK3030U 6V B Class | - | - | - | White | - | - | White LEDs | - | 149 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5630 | - | 4000 | - | - | - | - | - | - | Yes | SMD/SMT | Details | 6500 K | Reel | JB5630A 3V HE H Class | - | - | - | White | - | - | White LEDs | - | 36 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 60 mA | - | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 6500 K | MouseReel | JB2835A 3V W Class | 200 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.91 V | 23 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 5700 K | MouseReel | JE2835B 3V N Class | 500 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.86 V | 75 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 55 mA | - | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 6500 K | Reel | JB2835B 3V G Class | 200 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.67 V | 29 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 5630 | - | 4000 | - | - | - | - | - | - | Yes | SMD/SMT | Details | 5000 K | Reel | JB5630A 3V HE H Class | - | - | - | White | - | - | White LEDs | - | 34 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 2700 K | Reel | JE2835B 3V P Class | 500 mW | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 3 V | 54 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 6500 K | Reel | JE2835B 3V P Class | 500 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 3 V | 78 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 55 mA | - | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 5000 K | Reel | JB2835B 3V J Class | 200 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.68 V | 25 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 2700 K | Reel | JE2835A 3V R Class | 500 mW | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 2.95 V | 66 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 55 mA | - | 3.5 mm x 2.8 mm | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | 6500 K | Reel | JB2835B 3V J Class | 200 mW | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | 2.68 V | 31 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | 98 | 400 | 180 mA | - | - | Round | + 85 C | 0 C | - | SMD/SMT | Details | 4000 K | Tray | - | 6 W | 115 deg | - | Neutral White | - | - | White CoB LEDs | 34.4 V | 776 lm | 0.9 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 98 | 100 | 990 mA | - | - | Round | + 85 C | 0 C | - | SMD/SMT | Details | 2700 K | Tray | - | 33 W | 115 deg | - | Warm White | - | - | White CoB LEDs | 34.4 V | 3972 lm | 0.9 mm | 28 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | - | 98 | 100 | 1.08 A | - | - | Round | + 85 C | 0 C | - | SMD/SMT | Details | 2700 K | Tray | - | 36 W | 115 deg | - | Warm White | - | - | White CoB LEDs | 34.4 V | 4333 lm | 0.9 mm | 28 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | Details | 5700 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Cool White | Clear | Yellow | White LEDs | 2.7 V | 180 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | Details | 5700 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Cool White | Clear | Yellow | White LEDs | 2.7 V | 180 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | 800 |
| - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | Details | 4000 K | MouseReel | XLAMP XP-G3 White | - | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 188 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | - | SMD/SMT | Details | 5000 K | MouseReel | XLAMP XP-G3 White | - | 125 deg | - | Cool White | Clear | Yellow | White LEDs | 2.7 V | 188 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 2700 K | MouseReel | XLamp Element G | 3 W | 125 deg | - | Warm White | Tinted | Colorless | White LEDs | 3 V | 200 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 80 | 3000 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | 2200 K | Reel | XLamp Element G | 3 W | 125 deg | - | Warm White | Tinted | Colorless | White LEDs | 3 V | 200 lm | 1 mm | 2.05 mm | 1.6 mm |