- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | RoHS | Tradename | Wavelength/Color Temperature | Packaging | Series | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 70 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | SMD/SMT | Details | - | - | Reel | XHP70D-HI | 120 deg | 1751 lm | Warm White | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 68 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | SMD/SMT | Details | - | - | Reel | XHP70D-HI | 120 deg | 2015 lm | Warm White | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 80 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | SMD/SMT | Details | - | - | Reel | XHP70D-HI | 120 deg | 1635 lm | Warm White | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 90 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | SMD/SMT | Details | - | - | Reel | XHP70D-HI | 120 deg | 1520 lm | Warm White | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 90 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | SMD/SMT | Details | - | - | Reel | XHP70D-HI | 120 deg | 1635 lm | Warm White | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 70 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | SMD/SMT | Details | - | - | Reel | XHP70D-HI | 120 deg | 1883 lm | Warm White | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 80 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | SMD/SMT | Details | - | - | Reel | XHP70D-HI | 120 deg | 1635 lm | Warm White | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 90 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | SMD/SMT | Details | - | - | Reel | XHP70D-HI | 120 deg | 1420 lm | Warm White | - | - | White LEDs | 5.6 V, 11.2 V | - | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 3500 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 172 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - |