- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | RoHS | Tradename | Wavelength/Color Temperature | Packaging | Series | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | Details | XLamp | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 4750 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 164 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 3500 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 156 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 4200 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 148 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 3500 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 172 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 5700 K | Reel | XLAMP XP-G3 White | 125 deg | - | Cool White | Clear | Yellow | White LEDs | 2.7 V | 180 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 7000 K | Reel | XLAMP XP-G3 White | 125 deg | - | Cool White | Clear | Yellow | White LEDs | 2.7 V | 164 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 3000 K | Reel | XLAMP XP-G3 White | 125 deg | - | Warm White | Clear | Yellow | White LEDs | 2.7 V | 130 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 3200 K | Reel | XLAMP XP-G3 White | 125 deg | - | Warm White | Clear | Yellow | White LEDs | 2.7 V | 172 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 4000 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 180 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 3500 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 130 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 5000 K | Reel | XLAMP XP-G3 White | 125 deg | - | Cool White | Clear | Yellow | White LEDs | 2.7 V | 130 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 5700 K | Reel | XLAMP XP-G3 White | 125 deg | - | Cool White | Clear | Yellow | White LEDs | 2.7 V | 180 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 4500 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 180 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 3200 K | Reel | XLAMP XP-G3 White | 125 deg | - | Warm White | Clear | Yellow | White LEDs | 2.7 V | 130 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 4750 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 180 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 4000 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 148 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 3500 K | Reel | XLAMP XP-G3 White | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 139 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | SMD/SMT | Details | - | 6000 K | Reel | XLAMP XP-G3 White | 125 deg | - | Cool White | Clear | Yellow | White LEDs | 2.7 V | 148 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | 3100 K | Tray | CHA0410-12V | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 644 lm | 1.5 mm | 13.5 mm | 13.5 mm |