- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 80 | 80 | 300 mA | 4.9 mm | Round | - | - | SMD/SMT | Details | 2700 K | Tray | CHA0304-21V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 21 V | 430 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 95 | 80 | 600 mA | 7.8 mm | Round | - | - | SMD/SMT | Details | 3500 K | Tray | CHA0612-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 1322 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 80 CRI | 80 | 175 mA | 5.8 mm | Round | + 140 C | - | SMD/SMT | Details | 3500 K | Tray | CHA0410-36V | 6.3 W | 114 deg | - | Warm White | Clear | Yellow | White LEDs | 36 V | 767 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 90 | 80 | 300 mA | 4.9 mm | Round | - | - | SMD/SMT | Details | 3500 K | Tray | CHA0304-21V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 21 V | 408 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 80 CRI | 80 | 350 mA | 7.8 mm | Round | + 140 C | - | SMD/SMT | Details | 3500 K | Tray | CHA0612-36V | 12.6 W | 114 deg | - | Warm White | Clear | Yellow | White LEDs | 36 V | 1554 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 90 CRI | 80 | 175 mA | 5.8 mm | Round | + 140 C | - | SMD/SMT | Details | 3000 K | Tray | CHA0410-36V | 6.3 W | 114 deg | - | Warm White | Clear | Yellow | White LEDs | 36 V | 647 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 80 | 80 | 900 mA | 5.8 mm | Round | - | - | SMD/SMT | Details | 3000 K | Tray | CHA0410-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 783 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 90 | 80 | 900 mA | 5.8 mm | Round | - | - | SMD/SMT | Details | 3000 K | Tray | CHA0410-12V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 634 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 95 | 45 | 1200 mA | 10.3 mm | Round | - | - | SMD/SMT | Details | 3000 K | Tray | CHA0825-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 2305 lm | 1.5 mm | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | 90 | 80 | 600 mA | 7.8 mm | Round | - | - | SMD/SMT | Details | 3000 K | Tray | CHA0612-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 1286 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 95 | 80 | 900 mA | 5.8 mm | Round | - | - | SMD/SMT | Details | 2700 K | Tray | CHA0410-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 566 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 90 | 80 | 600 mA | 7.8 mm | Round | - | - | SMD/SMT | Details | 3000 K | Tray | CHA0612-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 1340 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 80 | 80 | 900 mA | 5.8 mm | Round | - | - | SMD/SMT | Details | 3500 K | Tray | CHA0410-12V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 807 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 80 | 80 | 300 mA | 4.9 mm | Round | - | - | SMD/SMT | Details | 4000 K | Tray | CHA0304-21V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 21 V | 475 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 90 | 80 | 300 mA | 4.9 mm | Round | - | - | SMD/SMT | Details | 3000 K | Tray | CHA0304-21V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 21 V | 380 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 80 | 80 | 300 mA | 4.9 mm | Round | - | - | SMD/SMT | Details | 4000 K | Tray | CHA0304-21V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 21 V | 475 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 95 | 80 | 900 mA | 5.8 mm | Round | - | - | SMD/SMT | Details | 3500 K | Tray | CHA0410-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 652 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 95 | 80 | 600 mA | 7.8 mm | Round | - | - | SMD/SMT | Details | 3000 K | Tray | CHA0612-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 1207 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 80 | 80 | 900 mA | 5.8 mm | Round | - | - | SMD/SMT | Details | 3500 K | Tray | CHA0410-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 807 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | 95 | 45 | 1200 mA | 10.3 mm | Round | - | - | SMD/SMT | Details | 2700 K | Tray | CHA0825-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | 36 V | 2300 lm | 1.5 mm | 19 mm | 19 mm |