- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 240 | 700 mA | 12 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2200 K | Tray | CMB1825-36V | 24 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 3075 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 50 | 1.2 A | 23 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 12180 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 50 | 1.2 A | 23 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 4000 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 72 V | 9709 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 60 | 1.4 A | 19 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB2550-36V | 48 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 5339 lm | 1.15 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 96 | 500 mA | 12 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 5700 K | Tray | CMB1818-36V | 17 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 36 V | 2774 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 125 | 1.8 A | 23 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 6500 K | Tray | CMB3090-48V | 82 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 48 V | 12736 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 50 | 1.2 A | 23 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 4000 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | 72 V | 12488 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 50 | 1.2 A | 23 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB3090-48V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 48 V | 10175 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 150 | 1.4 A | 19 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB2550-36V | 48 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 6148 lm | 1.15 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 96 | 1.1 A | 14 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB1840-36V | 38 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 5590 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 125 | 1.2 A | 23 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3500 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 10727 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 70 | 150 | 1.4 A | 19 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 5700 K | Tray | CMB2550-36V | 48 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 36 V | 8369 lm | 1.15 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 150 | 1.4 A | 19 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB2550-36V | 48 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 6393 lm | 1.15 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 150 | 1.4 A | 19 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3500 K | Tray | CMB2550-36V | 48 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 7487 lm | 1.15 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 50 | 1.2 A | 23 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB3090-72V | 82 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 72 V | 10586 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 70 | 50 | 1.2 A | 23 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 6500 K | Tray | CMB3090-48V | 82 W | 115 deg | - | Cool White | Clear | Yellow | White CoB LEDs | 48 V | 13968 lm | 1.15 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 150 | 1.4 A | 19 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB2550-36V | 48 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 5339 lm | 1.15 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 96 | 500 mA | 12 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2200 K | Tray | CMB1818-36V | 17 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 2249 lm | 1.15 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 150 | 1.4 A | 19 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 2700 K | Tray | CMB2550-36V | 48 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 5393 lm | 1.15 mm | 23.85 mm | 23.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 240 | 500 mA | 12 mm | Round Flat | + 85 C | - | SMD/SMT | Details | 3000 K | Tray | CMB1818-36V | 17 W | 115 deg | - | Warm White | Clear | Yellow | White CoB LEDs | 36 V | 1929 lm | 1.15 mm | 17.85 mm | 17.85 mm |