- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 98 | 225 | 900 mA | - | - | Round | + 85 C | 0 C | SMD/SMT | Details | - | - | 2700 K | Tray | - | 30 W | 115 deg | - | Warm White | - | - | White CoB LEDs | 34.4 V | 3542 lm | 0.9 mm | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 900 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 500 | 3 A, 1.5 A | - | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | 3000 K | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1239 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1040 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | 5700 K | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1239 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 970 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 68 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | 6000 K | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1239 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | 6000 K | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1239 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | 6500 K | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1151 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 840 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 500 | 3 A, 1.5 A | - | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | - | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1040 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 1040 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | 6 V, 12 V | 840 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 1616 | 70 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | + 150 C | - | SMD/SMT | - | - | 1 V | 4000 K | Reel | - | 1 W | 110 deg | - | Neutral White | Diffused | Colorless | White LEDs | 2.84 V | 122 lm | 1.6 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | White | - | - | White LEDs | - | 410 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | White | - | - | White LEDs | - | 330 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1616 | 70 | 2000 | 350 mA | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | + 150 C | - | SMD/SMT | - | - | 1 V | 4250 K | Reel | - | 1 W | 110 deg | - | Neutral White | Diffused | Colorless | White LEDs | 2.84 V | 122 lm | 1.6 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | Details | XLamp | - | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | - | 3000 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Warm White | Clear | Yellow | White LEDs | 2.7 V | 172 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | Details | XLamp | - | - | Reel | XB-D White | - | - | - | - | - | - | - | - | - | - | - | - |