- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | 5000 K | Reel | XLamp Element G | 3 W | 125 deg | - | Cool White | Tinted | Colorless | White LEDs | 3 V | 320 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 70 | 250 | 1 A | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | 2200 K | MouseReel | XLamp Element G | 3 W | 125 deg | - | Warm White | Tinted | Colorless | White LEDs | 3 V | 220 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | - | - | - | - | - | SMD/SMT | Details | 3000 K | Reel | - | - | - | - | Warm White | - | - | White LEDs | - | 1830 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | 1000 | 350 mA | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | MouseReel | XP-G3 Photophyll | 1 W | 125 deg | - | - | Clear | Yellow | Horticulture LEDs | 2.83 V | - | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | 1000 | 350 mA | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | MouseReel | XP-G3 Photophyll | 1 W | 125 deg | - | - | Clear | Yellow | Horticulture LEDs | 2.83 V | - | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | - | 1000 | 350 mA | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | MouseReel | XP-G3 Photophyll | 1 W | 125 deg | - | - | Clear | Yellow | Horticulture LEDs | 2.83 V | - | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 3500 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Warm White | Water Clear | Colorless | White LEDs | 3.58 V | 240 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 3500 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Warm White | Water Clear | Colorless | White LEDs | 3.58 V | 340 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 3000 K | MouseReel | XLamp XP-P LED | 3.5 W | 115 deg | - | Warm White | Water Clear | Colorless | White LEDs | 3.58 V | 240 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 6000 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 300 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 4000 K | MouseReel | XLamp XP-P LED | 3.5 W | 115 deg | - | Neutral White | Water Clear | Colorless | White LEDs | 3.58 V | 300 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 6000 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 300 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 5700 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 300 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 4500 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Neutral White | Water Clear | Colorless | White LEDs | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 4500 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Neutral White | Water Clear | Colorless | White LEDs | 3.58 V | 260 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 4000 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Neutral White | Water Clear | Colorless | White LEDs | 3.58 V | 260 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 4500 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Neutral White | Water Clear | Colorless | White LEDs | 3.58 V | 360 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 5700 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 280 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 4000 K | MouseReel | XLamp XP-P LED | 3.5 W | 115 deg | - | Neutral White | Water Clear | Colorless | White LEDs | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 1 A | 3.45 mm x 3.45 mm | Square | + 85 C | - | SMD/SMT | Details | 2700 K | Reel | XLamp XP-P LED | 3.5 W | 115 deg | - | Warm White | Water Clear | Colorless | White LEDs | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm |