- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Tradename | Wavelength/Color Temperature | Packaging | Series | Power Rating | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 7000 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 300 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 6500 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 360 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 6500 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 5000 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 4000 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Neutral White | Water Clear | Colorless | White LEDs | 3.58 V | 260 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 5700 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 2700 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Warm White | Water Clear | Colorless | White LEDs | 3.58 V | 280 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 5700 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 360 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 4000 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Neutral White | Water Clear | Colorless | White LEDs | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 5000 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 280 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 7000 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Cool White | Water Clear | Colorless | White LEDs | 3.58 V | 320 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 1 A | - | 3.45 mm x 3.45 mm | Square | + 85 C | - | - | SMD/SMT | Details | - | 2700 K | Reel | XLamp XP-P LED | 3.5 W | - | 115 deg | - | Warm White | Water Clear | Colorless | White LEDs | 3.58 V | 240 lm | 0.75 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 4000 | 480 mA | - | - | Rectangular | + 105 C | - 40 C | Yes | SMD/SMT | Details | - | - | MouseReel | Photophyll 2835 | 200 mW | - | 120 deg | - | - | - | White | White LEDs | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1512 - Pro9 | 12.6 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 1569 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB1304 - Pro9 | 3.6 W | - | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 9 V | 490 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1507 - Pro9 | 7.2 W | - | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 972 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 5000 K | Reel | - | 3 W | - | 125 deg | - | Cool White | Tinted | Colorless | White LEDs | 3 V | 260 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 70 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 2200 K | MouseReel | - | 3 W | - | 125 deg | - | Warm White | Tinted | Colorless | White LEDs | 3 V | 260 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | - | SMD/SMT | Details | - | 5700 K | MouseReel | - | 3 W | - | 125 deg | - | Cool White | Tinted | Colorless | White LEDs | 3 V | 260 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | - | - | SMD/SMT | Details | XLAMP | 3500 K | Tray | XLamp Pro9 | 6.3 W | - | 116 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | 9 V | - | 1.15 mm | 13.35 mm | 13.35 mm |