- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Power Rating | Reach Compliance Code | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2835 | 95 | 4000 | 150 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | 6500 K | Reel | JE2835B 3V P Class | 500 mW | - | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | - | 3 V | 57 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 55 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | 5000 K | Reel | JB2835B 3V J Class | 200 mW | - | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | - | 2.68 V | 29 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 150 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | 3000 K | Reel | JE2835A 3V R Class | 500 mW | - | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | - | 2.95 V | 69 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 55 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | 4000 K | Reel | JB2835B 3V J Class | 200 mW | - | 120 deg | - | Neutral White | Diffused | Tinted | White LEDs | - | 2.68 V | 31 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 3030 | - | 5000 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | 2700 K | Reel | JK3030U 6V B Class | - | - | - | - | White | - | - | White LEDs | - | - | 107 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5630 | - | 4000 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | 2700 K | Reel | JB5630A 3V P Class | - | - | - | - | White | - | - | White LEDs | - | - | 30 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 150 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | 3500 K | Reel | JK2835B 6V W Class | 1 W | - | 120 deg | - | Neutral White | Diffused | Tinted | White LEDs | - | 6.35 V | 135 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 55 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | 3500 K | Reel | JB2835B 3V J Class | 200 mW | - | 120 deg | - | Neutral White | Diffused | Tinted | White LEDs | - | 2.68 V | 29 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 150 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | 6500 K | Reel | JE2835B 3V P Class | 500 mW | - | 120 deg | - | Cool White | Diffused | Tinted | White LEDs | - | 3 V | 72 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 5630 | - | 4000 | - | CREE INC | - | - | - | JB5630AWT-H-H65EA0000-NZ000001 | - | - | Yes | SMD/SMT | Active | 5.74 | Details | Yes | - | - | 6500 K | Reel | JB5630A 3V HE H Class | - | unknown | - | - | White | - | - | White LEDs | - | - | 34 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XLamp | - | - | - | XB-D White | - | - | - | - | White | - | - | White LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XLamp | - | - | - | XB-D White | - | - | - | - | White | - | - | White LEDs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 55 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | 3500 K | Reel | JB2835B 3V G Class | 200 mW | - | 120 deg | - | Neutral White | Diffused | Tinted | White LEDs | - | 2.67 V | 29 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | White | - | - | White LEDs | - | - | 780 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | White | - | - | White LEDs | - | - | 780 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | White | - | - | White LEDs | - | - | 840 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | White | - | - | White LEDs | - | - | 730 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | PLCC-2 | 80 | 1400 | 300 mA | - | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | - | - | MX-6 | 4 W | - | 120 deg | - | Warm White, Neutral White | Clear | Tinted | White LEDs | - | 3.3 V | 100 lm | 1.35 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-2 | 80 | 1400 | 300 mA | - | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | 3700 K | - | MX-6 | 4 W | - | 120 deg | - | Neutral White | Clear | Tinted | White LEDs | - | 3.3 V | 100 lm | 1.35 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 400 | 400 mA | - | - | 6 mm | Round Flat | - | + 85 C | - | - | SMD/SMT | - | - | Details | - | - | - | 4000 K | Tray | CMB1304-9V | 6 W | - | 115 deg | - | Neutral White | Clear | Yellow | White CoB LEDs | - | 9 V | 474 lm | 1.15 mm | 13.35 mm | 13.35 mm |