- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | RoHS | Tradename | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 2700 K | Tray | XLamp Pro9 | 6.3 W | 116 deg | Warm White | Translucent | Yellow | White CoB LEDs | 9 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CMA1306 - Pro9 | 7.2 W | 116 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA1306 - Pro9 | 7.2 W | 116 deg | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1400 mA | 27.35 mm x 27.35 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 2700 K | Tray | CXB3050 - Pro9 | 50.4 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 6812 lm | 1.7 mm | 27.35 mm | 27.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 350 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 2700 K | Tray | CXB1512 - Pro9 | 12.6 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 1596 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 4000 K | Tray | CMA1306 - Pro9 | 7.2 W | 116 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA1306 - Pro9 | 7.2 W | 116 deg | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 700 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA1825 - Pro9 | 24.2 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 3044 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 800 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA1306 - Pro9 | 7.2 W | 116 deg | Warm White | Translucent | Yellow | White CoB LEDs | 9 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 350 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | XLamp Pro9 | 6.3 W | 116 deg | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 50 | 2400 mA | 24.85 mm x 24.85 mm x 1.7 mm | 30 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 2700 K | Tray | CXB3590 - Pro9 | 86.4 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 36 V | 12276 lm | 1.7 mm | 24.85 mm | 24.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CXB1304 - Pro9 | 3.6 W | 115 deg | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | 469 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 350 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | XLamp Pro9 | 6.3 W | 116 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3000 K | Tray | CMA1306 - Pro9 | 7.2 W | 116 deg | Warm White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CMA1306 - Pro9 | 7.2 W | 116 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 350 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 3500 K | Tray | CXB1512 - Pro9 | 12.6 W | 115 deg | Neutral White | Translucent | Yellow | White CoB LEDs | 36 V | 1647 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 200 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | SMD/SMT | Details | XLAMP | 5000 K | Tray | CXB1304 - Pro9 | 3.6 W | 115 deg | Cool White | Translucent | Yellow | White CoB LEDs | 18 V | 543 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | SMD/SMT | Details | - | 3500 K | MouseReel | XLamp Element G | 3 W | 125 deg | Neutral White | Tinted | Colorless | White LEDs | 3 V | 280 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | - | - | - | - | - | SMD/SMT | Details | - | 3000 K | Reel | - | - | - | Warm White | - | - | White LEDs | - | 1830 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 500 | 3 A, 1.5 A | - | 5.7 mm x 0.56 mm | Dome | + 150 C | SMD/SMT | Details | - | - | Reel | XHP50D | - | 120 deg | Warm White | - | - | White LEDs | 6 V, 12 V | 1120 lm | 3.58 mm | 5 mm | 5 mm |