- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Mounting Styles | RoHS | Tradename | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 70 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | SMD/SMT | Details | - | - | - | Reel | XHP70D-HI | - | 120 deg | 1883 lm | Warm White | - | - | White LEDs | - | 5.6 V, 11.2 V | - | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 68 | 1000 | 3.6 A, 7.2 A | - | - | - | + 150 C | SMD/SMT | Details | - | - | - | Reel | XHP70D-HI | - | 120 deg | 2015 lm | Warm White | - | - | White LEDs | - | 5.6 V, 11.2 V | - | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 75 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2 mm | 5.2 mm | Dome | + 85 C | SMD/SMT | - | XLamp | 5 V | 4500 K | - | XPCWHT | 2 W | 115 deg | - | Neutral White | Water Clear | - | White LEDs | - | 3.2 V | 67.2 lm | 2 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | 80 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | - | 4000 K | Tray | CHA0410-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 828 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 80 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | - | 2700 K | Tray | CHA0410-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 748 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | - | 3000 K | Tray | CHA0410-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 681 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 80 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | - | 2700 K | Tray | CHA0410-12V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 748 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | - | 4000 K | Tray | CHA0410-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 728 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | - | 2700 K | Tray | CHA0410-12V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 645 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 600 mA | - | 7.8 mm | Round | - | SMD/SMT | Details | - | - | 2700 K | Tray | CHA0612-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 1307 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | - | 2700 K | Tray | CHA0410-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 645 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 80 | 80 | 300 mA | - | 4.9 mm | Round | - | SMD/SMT | Details | - | - | 3500 K | Tray | CHA0304-21V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 21 V | 463 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | - | 4000 K | Tray | CHA0410-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 728 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 300 mA | - | 4.9 mm | Round | - | SMD/SMT | Details | - | - | 2700 K | Tray | CHA0304-21V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 21 V | 370 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 45 | 1200 mA | - | 10.3 mm | Round | - | SMD/SMT | Details | - | - | 3000 K | Tray | CHA0825-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 2772 lm | 1.5 mm | 19 mm | 19 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 600 mA | - | 7.8 mm | Round | - | SMD/SMT | Details | - | - | 3500 K | Tray | CHA0612-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 1441 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 95 | 80 | 300 mA | - | 4.9 mm | Round | - | SMD/SMT | Details | - | - | 3000 K | Tray | CHA0304-21V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 21 V | 322 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 80 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | - | 4000 K | Tray | CHA0410-12V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 828 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 80 | 900 mA | - | 5.8 mm | Round | - | SMD/SMT | Details | - | - | 3000 K | Tray | CHA0410-12V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 661 lm | 1.5 mm | 13.5 mm | 13.5 mm | ||
Tiny WHSL | In Stock | - | - | - | 90 | 45 | 1200 mA | - | 10.3 mm | Round | - | SMD/SMT | Details | - | - | 3500 K | Tray | CHA0825-36V | - | 114 deg | - | White | Clear | Colorless | White LEDs | - | 36 V | 2892 lm | 1.5 mm | 19 mm | 19 mm |