- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Wavelength/Color Temperature | Packaging | Series | HTS Code | Power Rating | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 1300 mA | CREE INC | - | - | CMT2870-0000-000P0U0A35H | - | - | - | SMD/SMT | Obsolete | 5.84 | Details | Yes | Xlamp | 3500 K | Tray | CMT2870-54V | 8541.40.20.00 | - | unknown | - | 115 deg | - | - | Neutral White | Clear | Tinted | White CoB LEDs | 50.9 V | 8353 lm | 1.45 mm | 27.85 mm | 27.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 70 | 100 | 800 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | 5700 K | Tray | CMT1930-36V | - | - | - | - | 115 deg | - | - | Cool White | Clear | Tinted | White CoB LEDs | 34.4 V | 4614 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 800 mA | CREE INC | - | - | CMT1930-0000-000N0Z0A30H | - | - | - | SMD/SMT | Active | 5.75 | Details | Yes | Xlamp | 3000 K | Tray | CMT1930-36V | 8541.40.20.00 | - | compliant | - | 115 deg | SINGLE COLOR LED | - | Warm White | Clear | Tinted | White CoB LEDs | 34.4 V | 2904 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 80 | 100 | 700 mA | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | Xlamp | 5000 K | Tray | CMT1925-36V | - | - | - | - | 115 deg | - | - | Cool White | Clear | Tinted | White CoB LEDs | 34.2 V | 3609 lm | 1.45 mm | 18.85 mm | 18.85 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 2700 K | Reel | JE2835B 3V P Class | - | 500 mW | - | - | 120 deg | - | - | Warm White | Diffused | Tinted | White LEDs | 3 V | 66 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 70 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 5000 K | Reel | JE2835B 3V N Class | - | 500 mW | - | - | 120 deg | - | - | Cool White | Diffused | Tinted | White LEDs | 2.86 V | 81 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 55 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 3000 K | Reel | JB2835B 3V G Class | - | 200 mW | - | - | 120 deg | - | - | Warm White | Diffused | Tinted | White LEDs | 2.67 V | 23 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 60 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 2700 K | Reel | JB2835A 3V W Class | - | 200 mW | - | - | 120 deg | - | - | Warm White | Diffused | Tinted | White LEDs | 2.91 V | 21 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 60 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 2700 K | Reel | JB2835A 3V W Class | - | 200 mW | - | - | 120 deg | - | - | Warm White | Diffused | Tinted | White LEDs | 2.91 V | 25 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 3000 K | Reel | JE2835B 3V P Class | - | 500 mW | - | - | 120 deg | - | - | Warm White | Diffused | Tinted | White LEDs | 3 V | 69 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 60 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 6500 K | Reel | JB2835A 3V W Class | - | 200 mW | - | - | 120 deg | - | - | Cool White | Diffused | Tinted | White LEDs | 2.91 V | 23 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | - | 5000 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 5000 K | Reel | JB2016B 3V P Class | - | - | - | - | - | - | - | White | - | - | White LEDs | - | 26 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 95 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 5000 K | Reel | JE2835B 3V P Class | - | 500 mW | - | - | 120 deg | - | - | Cool White | Diffused | Tinted | White LEDs | 3 V | 57 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 80 | 4000 | 50 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 2700 K | Reel | JK2835A 18V X Class | - | 1 W | - | - | 120 deg | - | - | Warm White | Diffused | Tinted | White LEDs | 18.2 V | 110 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 150 mA | - | - | Rectangular with Sidecut | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 5700 K | Reel | JE2835A 3V R Class | - | 500 mW | - | - | 120 deg | - | - | Cool White | Clear | Yellow | White LEDs | 2.95 V | 60 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 5050 | - | 2000 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 4000 K | Reel | JR5050A 9V Q Class | - | - | - | - | - | - | - | White | - | - | White LEDs | - | 250 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 3030 | - | 5000 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 5000 K | Reel | JB3030U 3V B Class | - | - | - | - | - | - | - | White | - | - | White LEDs | - | 28 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5050 | - | 2000 | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | 4500 K | Reel | JR5050A 36V Q Class | - | - | - | - | - | - | - | White | - | - | White LEDs | - | 350 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 2700 K | Reel | JE2835A 3V R Class | - | 500 mW | - | - | 120 deg | - | - | Warm White | Diffused | Tinted | White LEDs | 2.95 V | 54 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | 2835 | 95 | 4000 | 150 mA | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | 6500 K | Reel | JE2835B 3V P Class | - | 500 mW | - | - | 120 deg | - | - | Cool White | Diffused | Tinted | White LEDs | 3 V | 57 lm | 0.7 mm | 3.5 mm | 2.8 mm |