- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | 2700 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Warm White | Clear | Yellow | White LEDs | - | 2.7 V | 122 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | 6000 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Cool White | Clear | Yellow | White LEDs | - | 2.7 V | 180 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | 3500 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | - | 2.7 V | 172 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | 5700 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Cool White | Clear | Yellow | White LEDs | - | 2.7 V | 139 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 90 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | 3200 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Warm White | Clear | Yellow | White LEDs | - | 2.7 V | 122 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | 3000 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Warm White | Clear | Yellow | White LEDs | - | 2.7 V | 148 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | 3700 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | - | 2.7 V | 172 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 80 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | 3000 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Warm White | Clear | Yellow | White LEDs | - | 2.7 V | 156 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | + 85 C | - | SMD/SMT | Details | - | 2200 K | Reel | XLAMP XP-G3 White | - | 125 deg | - | Warm White | Clear | Yellow | White LEDs | - | 2.7 V | 130 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-2 | 80 | 1400 | 300 mA | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | - | SMD/SMT | - | 5 V | - | - | MX-6 | 4 W | 120 deg | - | Warm White, Neutral White | Clear | Tinted | White LEDs | - | 3.3 V | 107 lm | 1.35 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-2 | 80 | 1400 | 300 mA | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | - | SMD/SMT | - | 5 V | 2700 K | - | MX-6 | 4 W | 120 deg | - | Warm White | Clear | Tinted | White LEDs | - | 3.3 V | 93.9 lm | 1.35 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 98 | 100 | 990 mA | - | - | Round | + 85 C | 0 C | SMD/SMT | Details | - | 3500 K | Tray | - | 33 W | 115 deg | - | Warm White | - | - | White CoB LEDs | - | 34.4 V | 4298 lm | 0.9 mm | 28 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 80 | 1000 | 4.8 A, 2.4 A | - | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | Reel | XHP70D | - | 120 deg | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 1710 lm | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 900 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2828 (7070 metric) | 90 | 1000 | 4.8 A, 2.4 A | - | 7.52 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | Reel | XHP70D | - | 120 deg | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 1290 lm | 4.49 mm | 7 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 500 | 3 A, 1.5 A | - | 5.7 mm x 0.56 mm | Dome | + 150 C | - | SMD/SMT | Details | - | - | Reel | XHP50D | - | 120 deg | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 1120 lm | 3.58 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 70 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | 5000 K | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 1151 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 68 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | 6500 K | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 1073 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | - | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 970 lm | 1 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 90 | 1000 | 3 A, 1.5 A | - | - | Square | + 150 C | - | SMD/SMT | Details | - | 4000 K | Reel | XHP50D-HI | - | 120 deg | - | Warm White | - | - | White LEDs | - | 6 V, 12 V | 996 lm | 1 mm | 5 mm | 5 mm |