- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | HTS Code | Power Rating | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | PLCC-4 | 80 | 1400 | 100 mA | - | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | 4000 K | - | ML-C | - | 300 mW | - | - | 120 deg | - | - | Neutral White | Clear | Tinted | White LEDs | - | 3.2 V | 23.5 lm | 1.2 mm | 3.5 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-4 | 75 | 1400 | 100 mA | - | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | 4750 K | - | ML-C | - | 300 mW | - | - | 120 deg | - | - | Neutral White | Clear | Tinted | White LEDs | - | 3.2 V | 23.5 lm | 1.2 mm | 3.5 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-4 | 80 | 1400 | 50 mA | - | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | 4000 K | - | ML-C | - | 300 mW | - | - | 120 deg | - | - | Neutral White | Clear | - | White LEDs | - | 6.4 V | 23.5 lm | 1.2 mm | 3.5 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-4 | 75 | 1400 | 100 mA | - | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | 4500 K | - | ML-C | - | 300 mW | - | - | 120 deg | - | - | Neutral White | Clear | Tinted | White LEDs | - | 3.2 V | 23.5 lm | 1.2 mm | 3.5 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-4 | 75 | 1400 | 50 mA | - | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | 4500 K | - | ML-C | - | 300 mW | - | - | 120 deg | - | - | Neutral White | Clear | - | White LEDs | - | 6.4 V | 23.5 lm | 1.2 mm | 3.5 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-4 | 80 | 1400 | 100 mA | - | 3.5 mm x 3.45 mm x 1.2 mm | 3.11 mm x 2.76 mm | Rectangular | - | - | - | SMD/SMT | - | - | - | - | - | 5 V | 4250 K | - | ML-C | - | 300 mW | - | - | 120 deg | - | - | Neutral White | Clear | Tinted | White LEDs | - | 3.2 V | 23.5 lm | 1.2 mm | 3.5 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | - | - | 5000 K | Reel | - | - | - | - | - | - | - | - | Cool White | - | - | White LEDs | - | - | 1965 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | - | - | 5000 K | Reel | - | - | - | - | - | - | - | - | Cool White | - | - | White LEDs | - | - | 1830 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 75 | 1000 | 700 mA | - | 2.45 mm x 2.45 mm x 2.28 mm | 2.4 mm x 2.4 mm | Dome | - | + 85 C | - | SMD/SMT | - | - | Details | XLamp | - | 5 V | 4000 K | Reel | XBHAWT | - | 5 W | - | - | 110 deg | - | - | Neutral White | - | Tinted | White LEDs | - | 2.9 V | 280 lm | 2.28 mm | 2.45 mm | 2.45 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | - | - | 5000 K | Reel | - | - | - | - | - | - | - | - | Cool White | - | - | White LEDs | - | - | 2100 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 50 | 1.2 A | CREE INC | 34.85 mm x 34.85 mm x 1.7 mm | 30 mm | Round Flat | CXB3590-0000-000R0UBD65G | + 85 C | - 40 C | SMD/SMT | Active | 5.75 | Details | XLAMP | 0.190479 oz | - | 6500 K | Tray | CXB3590 | 8541.40.20.00 | - | unknown | - | 115 deg | SINGLE COLOR LED | - | Cool White | - | Tinted | White CoB LEDs | - | 72 V | 10000 lm | 1.7 mm | 34.85 mm | 34.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 50 | 2.4 A | CREE INC | 34.85 mm x 34.85 mm x 1.7 mm | 30 mm | Round Flat | CXB3590-0000-000N0UCB65G | + 85 C | - 40 C | SMD/SMT | Active | 5.75 | Details | XLAMP | 0.190479 oz | - | 6500 K | Tray | CXB3590 | 8541.40.20.00 | - | unknown | - | 115 deg | SINGLE COLOR LED | - | Cool White | - | Tinted | White CoB LEDs | - | 36 V | 11000 lm | 1.7 mm | 34.85 mm | 34.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | - | - | - | - | Round Flat | - | - | - | SMD/SMT | - | - | Details | XLAMP | - | - | 5700 K | Tray | CXB3070 | - | - | - | - | - | - | - | Cool White | Clear | Tinted | White CoB LEDs | - | - | 7945 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 75 | 1000 | 700 mA | - | 5 mm x 5 mm x 3.02 mm | 4.52 mm | Dome | - | - | - | SMD/SMT | - | - | Details | XLamp | 0.007055 oz | 5 V | 4500 K | Reel | XMLBWT | - | 10 W | - | - | 125 deg | - | - | Neutral White | Clear | - | White LEDs | - | 2.85 V | 260 lm | 3.02 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Details | XLAMP | - | - | - | Tray | CXB1310 | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 1485 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | - | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | - | + 85 C | - | SMD/SMT | - | - | Details | - | 0.003527 oz | - | 4750 K | Reel | XLAMP XP-G3 White | - | - | - | - | 125 deg | - | - | Neutral White | Clear | Yellow | White LEDs | Low thermal resistance | 2.7 V | 139 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 780 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 840 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 900 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | White | - | - | White LEDs | - | - | 900 lm | - | - | - |