- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Thermal Resistance of Package | CCT(K) | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Color | Power Rating | Base Part Number | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Illumination Color | Lens Color | Luminous Flux | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Number of LEDs | Reverse Voltage (DC) | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XHBAWT-00-0000-00000BX50 Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | 2 | 45°C/W | 6000K | Tape & Reel (TR) | XLamp® XH-B | 0.118Lx0.118W 3.00mmx3.00mm | yes | Active | 1 (Unlimited) | White, Cool | 400mW | XHBAWT-00 | 175mA | 3.1V | 130° | SINGLE COLOR LED | 65mA | - | Square | 144 lm/W | 70 | White | Clear | 26.8 lm | 29lm 27lm~31lm | - | - | 5V | 1.34mm | 0.072 1.83mm | RoHS Compliant | ||
![]() XHBAWT-00-0000-00000BWF6 Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 45°C/W | 3700K | Tape & Reel (TR) | XLamp® XH-B | 0.118Lx0.118W 3.00mmx3.00mm | yes | Active | 1 (Unlimited) | White, Warm | 400mW | XHBAWT-00 | 175mA | 3.1V | 130° | SINGLE COLOR LED | 65mA | - | Square | 124 lm/W | 70 | White | Clear | 23.5 lm | 25lm 24lm~27lm | - | - | 5V | 1.34mm | 0.072 1.83mm | RoHS Compliant | ||
![]() XHBAWT-00-0000-00000HWF5 Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | 45°C/W | 4300K | Tape & Reel (TR) | XLamp® XH-B | 0.118Lx0.118W 3.00mmx3.00mm | yes | Active | 1 (Unlimited) | White, Neutral | 400mW | XHBAWT-00 | 175mA | 3.1V | 130° | SINGLE COLOR LED | 65mA | - | Square | 124 lm/W | 80 | White | Clear | 23.5 lm | 25lm 24lm~27lm | - | - | 5V | 1.34mm | 0.072 1.83mm | RoHS Compliant | ||
![]() XBDAWT-02-0000-00000H9E8 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1010 (2525 Metric) | - | 6.5°C/W | 2700K | Tape & Reel (TR) | XLamp® XB-D | 0.096Lx0.096W 2.45mmx2.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XBDAWT | 1A | 2.9V | 115° | SINGLE COLOR LED | 350mA | - | - | 83 lm/W | 80 | White | - | 80.6 lm | - | 84lm 81lm~87lm | - | - | 1.84mm | 0.078 1.97mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00CZ6 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 3500K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 102 lm/W | 80 (Typ) | White | - | 100 lm | - | 104lm 100lm~107lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XMLBWT-02-0000-000BT50E3 Cree Inc. | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 2020 (5050 Metric) | - | 2.5°C/W | 5000K | Tape & Reel (TR) | XLamp® XM-L2 | 0.197Lx0.197W 5.00mmx5.00mm | - | Active | 1 (Unlimited) | White, Cool | - | - | 3A | 2.85V | 125° | - | - | 700mA | - | 135 lm/W | 70 | - | - | - | - | 270lm 260lm~280lm | - | - | - | 0.124 3.15mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00CE6 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 3500K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 102 lm/W | 80 (Typ) | White | - | 100 lm | - | 104lm 100lm~107lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00DE6 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 3500K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 109 lm/W | 80 (Typ) | White | - | 107 lm | - | 111lm 107lm~114lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00EE4 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 4500K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Neutral | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 116 lm/W | 75 (Typ) | White | - | 114 lm | - | 118lm 114lm~122lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00CE8 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 2700K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 102 lm/W | 80 (Typ) | White | - | 100 lm | - | 104lm 100lm~107lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00DF7 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 3250K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 109 lm/W | 80 (Typ) | White | - | 107 lm | - | 111lm 107lm~114lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00EF4 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 4750K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Neutral | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 116 lm/W | 75 (Typ) | White | - | 114 lm | - | 118lm 114lm~122lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-P1-R250-00AF8 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 2850K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 90 lm/W | 85 | White | - | 87.4 lm | - | 91lm 87lm~94lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-P1-R250-00BE7 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 3000K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 96 lm/W | 85 | White | - | 93.9 lm | - | 97lm 94lm~100lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00HE2 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 5700K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Cool | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 142 lm/W | 70 (Typ) | White | - | 139 lm | - | 144lm 139lm~148lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-P1-R250-009Z8 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 2700K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 83 lm/W | 85 | White | - | 80.6 lm | - | 84lm 81lm~87lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00DZ7 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | 2 | 4°C/W | 3000K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | Round | 109 lm/W | 80 (Typ) | White | Clear | 107 lm | - | 111lm 107lm~114lm | 1 | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00DZ6 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 3500K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 109 lm/W | 80 (Typ) | White | - | 107 lm | - | 111lm 107lm~114lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-L1-R250-00DZ8 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 2700K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Warm | - | XPGBWT | 1.5A | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | - | 109 lm/W | 80 (Typ) | White | - | 107 lm | - | 111lm 107lm~114lm | - | - | 2.36mm | 0.094 2.39mm | RoHS Compliant | ||
![]() XPGBWT-01-R250-00JF4 Cree Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | 4°C/W | 4750K | Tape & Reel (TR) | XLamp® XP-G2 | 0.136Lx0.136W 3.45mmx3.45mm | yes | Active | 1 (Unlimited) | White, Neutral | - | - | 1.5A | 3.8V | 115° | SINGLE COLOR LED | - | 350mA | - | 114 lm/W | 70 (Typ) | - | - | - | - | 152lm 148lm~156lm | - | - | - | 0.094 2.39mm | RoHS Compliant |