- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | LED Size | Lens Dimensions | Lens Shape | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Power Rating | Reach Compliance Code | Configuration | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | White | - | - | White LEDs | - | 410 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | White | - | - | White LEDs | - | 410 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5050 | - | 2000 | - | - | - | - | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | Reel | JR5050A 9V P Class | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2835 | 90 | 4000 | 55 mA | - | - | 3.5 mm x 2.8 mm | Rectangular | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | 3000 K | Reel | JB2835B 3V J Class | 200 mW | - | Single | 120 deg | - | Warm White | Diffused | Tinted | White LEDs | 2.68 V | 23 lm | 0.7 mm | 3.5 mm | 2.8 mm | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | - | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | - | + 85 C | - | - | SMD/SMT | - | - | - | - | - | - | 7000 K | Cut Tape | XLAMP XP-G3 White | 1 W | - | - | 125 deg | - | Cool White | Clear | Yellow | White LEDs | 2.7 V | 172 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | White | - | - | White LEDs | - | 355 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMD-2 | 70 | 1000 | 350 mA | CREE INC | 3.45 mm x 3.45 mm x 2.26 mm | 3.06 mm | Dome | XPGDWT-BS-0000-00M5E | + 85 C | - | - | SMD/SMT | Active | 2.27 | Details | Yes | 0.084099 oz | - | 4000 K | Cut Tape | XLAMP XP-G3 White | 1 W | compliant | - | 125 deg | - | Neutral White | Clear | Yellow | White LEDs | 2.7 V | 172 lm | 2.26 mm | 3.45 mm | 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | White | - | - | White LEDs | - | 330 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1616 | 75 | 2000 | 350 mA | - | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | - | + 150 C | - | - | SMD/SMT | - | - | - | - | - | 1 V | 3500 K | Reel | - | 1 W | - | - | 110 deg | - | Neutral White | Diffused | Colorless | White LEDs | 2.84 V | 114 lm | 1.6 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | White | - | - | White LEDs | - | 410 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 1616 | 75 | 2000 | 350 mA | - | 1.6 mm x 1.6 mm x 1.6 mm | 1.6 mm x 1.6 mm | Dome | - | + 150 C | - | - | SMD/SMT | - | - | - | - | - | 1 V | 2850 K | Reel | - | 1 W | - | - | 110 deg | - | Warm White | Diffused | Colorless | White LEDs | 2.84 V | 107 lm | 1.6 mm | 1.6 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | White | - | - | White CoB LEDs | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2016 | - | 5000 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | 5000 K | Reel | JB2016B 3V P Class | - | - | - | - | - | White | - | - | White LEDs | - | 22 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2020 (5050 metric) | 80 | 2000 | 400 mA | - | - | 4.55 mm x 4.55 mm | Square | - | + 105 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | - | 5000 K | Reel | JR5050B 6V K Class | 5 W | - | - | 120 deg | - | Application Specific White | Clear | Yellow | White LEDs | 5.67 V | 350 lm | 0.7 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | - | 5000 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | 3500 K | Reel | JB2016B 3V P Class | - | - | - | - | - | White | - | - | White LEDs | - | 26 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | White | - | - | White LEDs | - | 410 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 2016 | - | 5000 | - | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | Details | - | - | - | 5700 K | MouseReel | JB2016B 3V P Class | - | - | - | - | - | White | - | - | White LEDs | - | 26 lm | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5050 | - | 2000 | - | - | - | - | - | - | - | - | Yes | - | - | - | Details | - | - | - | - | Reel | JR5050A 9V P Class | - | - | - | - | - | - | - | - | - | - | - | - | - | - |