- Package / Case
- Viewing Angle
- Packaging
- Series
- Height Seated (Max)
- Lumens/Watt @ Current - Test
- Mounting Type
- Size / Dimension
- Thermal Resistance of Package
- Voltage - Forward (Vf) (Typ)
- Color
- Illumination Color
Attribute column
Manufacturer
Cree LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Color Rendering Index - CRI | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Tradename | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Series | Power Rating | Viewing Angle | Luminous Intensity | Illumination Color | Lens Transparency | Lens Color | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 400 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CXB1507 - Pro9 | 7.2 W | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | - | 18 V | 972 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1200 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3500 K | Tray | CMA3090 - Pro9 | 86.4 W | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | - | 72 V | 10920 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 800 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3100 K | Tray | CMA1306 - Pro9 | 7.2 W | 116 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | - | 9 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CXB1304 - Pro9 | 3.6 W | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | - | 9 V | 469 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 450 mA | 17.85 mm x 17.85 mm x 1.7 mm | 12 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 2700 K | Tray | CXB1816 - Pro9 | 15.8 W | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | - | 36 V | 2126 lm | 1.7 mm | 17.85 mm | 17.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | XLamp Pro9 | 6.3 W | 116 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | - | 9 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 5000 K | Tray | CXB1304 - Pro9 | 3.6 W | 115 deg | - | Cool White | Translucent | Yellow | White CoB LEDs | - | 9 V | 543 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 450 mA | 15.85 mm x 15.85 mm x 1.7 mm | 9 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CMA1516 - Pro9 | 15.8 W | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | - | 36 V | 2025 lm | 1.7 mm | 15.85 mm | 15.85 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 700 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3500 K | Tray | XLamp Pro9 | 6.3 W | 116 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | - | 9 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 1800 mA | 27.3 mm x 27.3 mm x 1.7 mm | 23 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3500 K | Tray | CMA3090 - Pro9 | 86.4 W | 115 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | - | 48 V | 10920 lm | 1.7 mm | 27.3 mm | 27.3 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 800 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CMA1306 - Pro9 | 7.2 W | 116 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | - | 9 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 95 | 100 | 100 mA | 13.35 mm x 13.35 mm x 1.7 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 3000 K | Tray | CXB1304 - Pro9 | 3.6 W | 115 deg | - | Warm White | Translucent | Yellow | White CoB LEDs | - | 36 V | 469 lm | 1.7 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 700 mA | 13.35 mm x 13.35 mm x 1.15 mm | 4.5 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 4000 K | Tray | XLamp Pro9 | 6.3 W | 116 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | - | 9 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | COB - Chip-on-Board | 90 | 100 | 400 mA | 13.35 mm x 13.35 mm x 1.55 mm | 6 mm | Round Flat | + 105 C | - | SMD/SMT | Details | XLAMP | - | 4000 K | Tray | CMA1306 - Pro9 | 7.2 W | 116 deg | - | Neutral White | Translucent | Yellow | White CoB LEDs | - | 18 V | - | 1.15 mm | 13.35 mm | 13.35 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 90 | 3000 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | - | - | 3000 K | Reel | XLamp Element G | 3 W | 125 deg | - | Warm White | Tinted | Colorless | White LEDs | - | 3 V | 200 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | 2016 | 70 | 250 | 1 A | - | 2.05 mm x 1.6 mm | Rectangular | + 150 C | - | SMD/SMT | Details | - | - | 3000 K | MouseReel | XLamp Element G | 3 W | 125 deg | - | Warm White | Tinted | Colorless | White LEDs | - | 3 V | 320 lm | 1 mm | 2.05 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-2 | 80 | 1400 | 300 mA | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | - | SMD/SMT | - | - | 5 V | 3200 K | - | MX-6 | 4 W | 120 deg | - | Warm White | Clear | Tinted | White LEDs | - | 3.3 V | 100 lm | 1.35 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-2 | 80 | 1400 | 300 mA | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | - | SMD/SMT | - | - | 5 V | - | - | MX-6 | 4 W | 120 deg | - | Warm White, Neutral White | Clear | Tinted | White LEDs | - | 3.3 V | 100 lm | 1.35 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | PLCC-2 | 80 | 1400 | 300 mA | 5 mm x 5 mm x 1.35 mm | 4.65 mm x 4.65 mm | Square | - | - | SMD/SMT | - | - | 5 V | - | - | MX-6 | 4 W | 120 deg | - | Warm White, Neutral White | Clear | Tinted | White LEDs | - | 3.3 V | 100 lm | 1.35 mm | 5 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 5050 | - | 2000 | - | - | - | - | - | Yes | SMD/SMT | Details | - | - | 6500 K | Reel | JR5050A 6V Q Class | - | - | - | White | - | - | White LEDs | - | - | 300 lm | - | - | - |